location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL MFS22 68.6 cm (27") Desk Silver, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFS22
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
452-BDUB
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2025 16:34:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL MFS22 68.6 cm (27") Desk Silver, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 5.8 kg
  • - Minimum screen size: 48.3 cm (19") Maximum screen size: 68.6 cm (27")
  • - Number of displays supported: 1
  • - Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Height adjustment Tilt adjustment
  • - Cable management
  • - Silver, Black
More>>>
Mounting
Maximum weight capacity *
5.8 kg
Minimum screen size *
48.3 cm (19")
Number of displays supported *
1
Maximum screen size *
68.6 cm (27")
Mounting type *
Desk
Minimum VESA mount *
100 x 100 mm
Maximum VESA mount *
100 x 100 mm
Ergonomics
Height adjustment
Yes
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
Swivel angle
150°
Rotating
Yes
Angle of rotation
180°
Cable management
Yes
Design
Product colour *
Silver, Black
Orientation
Portrait
Accepts padlock
Yes
Weight & dimensions
Width
274.3 mm
Depth
221 mm
Height
386.1 mm
Weight
3.39 kg
Packaging data
Quantity per pack
1 pc(s)
Other features
Compatibility
OptiPlex MFF7000 OptiPlex MFF5000 OptiPlex MFF3000 Optiplex Thin Client 3000
Technical details
Height adjustment
15 cm
Logistics data
Harmonized System (HS) code
85299097