location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL EcoLoop Urban Sleeve 15-16 40.6 cm (16") Sleeve case Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EcoLoop Urban Sleeve 15-16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
460-BDVZ
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2045
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2025 16:34:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL EcoLoop Urban Sleeve 15-16 40.6 cm (16") Sleeve case Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 40.6 cm (16") Grey
  • - Foam, Fabric
  • - Brand compatibility: Dell
  • - Water resistant
  • - 226.8 g
More>>>
Features
Surface coloration
Monochromatic
Maximum screen size *
40.6 cm (16")
Case type *
Sleeve case
Material *
Foam, Fabric
Product main colour *
Grey
Brand compatibility *
Dell
Front pocket
Yes
Retractable handle
Yes
Protection features
Water resistant
Made with recycled materials
Yes
Features
Recycled materials used for making
Recycled plastic
Closure type
Zipper
Quantity
1
Weight & dimensions
Width
380 mm
Depth
24.9 mm
Height
269.2 mm
Weight
226.8 g
Notebook compartment dimensions (W x D x H)
360 x 25 x 255 mm