location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 470-ACFC video cable adapter 0.074 m USB Type-C DisplayPort

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
470-ACFC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
470-ACFC show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2025 22:03:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 470-ACFC video cable adapter 0.074 m USB Type-C DisplayPort
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.074 m
  • - USB Type-C Straight Male
  • - DisplayPort Straight Female
  • - 4096 x 2160 pixels 60 Hz
More>>>
Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Cable length *
0.074 m
Connector 1 *
USB Type-C
Connector 2 *
DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Female
DisplayPort version
1.2
Maximum resolution
4096 x 2160 pixels
Maximum refresh rate
60 Hz
Plug and Play
Yes
Windows operating systems supported
Windows 10, Windows 7, Windows 8.1
Weight & dimensions
Width
990 mm
Weight & dimensions
Depth
25.9 mm
Height
140 mm
Other features
Compatible products
Alienware M15 R7 Alienware X14 R1 Alienware X15 R2 Alienware X17 R2 Inspiron 14 5000 (5420) Inspiron 14 5000 (5425) Inspiron 14 7000 (7420) Inspiron 14 7000 (7425) 2-in-1 Inspiron 16 5000 (5620) Inspiron 16 5000 (5625) Inspiron 16 7000 (7620) Latitude 3330 Latitude 5330 Latitude 5430 Latitude 5431 Latitude 5530 Latitude 5531 Latitude 7330 Latitude 7430 Latitude 7530 Latitude 9430 Precision 3570 Precision 3571 Precision 5470 Precision 5570 Precision 5770 Precision Workstation 3260 CFF Precision Workstation 3260XE CFF Precision Workstation 3460 SFF Precision Workstation 3460XE SFF Precision Workstation 3660 Tower Precision Workstation 3660XE Tower Vostro 13 5000 (5320) Vostro 16 5000 (5620) Vostro 16 5000 (5625) Vostro 16 7000 (7620)
Country Distributor
Magyarország 1 distributor(s)