location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW720H Headset Wired & Wireless Head-band Gaming USB Type-C Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW720H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
520-AAXH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116442059 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2025 12:45:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Alienware AW720H Headset Wired & Wireless Head-band Gaming USB Type-C Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, White Gaming Head-band Headset
  • - Wired & Wireless 3.5 mm connector USB connectivity RF connectivity 10 m
  • - Circumaural 20 - 40000 Hz 32 Ω
  • - Microphone type: Boom -45 dB
  • - Built-in battery
More>>>
Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Black, White
Operating keys
Mute, Volume +, Volume -
Volume control
Rotary
Control type
Buttons, Rotary
Cable length
1.5 m
Detachable cable
Yes
Backlight
Yes
Backlight colour
Red/Green/Blue
Sound pressure level (max)
105 dB
Signal-to-Noise Ratio (SNR)
53 dB
On/off switch
Yes
Ports & interfaces
Connectivity technology *
Wired & Wireless
3.5 mm connector
Yes
USB connectivity
Yes
USB connector
USB Type-C
RF connectivity
Yes
Frequency band
2.4 GHz
Wireless range
10 m
Headphones
Maximum input power
50 mW
Ear coupling *
Circumaural
Headphone frequency
20 - 40000 Hz
Impedance
32 Ω
Driver unit
4 cm
Microphone
Microphone type *
Boom
Microphone
Microphone sensitivity
-45 dB
Microphone direction type
Unidirectional
Folding microphone
Yes
Microphone noise-canceling
Yes
Battery
Battery type
Built-in battery
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
5 - 90%
Storage temperature (T-T)
-5 - 45 °C
Weight & dimensions
Width
111.7 mm
Depth
183.9 mm
Height
214.4 mm
Weight
348 g
Packaging content
AC adapter included *
No
Receiver included
Yes
Wireless receiver interface
USB Type-C
Ear pads
Yes
Quantity
1
Power
USB Type-C charging port *
Yes
Other features
Interface adapters included
USB Type-A male - USB Type-C female
Dolby technologies
Dolby Atmos
Battery life
30 h