location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PRO WIRELESS HEADSET Wired & Wireless Head-band Aviation/Air traffic control USB Type-C Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO WIRELESS HEADSET
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
520-BBGR
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2025 12:47:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PRO WIRELESS HEADSET Wired & Wireless Head-band Aviation/Air traffic control USB Type-C Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Aviation/Air traffic control Head-band Headset
  • - Wired & Wireless USB connectivity Bluetooth 5.3 30 m
  • - Supraaural 20 - 20000 Hz 120 dB
  • - Microphone type: Boom -45 dB
  • - Built-in battery 750 mAh
More>>>
Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Aviation/Air traffic control
Headset type
Binaural
Product colour *
Black
Operating keys
Mute, Volume +, Volume -
Volume control
Button
Control type
Buttons
Cable length
1.5 m
Detachable cable
Yes
LED indicators
Yes
BeamForming
Yes
Works with the Google Assistant
Yes
Works with Apple Siri
Yes
Ports & interfaces
Connectivity technology *
Wired & Wireless
USB connectivity
Yes
USB connector
USB Type-C
Bluetooth
Yes
Bluetooth version
5.3
Frequency response (music mode)
20 - 20000 Hz
Frequency response (talk mode)
20 - 20000 Hz
Wireless range
30 m
Headphones
Maximum input power
50 mW
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Headphone sensitivity
120 dB
Driver unit
4 cm
Noise canceling
Yes
Noise canceling type
Active
Transparency mode
Yes
Microphone
Microphone type *
Boom
Microphone frequency
100 - 14000 Hz
Microphone
Microphone sensitivity
-45 dB
Microphone direction type
Unidirectional
Number of microphones
5
Hybrid noise-canceling
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery capacity
750 mAh
Continuous audio playback time
78 h
Talk time
34 h
Battery recharge time
2.5 h
Fast charging
Yes
Charging source
USB
System requirements
Windows operating systems supported
Windows 10 x64, Windows 11 x64
Mac operating systems supported
Yes
Mobile operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-5 - 45 °C
Weight & dimensions
Width
150 mm
Depth
70 mm
Height
190 mm
Weight
219 g
Packaging content
Audio adapters included
USB
AC adapter included *
No
Cables included
USB Type-C to USB Type-C
Pouch
Yes
Power
USB Type-C charging port *
Yes
Supplier features
Material
Leatherette, Memory foam
Country Distributor
United States 1 distributor(s)