location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW620M mouse Gaming Right-hand RF Wireless + USB Type-C Optical 26000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW620M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
570-BBBV show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Alienware’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2025 19:39:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Alienware AW620M mouse Gaming Right-hand RF Wireless + USB Type-C Optical 26000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Optical 26000 DPI White
  • - Right-hand RF Wireless + USB Type-C 10 m
  • - Scroll type: Wheel Buttons quantity: 7
  • - Power source: Batteries/Cable 2 m
  • - Rechargeable Lithium Polymer (LiPo)
More>>>
Mouse
Number of scroll wheels
1
Purpose *
Gaming
Device interface *
RF Wireless + USB Type-C
Movement detection technology *
Optical
Movement resolution *
26000 DPI
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
7
Number of programmable buttons
7
Buttons durability (million clicks)
70
Mouse tracking speed
650 ips
Customizable movement resolution
Yes
Number of movement resolution modes
5
Acceleration (max)
50 G
Adjustable polling rate
Yes
Polling rate
1000 Hz
Frequency band
2.4 GHz
Design
Form factor *
Right-hand
Product colour *
White
Surface coloration
Monochromatic
Illumination
Yes
Illumination colour
Multi
Ergonomics
On/off switch
Yes
Cable length
2 m
Ergonomics
Cable features
Braided
Wireless range
10 m
Power
Power source *
Batteries/Cable
Rechargeable
Yes
Battery technology
Lithium Polymer (LiPo)
Battery life (max)
140 h
USB Type-C charging port *
Yes
USB Type-C required charging power (min) *
2.5 W
USB Type-C required charging power (max) *
2.5 W
System requirements
Windows operating systems supported
Windows 10, Windows 10 x64, Windows 11
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
77.8 mm
Depth
131.5 mm
Height
41.5 mm
Weight
100 g
Packaging data
Quantity per pack *
1 pc(s)
AC adapter included *
No
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A