location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL CC5624S 39.6 cm (15.6") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CC5624S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
460-BDQZ
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2025 09:29:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL CC5624S 39.6 cm (15.6") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 39.6 cm (15.6") Black
  • - Fabric, Plastic, Polyester
  • - Brand compatibility: Dell
  • - Tablet compartment
  • - Zip pocket Front pocket
  • - Carrying handle(s) Shoulder strap
  • - Dirt resistant, Waterproof
  • - 490 g
More>>>
Features
Surface coloration
Monochromatic
Maximum screen size *
39.6 cm (15.6")
Case type *
Briefcase
Material *
Fabric, Plastic, Polyester
Product main colour *
Black
Integrated compartment(s)
Yes
Number of compartments
6
Tablet compartment
Yes
Brand compatibility *
Dell
Interior pockets
Zip pocket
Front pocket
Yes
Exterior pockets
Front pocket
Number of front pockets
1
Features
Carrying handle(s)
Yes
Shoulder strap
Yes
Protection features
Dirt resistant, Waterproof
Recycled materials used for making
Recycled plastic
Total amount of recycled materials used for making
100%
Weight & dimensions
Width
390 mm
Depth
90 mm
Height
290 mm
Weight
490 g
Notebook compartment dimensions (W x D x H)
360 x 255 x 25 mm