location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Pro EcoLoop 39.6 cm (15.6") Backpack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro EcoLoop
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
460-BDKH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116417293 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2025 16:34:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Pro EcoLoop 39.6 cm (15.6") Backpack Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack 39.6 cm (15.6") Black
  • - Fabric
  • - Brand compatibility: Dell
  • - Tablet compartment Keyboard compartment Headphones compartment
  • - Carrying handle(s) Shoulder strap
  • - Water resistant
  • - 600 g
More>>>
Features
Surface coloration
Monochromatic
Linear mass density
840 D
Compatibility
Dell G Series Gaming, Alienware and Dell Rugged Laptop Series
Maximum screen size *
39.6 cm (15.6")
Case type *
Backpack
Material *
Fabric
Product main colour *
Black
Tablet compartment
Yes
Brand compatibility *
Dell
Keyboard compartment
Yes
Headphones compartment
Yes
Carrying handle(s)
Yes
Shoulder strap
Yes
Protection features
Water resistant
Features
Recycled materials used for making
Recycled plastic
Total amount of recycled materials used for making
100%
Weight & dimensions
Width
440 mm
Depth
170 mm
Height
310 mm
Weight
600 g
Notebook compartment dimensions (W x D x H)
270 x 400 x 25 mm
Logistics data
Harmonized System (HS) code
84733080
Other features
Waterproof
Yes
Handle(s)
Yes
Country Distributor
México 2 distributor(s)
United States 1 distributor(s)