location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PN5122W stylus pen 14.2 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PN5122W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
750-ADQK
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2025 16:35:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PN5122W stylus pen 14.2 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Device compatibility: Laptop
  • - Brand compatibility: Dell
  • - Black
  • - Battery life: 12 month(s)
More>>>
Features
Device compatibility *
Laptop
Brand compatibility *
Dell
Compatibility
Inspiron 7620 2-in-1 Inspiron 7420 2-in-1 Latitude 5300 2-in-1 Chrome* Latitude 5310 2-in-1 Latitude 5320 2-in-1 Latitude 7210 2-in-1 Latitude 7310 2-in-1 Latitude 7320 2-in-1 Latitude 7320 Detachable Latitude 7410 2-in-1 Latitude 7410 2-in-1 Chrome Enterprise* Latitude 7420 2-in-1 Latitude 9410 2-in-1 Latitude 9420 2-in-1 Latitude 9520 2-in-1 Latitude 9510 2-in-1 XPS 9310 2-in-1
Product colour *
Black
Battery type
AAA
Features
Battery life
12 month(s)
Buttons quantity
2
Weight & dimensions
Weight
14.2 g
Width
9.5 mm
Depth
9.5 mm
Height
140 mm
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080