location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL WH5024 Headset Wired Head-band Calls/Music USB Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WH5024
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
520-BBGS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2025 17:06:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL WH5024 Headset Wired Head-band Calls/Music USB Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music Head-band Headset
  • - Wired USB connectivity
  • - Supraaural 20 - 20000 Hz 120 dB
  • - Microphone type: Boom -45 dB
More>>>
Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Operating keys
Answer/end call, Mute, Volume +, Volume -
Volume control
Button
Control unit type
In-line control unit
Control type
Buttons
Cable length
2 m
Cable colour
Black
Signal-to-Noise Ratio (SNR)
53 dB
Adjustable headband
Yes
Certification
Microsoft Teams (Open Office) Certified Zoom Certified
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
USB connector
USB Type-C
Frequency response (music mode)
20 - 20000 Hz
Frequency response (talk mode)
100 - 8000 Hz
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Headphones
Headphone sensitivity
120 dB
Driver unit
4 cm
Noise canceling
Yes
Noise canceling type
Active
Microphone
Microphone type *
Boom
Microphone frequency
100 - 14000 Hz
Microphone sensitivity
-45 dB
Microphone direction type
Unidirectional
Number of microphones
2
Microphone noise-canceling
Yes
System requirements
Windows operating systems supported
Windows 10 Home x64, Windows 11 x64
Mac operating systems supported
Yes
Weight & dimensions
Weight
189 g
Packaging content
AC adapter included *
No
Cables included
USB Type-A to USB Type-C
Ear pad material
Leatherette
Power
USB Type-C charging port *
No
Supplier features
Material
Leatherette, Memory foam, Plastic