location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL CP3724 40.6 cm (16") Backpack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP3724
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
460-BDSW
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2025 17:06:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL CP3724 40.6 cm (16") Backpack Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack 40.6 cm (16") Black
  • - Polyester
  • - Brand compatibility: Universal
  • - Document pocket Side pocket
  • - Carrying handle(s)
  • - Water repellent
  • - 500 g
More>>>
Features
Surface coloration
Monochromatic
Maximum screen size *
40.6 cm (16")
Case type *
Backpack
Material *
Polyester
Product main colour *
Black
Brand compatibility *
Universal
Interior pockets
Document pocket
Front pocket
Yes
Exterior pockets
Side pocket
Carrying handle(s)
Yes
Protection features
Water repellent
Made with recycled materials
Yes
Features
Recycled materials used for making
Recycled plastic
Total amount of recycled materials used for making
100%
Quantity
1
Weight & dimensions
Width
310 mm
Depth
140 mm
Height
440 mm
Weight
500 g
Notebook compartment dimensions (W x D x H)
270 x 25 x 400 mm
Volume
18 L
Technical details
Recycled package material
Yes
Country Distributor
México 2 distributor(s)