location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Back-UPS ES 500 Italy/Spain uninterruptible power supply (UPS) 0.5 kVA 325 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Back-UPS ES 500 Italy/Spain
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BF500-IT
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Back-UPS ES 500 Italy/Spain uninterruptible power supply (UPS) 0.5 kVA 325 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.5 kVA 325 W
  • - Sealed Lead Acid (VRLA)
  • - Charcoal
More>>>
Features
Output power capacity *
0.5 kVA
Output power *
325 W
Surge energy rating
300 J
Audible alarm(s)
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
2.2 min
Typical backup time at half load
9.3 min
Replacement battery cartridge
RBC30
Design
Cable length
1.8 m
Product colour *
Charcoal
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
3 kg
Other features
I/O ports
RJ-11
Interface
USB
Output connections
2 x Schuko CEE 7 (Surge Protection) 3 x Schuko CEE 7 (Battery Backup)
Input connection type
Schuko CEE 7 / EU1-16P
Dimensions (WxDxH)
450 x 110 x 80 mm
Nominal output voltage
230 V
Nominal input voltage
230 V
Brand Image Product code Product Stock Price from
Eaton

Eaton Protection Center 500 USB uninterruptible power supply (UPS) 0.5 kVA 300 W
(show image)
66874 Protection Center 500 USB 0.00
(excl. VAT)
0 (incl. VAT)