location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 5550 Intel Core Ultra 7 165U Laptop 39.6 cm (15.6") Full HD 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NVFFV-OUTLET-7
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2025 16:20:50
The date of the most recent change of this product data-sheet in Icecat.
SIM/eSIM Setup Guide for Windows (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Latitude 5550 Re-imaging guide for Windows (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Latitude 5550 Statement of Volatility (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Latitude 5550 External Display Connection Guide (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL NVFFV-OUTLET-7 user manual (41.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
AI performance at your fingertips
AI performance at your fingertips

Delivering a next-level computing experience: The new Intel® Core™ Ultra processor combined with Intel vPro® delivers a secure hardware platform, with premium performance and optimised power efficiency, ready to handle the next generation of AI workloads, and the versatile management options that businesses require to stay ahead of the game.

Built for efficiency: The new Intel® Core™ Ultra processor delivers the next generation of performance hybrid architecture for supercharged computing with a battery that lasts thanks to a three tier multi-processing unit. Business users can manage complex workloads by sending the right task to the right engine at the right time with a CPU for lightweight low-latency AI tasks, GPU for media and visual AI rendering, and NPU, a dedicated AI engine, for sustained AI and AI offload.

Time saver: Effortlessly jumpstart your workflow with the Copilot Hardware Key on your device, saving you time by providing quick access to the tools you need to start your workday.

Intelligent collaboration: Users enjoy smoother collaboration with AI-boosts that make Windows Studio Effects even better, with features like smart framing and noise suppression that don’t impact overall system performance.

Exceptional battery life: The Latitude 5550 with Intel® Core™ Ultra offers battery life up to 32% longer on average than the previous generation.

Always camera ready
Always camera ready

Look your best on conference calls thanks to simultaneous multi-exposure High Dynamic Range (HDR). Available on configurations with an FHD or FHD IR camera, HDR technology takes several pictures simultaneously and blends them to accurately capture image detail in challenging lighting conditions, such as windowed offices and conference rooms.

Ultimate security to work from everywhere
Ultimate security to work from everywhere

Layered security: The industry's most secure commercial PCs offering Dell SafeID, Dell SafeBIOS, fingerprint readers, TPM chip and lock slot options. Latitude 5550 also features built-in security options such as contacted/contactless smart card readers, Control Vault 3+, privacy shutters, Windows Hello/IR camera and intelligent privacy.

Peace of mind: Intelligent privacy features from Dell Optimizer help keep sensitive data private. Onlooker Detection notifies you when someone is peering at your screen and will texturise your screen, and Look Away Dim knows when your focus is elsewhere and dims to further protect privacy and save battery life.

Be secure from first boot: Rigorous supply chain controls and optional Dell SafeSupply Chain solutions reduce the risk of product tampering. Verify the integrity of the device with Dell-unique Secured Component Verification. Additional supply chain assurance available with tamper-evident packaging and hard drive wipes.

Innovating with sustainability
Innovating with sustainability

This year, shipping with 50% recycled cobalt in batteriesDesigned with a variety of sustainable materials including post-consumer recycled plastic, ocean-bound plastic, bio-based plastic and reclaimed carbon fibre100% recycled, renewable and recyclable packaging with multipack options for even lesser waste

Scalable productivity
Scalable productivity

Stay connected all day: Outstanding battery life and choice of long cycle life batteries up to 54WHr with ExpressCharge.

Visually stunning: Display options including FHD Touch as well as a battery saving and ComfortView Plus option to maximise performance and keep your eyes comfortable.

Fast response time: Improved performance with DDR5 upgradeable memory up to 64GB.

Crystal clear audio: Intelligent audio removes background noise on both ends of the call, while Dynamic Volume adjusts your PC speaker volume so you can hear your call clearly over unexpected noises.

Experience uncompromised connectivity
Experience uncompromised connectivity

High-speed connections: Available Wi-Fi 6E and 4G LTE or 5G options ensure you’re always connected at the industry’s fastest speeds.

Productivity anywhere: Network Optimization joins the best available network, prioritises conferencing apps and delivers fast data and video downloads with the world's first simultaneous multi-network connection.

Convenient connectivity: Quickly connect to peripherals with a broad range of ports including Thunderbolt™ 4.0 USB-C, HDMI 2.1 and USB-A.

Dell Optimizer
Dell Optimizer

Personalised performance that automatically responds to your workstyle, with advanced privacy features and built-in AI that optimises audio, connectivity, productivity and configurability, all in one software.

Modern Workforce Solutions
Modern Workforce Solutions

Accelerate anywhere work experiences by modernising how you deploy, manage and support devices with PC as a Service. Leverage both the built-in protections of the industry's most secure commercial PCs and software protections for advanced threats to help ensure a trusted workspace under a predictable price per month.

Stay Secure, Be Productive
Stay Secure, Be Productive

Organisations report a 58% drop in security incidents with Windows 11 Pro devices.

Windows 11 Pro devices help you simplify your workday and improve productivity. Switch seamlessly between locations.

Blaze through your to-do list with AI-powered multitasking, features to get organised in a snap, and performance to speed demanding workloads to completion 42% faster on average.

ProSupport
ProSupport

Get 24x7 proactive, automated support and onsite service when you need it with Dell ProSupport. Let our team give you back valuable time so you can take care of business.

ProSupport Plus
ProSupport Plus

Get anytime priority access to expert support with AI-driven predictive analytics and Accidental Damage Service to protect against drops, spills, surges and more.

Design
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Market positioning
Business
Intel® vPro™ Platform Eligibility
Yes
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
250 cd/m²
Pixel density
141 ppi
RGB colour space
NTSC
Colour gamut
45%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
700:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel® Core™ Ultra (Series 1)
Processor model *
165U
Processor cores
12
Processor threads
14
Processor boost frequency
4.9 GHz
Performance cores
2
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
4.9 GHz
Efficient-core Max Turbo Frequency
3.8 GHz
Low Power Efficient-core Max Turbo Frequency
2.1 GHz
Performance-core base frequency
1.7 GHz
Efficient-core base frequency
1.2 GHz
Low Power Efficient-core Base Frequency
700 MHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
15 W
Maximum turbo power
57 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Maximum frequency NPU
1.4 GHz
Sparsity support
Yes
Windows Studio effects support
Yes
AI datatype support on NPU
FP16, FP32, Int8
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Memory data transfer rate
5600 MT/s
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel Graphics
Audio
Audio system
MaxxAudio
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
2.07 MP
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Video capturing speed
30 fps
Infrared (IR) camera
Yes
Camera
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
WWAN
Upgradable
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Copilot key
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Brand-specific features
Brand specific technologies
Control Vault 3+, Express Charge Boost capable, ExpressSign-In, HDR Camera, TNR
Battery
Number of battery cells
3
Battery capacity *
54 Wh
Battery voltage
11.4 V
Battery recharge time
4 h
Fast charging
Yes
Battery weight
220 g
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
USB Type-C charging port *
Yes
USB Power Delivery (USB PD)
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Wedge
Fingerprint reader
Yes
Smart card reader
Yes
Face recognition
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Dell ControlVault
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Sustainability
Sustainability compliance
Yes
Sustainability certificates
EPEAT Climate +, EPEAT Gold
Weight & dimensions
Width
357.8 mm
Depth
233.3 mm
Height (front)
2.08 cm
Height (rear)
2.28 cm
Weight *
1.62 kg
Carbon footprint
Total carbon footprint (kg of CO2e)
129
Carbon emissions, manufacturing (kg of CO2e)
95
Carbon emissions, logistics (kg of CO2e)
4
Carbon emissions, energy usage (kg of CO2e)
28
Carbon emissions, end-of-life (kg of CO2e)
2
Total carbon emissions, w/o use phase (kg of CO2e)
101
PAIA version
GaBi version 1, 2024
Packaging content
AC adapter included *
Yes