location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq NC 8510p Intel® Core™2 Duo T7700 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB HDD Windows Vista Business Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq NC
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8430
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8510p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GR722ES
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 05:47:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq NC 8510p Intel® Core™2 Duo T7700 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB HDD Windows Vista Business Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - Intel® Core™2 Duo T7700 2.4 GHz Processor cores: 2
  • - 39.1 cm (15.4")
  • - 2 GB DDR2-SDRAM 667 MHz 2 x 1 GB
  • - 120 GB HDD DVD Super Multi DL
  • - AMD Radeon HD 2600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 2.0+EDR
  • - Lithium-Ion (Li-Ion) 73 Wh 90 W
  • - Windows Vista Business
More>>>
Design
Product colour *
Black
Form factor *
Clamshell
Housing material
Plastic
Country of origin
China
Display
Display diagonal *
39.1 cm (15.4")
Touchscreen *
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7700
Processor cores
2
Processor threads
2
Processor frequency *
2.4 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Memory layout (slots x size)
2 x 1 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
120 GB
Storage media *
HDD
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
On-board graphics card *
Yes
On-board graphics card family
AMD Radeon HD 2000
On-board graphics card model *
AMD Radeon HD 2600
Maximum graphics card memory
0.256 GB
Audio
Audio system
HD
Camera
Front camera
No
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Ports & interfaces
TV-out
No
Performance
Motherboard chipset
Intel® PM965 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
29762
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
8
Battery capacity *
73 Wh
Power
AC adapter power
90 W
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
357 mm
Depth
260 mm
Height
28 mm
Weight *
2.8 kg
Other features
Infrared data port
No
Graphics card family
ATI
Source Testseek summary Average rating
Reviews
Updated:
2012-06-01 03:35:40
Uk has collected 5 expert reviews for HP Compaq NC 8510p Intel® Core™2 Duo T7700 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB HDD Windows Vista Business Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
goodgearguide.com.au
Updated:
2012-06-01 03:35:35
With plenty of power under the hood, the 8510p is perfect for pretty much any type of office work. Its very comfortable to use, has plenty of ports and long battery life. Its squarely aimed at the business market.
Good Big screen, 1680x1050 resolution, plenty of ports, long battery life, solidly constructed, excellent keyboard...
Bad Could use some more modern features, such as an ExpressCard slot, a webcam and sleep and charge-style USB ports The Final Word With plenty of power under the hood, the 8510p is perfect for pretty much any type of office work. Its very comfortable to...
Bottom line With plenty of power under the hood, the 8510p is perfect for pretty much any type of office work. Its very comfortable to use, has plenty of ports and long battery life. Its squarely aimed at the business market.
80%
notebookreview.com
Updated:
2012-06-01 03:35:37
The HP Compaq 8510p is a member of the latest revision in Hewlett Packard’s business line.
Good Excellent performance for the price, Sturdy reserved design, light and small, Beautiful screen other than brightness issue, No Core2Duo whine! (Or grainy screen, or audio problems…), Standard three year international warranty, business class...
Bad Cooling fan runs constantly, Screen could be brighter, HP SecureGuard software is intrusive and bothersome, Lid picks up fingerprints, Rubber bumpers on keyboard have to be kept clean unless you want marks on the screen, Touch sensitive buttons, e...
Bottom line Although I had my doubts, the HP Compaq 8510p has certainly lived up to my expectations, and even exceeded them in some cases. While there are some minor drawbacks, they are acceptable given the overall quality of the notebook. The 8510p will please an...
0%
notebookreview.com
Updated:
2012-06-01 03:35:40
The HP Compaq 8510p is a 15.4" notebook for business professionals who need additional video/graphics performance for everything from photo editing to 3D rendering.
Good Very quiet, Good build quality, Good performance, Understated, clean, sophisticated design, Only bloatware is Norton Protection Center, Fingerprint software is a bit quirky...
Bad Video driver issues under XP Pro, Left CTRL key is too far to the left, Lack of fullsize FireWire port, Can someone make a lighted PC keyboard?...
Bottom line The HP Compaq 8510p is a very good laptop for those looking for a low priced, quality machine with a dedicated graphics card and a clean design.
0%