location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Essential 16-inch Backpack (Eco) 40.6 cm (16") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Essential 16-inch Backpack (Eco)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X41C12468-XMA
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jan 2025 13:34:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Essential 16-inch Backpack (Eco) 40.6 cm (16") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack 40.6 cm (16") Black
  • - Polyester
  • - Brand compatibility: Lenovo
  • - Front pocket
  • - Carrying handle(s)
  • - 520 g
More>>>
Refresh of our essential backpack

The ThinkPad Essential 16-Inch Backpack (Eco) is a refresh of our popular essential backpack - with an eco twist.

Work, play, and everyday life

Engineered to provide unmatched value for those on a budget, it is perfect for work, play, and everyday life.

Beautifuls storage space

With a 16-inch padded notebook compartment, ample internal storage space and two additional front zipper pockets, you’ll enjoy plenty of room for all your essentials.

Features
Surface coloration
Monochromatic
Compatibility
ThinkPad Essential
Maximum screen size *
40.6 cm (16")
Case type *
Backpack
Material *
Polyester
Product main colour *
Black
Brand compatibility *
Lenovo
Front pocket
Yes
Exterior pockets
Front pocket
Carrying handle(s)
Yes
Features
Made with recycled materials
Yes
Recycled materials used for making
Polyethylene terephthalate (PET)
Quantity
1
Weight & dimensions
Width
290 mm
Depth
110 mm
Height
465 mm
Weight
520 g
Logistics data
Harmonized System (HS) code
84733080