location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 450-BBVB power adapter/inverter Indoor 65 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450-BBVB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
450-BBVB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116484417 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2024 13:45:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 450-BBVB power adapter/inverter Indoor 65 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 65 W
  • - Purpose: Laptop
  • - 1 pc(s)
  • - Black
More>>>
Features
Purpose *
Laptop
Power supply type *
Indoor
Output power *
65 W
Features
Compatibility
Dell Chromebook 3100, 3100 2-in-1, 3110, 3110 2-in-1, 3400, 5190 2-in-1 Dell Inspiron 13 5310, 13 5320, 13 7390 2-in-1, 14 5410 2-in-1, 14 7420 2-in-1, 15 5582 2-in-1, 15 7590 2-in-1, 16 7620 2-in-1 Dell Inspiron Chromebook 7486 Dell Latitude 3120, 3300, 3301, 3310, 3310 2-in-1, 3320, 3330, 3340, 3400, 3410, 3420, 3440, 3500, 3510, 3520, 3540, 5320 2-in-1, 5340, 5400, 5420, 5430, 5430 Rugged, 5440, 5520, 5530, 5540, 7220 Rugged Extreme Tablet, 7310, 7320, 7320 2-in-1, 7330, 7340, 7410 2-in-1, 7420 2-in-1 , 7430, 7440, 7520, 7530, 7640, 9330, 9420 2-in-1, 9430, 9440 2-in-1, 9520 2-in-1 Dell Precision 3480, 3560, 3570, 3580 Dell Vostro 13 5310, 5320 Dell XPS 13 9305
Design
Product colour *
Black
Weight & dimensions
Cable length
1 m
Width
51 mm
Depth
28 mm
Height
112 mm
Packaging content
Quantity per pack *
1 pc(s)