location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Chromebook Duet EDU G2 MediaTek Kompanio 64 GB 27.8 cm (10.9") 8 GB Wi-Fi 6 (802.11ax) ChromeOS Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Chromebook Duet EDU G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83HJ001AIX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198156513168 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3506
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Mar 2025 20:57:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (9.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Setup Guide (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 83HJ001AIX user manual (31.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Compliance Info (8.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety & Warranty Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Chromebook Duet EDU G2 MediaTek Kompanio 64 GB 27.8 cm (10.9") 8 GB Wi-Fi 6 (802.11ax) ChromeOS Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Tablet PC Grey
  • - 27.8 cm (10.9") 1920 x 1200 pixels IPS
  • - MediaTek Kompanio 838
  • - 64 GB eMMC
  • - Single camera 8 MP Front camera 5 MP
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Lithium Polymer (LiPo) 29 Wh 12 h
  • - ChromeOS
More>>>
Display
Display diagonal *
27.8 cm (10.9")
Display resolution *
1920 x 1200 pixels
Maximum refresh rate
60 Hz
LED backlight
Yes
Panel type *
IPS
Display brightness
400 cd/m²
Display glass type
Gorilla Glass
Touchscreen type
Capacitive
HD type
WUXGA
Native aspect ratio
16:10
Fingerprint resistant
Yes
Processor
Processor manufacturer *
MediaTek
Processor family *
MediaTek Kompanio
Processor model *
838
Processor cores
8
Processor boost frequency
2.6 GHz
Neural processor unit (NPU)
Neural processor unit (NPU)
MediaTek NPU 650
NPU performance up to
4 TOPs
Memory
Internal memory *
8 GB
Internal memory type
LPDDR4x-SDRAM
Maximum internal memory
8 GB
Memory clock speed
3733 MHz
Storage
Internal storage capacity *
64 GB
Card reader integrated *
No
Storage media *
eMMC
Graphics
Graphics card family
ARM
Graphics card
ARM Mali-G57 MP3
Audio
Number of built-in speakers
2
Number of microphones
2
Audio system
Waves MaxxAudio
Speaker power
1 W
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Auto focus
Yes
Front camera *
Yes
Front camera resolution (numeric)
5 MP
Network
Mobile network connection *
No
Bluetooth
Yes
Bluetooth version
5.3
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
2
USB Type-C DisplayPort Alternate Mode
Yes
Ports & interfaces
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Docking connector type
Lenovo Pogo Pin
Design
Colour name
Luna grey
Device type *
Tablet PC
Form factor *
Slate
Product colour *
Grey
Performance
Assisted GPS (A-GPS) *
No
Accelerometer
Yes
Gyroscope
Yes
Hall sensor
Yes
Position location *
No
Security
Fingerprint reader
No
Software
Operating system installed *
ChromeOS
Battery
Battery included
Yes
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
29 Wh
Battery life (max)
12 h
Power
AC adapter power
45 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50/60 Hz
USB Type-C charging port *
Yes
USB Power Delivery (USB PD)
Yes
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold
Weight & dimensions
Width
273.9 mm
Depth
173.7 mm
Height
14.3 mm
Weight
805 g
Packaging content
Keyboard included
Yes
Stylus pen
Yes
AC adapter included *
Yes
Certificates
Compliance certificates
RoHS
Certification
ErP Lot 6/26 MIL-STD-810H ASTM F963 test passed TÜV Rheinland Low Blue Light (Hardware Solution)
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Other features
Keyboard backlit
No
Keyboard language
Italian
Contrast ratio (typical)
1500:1
Volume control
Buttons