location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Speak 410 MS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Speak 410 MS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7410-109 show
Show alternative article codes used in the online market place
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2025 18:23:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Speak 410 MS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal Black Maximum operating distance: 1.5 m
  • - Omnidirectional
  • - Wired USB 2.0 0.9 m
More>>>
Crystal clear sound for efficient meetings

Ensure everyone is heard with omni-directional microphone

Set up your meeting in seconds

User-friendly and compatible with all leading UC platforms

Hold meetings wherever you go

Compact portable design with simple plug-and-play connectivity

Features
Device type *
Universal
Auto *
No
Product colour
Black
Portable
Yes
Echo cancellation
Yes
Maximum operating distance
1.5 m
Cable length
0.9 m
LED indicators
Yes
Plug and Play
Yes
Control type
Buttons
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Loudspeakers
Frequency range
250 - 14000 Hz
Microphone
Microphone frequency
150 - 6500 Hz
Microphone mute
Yes
Microphone direction type
Omnidirectional
Ports & interfaces
Interface
USB 2.0
Connectivity technology *
Wired
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-20 - 85 °C
Certificates
Compliance certificates
CE, EAC, Federal Communications Commission (FCC), KCC, REACH, RoHS
Weight & dimensions
Width
120 mm
Depth
120 mm
Height
33 mm
Weight
180.3 g
Packaging data
Package width
132.5 mm
Package depth
143 mm
Package height
45.5 mm
Package weight
180.3 g
Packaging content
Storage pouch
Yes
Logistics data
Country of origin
China
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 6 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)