location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

LaCie Mobile Disk 80 GB external hard drive 5400 RPM 2.5" USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie Check ‘LaCie’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile Disk 80 GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
301264
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘LaCie’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:19:00
Uk has collected 1 expert review for LaCie Mobile Disk 80 GB external hard drive 5400 RPM 2.5" USB 2.0 and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
techtree.com
Updated:
2011-10-03 22:19:00
LaCie produces one of the most varied ranges of external hard drives. We recently tested a designer external drive from the company, and we now have another one -- the LaCie Mobile Disk 120 GB. The drive is priced considerably higher than the LaCie Mob...
Good All cables provided, decent speeds, good software bundle...
Bad Too expensive...
Bottom line We created a fresh NTFS partition on the test hard drive and ran the File system benchmark module on the freshly-formatted partition.
80%
Brand Image Product code Product Stock Price from
LaCie

LaCie Mobile Disk 320GB external hard drive 5400 RPM USB 2.0 Black
(show image)
301831 Mobile Disk 320GB 0.00
(excl. VAT)
0 (incl. VAT)
LaCie

LaCie Mobile Disk 250 GB external hard drive 5400 RPM 2.5" USB 2.0
(show image)
301267 Mobile Disk 250 GB 0.00
(excl. VAT)
0 (incl. VAT)
LaCie

LaCie Mobile Disk 160 GB external hard drive 5400 RPM 2.5" USB 2.0
(show image)
301266 Mobile Disk 160 GB 0.00
(excl. VAT)
0 (incl. VAT)