location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Gaming 3 15IAH7 Intel® Core™ i7 i7-12700H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home English Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IdeaPad Gaming 3 15IAH7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82S9006MCC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196379798140 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2025 20:57:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Setup Guide (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 82S9006MCC user manual (17.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Compliance Info (8.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety & Warranty Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad Gaming 3 15IAH7 Intel® Core™ i7 i7-12700H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Home English Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Grey
  • - Intel® Core™ i7 i7-12700H Processor cores: 14
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 512 GB SSD
  • - NVIDIA GeForce RTX 3050 Ti 4 GB Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 100,1000 Mbit/s Bluetooth 5.1
  • - Lithium Polymer (LiPo) 45 Wh 4.4 h 170 W
  • - Windows 11 Home 64-bit
More>>>
Design
Colour name
Onyx Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Market positioning
Gaming
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
250 cd/m²
RGB colour space
NTSC
Colour gamut
45%
Maximum refresh rate
120 Hz
Contrast ratio (typical)
800:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
12th gen Intel® Core™ i7
Processor model *
i7-12700H
Processor cores
14
Processor threads
20
Processor boost frequency
4.7 GHz
Performance cores
6
Efficient cores
8
Performance-core Max Turbo Frequency
4.7 GHz
Efficient-core Max Turbo Frequency
3.5 GHz
Processor cache
24 MB
Processor cache type
Smart Cache
Processor base power
45 W
Maximum turbo power
115 W
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3050 Ti
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio chip
Realtek ALC3287
Audio system
Nahimic Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Camera
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 5 (802.11ac), 802.11b, Wi-Fi 4 (802.11n), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.1
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard language
English
Software
Operating system architecture
64-bit
Operating system language
English
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
45 Wh
Battery life (max)
4.4 h
Continuous video playback time
5.4 h
Fast charging
Yes
Power
AC adapter power
170 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB Power Delivery (USB PD)
Yes
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Certification
ErP Lot 3
Weight & dimensions
Width
359.6 mm
Depth
266.4 mm
Height
21.8 mm
Weight *
2.31 kg
Packaging data
Package width
551 mm
Package depth
349 mm
Package height
85 mm
Packaging content
AC adapter included *
Yes