location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4Y51R29290 mouse Universal Ambidextrous Bluetooth + USB Type-C Optical 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4Y51R29290
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Y51R29290
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892110958 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19634
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2025 09:20:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4Y51R29290 mouse Universal Ambidextrous Bluetooth + USB Type-C Optical 2400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal Optical 2400 DPI Black
  • - Ambidextrous Bluetooth + USB Type-C
  • - Scroll type: Wheel Buttons quantity: 5 Works on any surface
  • - Power source: Batteries/Cable Retractable cable
  • - Built-in battery Rechargeable
More>>>
Mouse
Number of scroll wheels
1
Purpose *
Universal
Device interface *
Bluetooth + USB Type-C
Movement detection technology *
Optical
Movement resolution *
2400 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
5
Customizable movement resolution
Yes
Number of movement resolution modes
3
Multi-device support
Yes
Certification
CB, cTUVus mark, TUV mark, CE, BQB, Qi, FCC, ICES, CEC, DOE, NRCAN, SIRIM, TRA, IMDA, MIC, JPF, VCCI, BSMI, NCC, RCM, KCC, EU REACH, EU RoHS, UN38.3, GB31241, IEC 62133:2017, IFETEL, NoM, WPC, ICASA, MoT, CITRA, NTRA, ANATEL, SUBTEL, SDPPI, NTC and ect.
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product colour *
Black
Surface coloration
Monochromatic
Ergonomics
Works on any surface
Yes
Retractable cable
Yes
Power
Power source *
Batteries/Cable
Rechargeable
Yes
Battery type
Built-in battery
Battery life (max)
504 h
Battery recharge time
1.5 h
Service life of battery
0.75 month(s)
USB Type-C charging port *
Yes
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
101 mm
Depth
59 mm
Height
34 mm
Weight
75 g
Packaging data
Quantity per pack *
1 pc(s)
AC adapter included *
No
Package width
80 mm
Package depth
51 mm
Package height
109 mm
Package weight
135 g
Package type
Box
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-C
Country Distributor
Nederland 3 distributor(s)
Österreich 2 distributor(s)
Deutschland 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)