location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XB1R33424 internal solid state drive 15.3 TB U.3 PCI Express 4.0 NVMe 3D NAND

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XB1R33424
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XB1R33424
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892112723 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2025 09:33:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4XB1R33424 internal solid state drive 15.3 TB U.3 PCI Express 4.0 NVMe 3D NAND
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 15.3 TB U.3 PCI Express 4.0
  • - Read speed: 6800 MB/s
  • - Write speed: 5600 MB/s
  • - 3D NAND NVMe
  • - Component for: Server/workstation
More>>>
Features
SSD capacity *
15.3 TB
SSD form factor *
U.3
Interface *
PCI Express 4.0
NVMe *
Yes
Memory type *
3D NAND
Component for *
Server/workstation
Read speed
6800 MB/s
Write speed
5600 MB/s
Drive writes per day (DWPD)
1
Certification
BSMI EMC,FCC sDoC,CE EMC,UK DOC,VCCI,KCC,UkrSEPRO,IC
Weight & dimensions
Width
100.5 mm
Depth
15 mm
Height
70.1 mm
Weight
400 g
Packaging data
Package type
Box
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
5 - 90%
Country Distributor
Nederland 3 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)