More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Traditional Photo Paper, DIN A2, 330g/m², 25 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S045052
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946394299
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
269511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
10 Sep 2024 10:03:45
The date of the most recent change of this product data-sheet in Icecat.
Features
Paper size
A2
Media weight
*
330 g/m²
Paper brightness
0.99
Features
Compatible products
SureColor SC-T7200D
SureColor SC-T7200)
SureColor SC-T5200PS
SureColor SC-T5200D )
SureColor SC-T5200 PS MFP
SureColor SC-T5200 MFP HDD
SureColor SC-T5200
SureColor SC-P9500 Spectro
SureColor SC-P9500
SureColor SC-P9000V
SureColor SC-P9000 Violet Spectro
SureColor SC-P9000 Series
SureColor SC-P9000 STD Spectro
SureColor SC-P9000 STD
SureColor SC-P900
SureColor SC-P8000
SureColor SC-P8000 STD Spectro
SureColor SC-P8000 STD
SureColor SC-P800
SureColor SC-P7500 Spectro
SureColor SC-P7500
SureColor SC-P7000V
SureColor SC-P7000 Violet Spectro
SureColor SC-P7000 Series
SureColor SC-P7000 STD Spectro
SureColor SC-P7000 STD
SureColor SC-P6000
SureColor SC-P6000 STD Spectro
SureColor SC-P6000 STD
SureColor SC-P5000 Violet Spectro 240v
SureColor SC-P5000 Violet Spectro
SureColor SC-P5000 Violet 240V
SureColor SC-P5000 Violet
SureColor SC-P5000 STD Spectro 240v
SureColor SC-P5000 STD Spectro
SureColor SC-P5000 STD 240V
SureColor SC-P5000 STD
SureColor SC-P20000
SureColor SC-P10000
Epson SureColor SC-T7000
Epson SureColor SC-T5000
Epson SureColor SC-T3000
Epson Stylus Pro 9900 Spectro Proofer UV
Epson Stylus Pro 9900 Spectro Proofer
Epson Stylus Pro 9900
Epson Stylus Pro 9890 SpectroProofer
Epson Stylus Pro 9890
Epson Stylus Pro 9880
Epson Stylus Pro 9700
Epson Stylus Pro 7900 Spectro Proofer UV
Epson Stylus Pro 7900 Spectro Proofer
Epson Stylus Pro 7900
Epson Stylus Pro 7890 SpectroProofer
Epson Stylus Pro 7880
Epson Stylus Pro 7700
Epson Stylus Pro 4900 SpectroProofer
Epson Stylus Pro 4900 Spectro Proofer Designer Edition
Epson Stylus Pro 4900 Spectro M1
Epson Stylus Pro 4900 Designer Edition
Epson Stylus Pro 4900
Epson Stylus Pro 4880
Epson Stylus Pro 4800
Epson Stylus Pro 3880
Epson Stylus Pro 3800
Epson Stylus Pro 11880
Weight & dimensions
Width
420 mm
Height
594 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
435 mm
Package depth
610 mm
Package height
20 mm
Package weight
2.9 kg
Logistics data
Harmonized System (HS) code
37032000
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
88 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
88 cm
Products per pallet
400 pc(s)
Products per pallet (UK)
600 pc(s)
Products per pallet layer
10 pc(s)
Products per pallet layer (UK)
15 pc(s)
Master (outer) case width
435 mm
Master (outer) case length
609 mm
Master (outer) case height
22 mm
Products per master (outer) case
5 pc(s)
Other features
Country of origin
Switzerland
1
Country | Distributor |
---|---|
![]() |
2 distributor(s) |
![]() |
5 distributor(s) |
![]() |
4 distributor(s) |
![]() |
1 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
Login
or Register as new user (free)
if you want to see more distributor details .
If you represent a supplier and want to include your information here, please contact us.
If you represent a supplier and want to include your information here, please contact us.