location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6290 Black 5.59 cm (2.2") 115 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6290 Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0022383
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6290 Black 5.59 cm (2.2") 115 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 5.59 cm (2.2") 240 x 320 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - 950 mAh
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 20:29:30
Uk has collected 18 expert reviews for Nokia 6290 Black 5.59 cm (2.2") 115 g and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
Allaboutsymbian.com
Updated:
2013-11-20 20:29:27
The Nokia 6290: Anyone fancy a curry? The 6290 isnt being promoted by the huge hype machines of Nokias sub-brands such as Nseries, Eseries or XpressMusic, and many people might not even realise its a smartphone from the way it looks and the way its...
85%
mobile-review.com US
Updated:
2013-11-20 20:29:28
But after all Nokia 6290 is worth all the hype and waiting-for, as it will be the market’s fist device running off S60 3rd edition platform updated to Feature Pack 1 (FP1). The most attentive of our readers will definitely say that Nokia N95, boasti...
0%
tech-faq.com
Updated:
2013-11-20 20:29:29
The Nokia 6290 is a clamshell style smartphone designed for anyone and everyone who is looking for a high tech device. Unfortunately, the drawback for designing a product to try and appease everyone is that nobody is really content with it. For insta...
Good A little bit of something for everyone+ 3G support+ Decent digital camera+ Great screen...
Bad Poor battery life- Symbian operating system is not exactly the best on the market- No full QWERTY keyboard...
Bottom line The Nokia 6290 is a great phone for just about anyone but a poor decision for someone who wants a phone dedicated for one particular feature. Nothing really stands out about the Nokia 6290. If you can get it for a low price, it is well worth it. Otherw...
0%