location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin GPSMAP 60CSx, Atlantic navigator Handheld LCD 213 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GPSMAP 60CSx, Atlantic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00422-01
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Garmin GPSMAP 60CSx, Atlantic navigator Handheld LCD 213 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld
  • - Outdoor (hiking, trekking)
  • - 160 x 240 pixels
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:14:13
Uk has collected 5 expert reviews for Garmin GPSMAP 60CSx, Atlantic navigator Handheld LCD 213 g and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
letsgomobile.org/en
Updated:
2011-07-31 06:14:13
Garmin 60CSx review T he Garmin company produces navigation and communication products for consumers, aviation and marine. The company was founded in 1989 under the name ProNav. In 1991, the name was changed to Garmin which is a combination of the firs...
0%
goodgearguide.com.au
Updated:
2011-11-07 14:39:17
Garmin’s GPSmap 60CSx has a colour screen, electronic compass, barometric altimeter and expandable memory. Although these features are certainly useful, they attract a $260 premium over the already expensive GPSmap 60, a price which places the device f...
Good Colour screen, expandable memory, barometric altimeter, Highway mode is useful...
Bad Expensive, slow acquisition times, somewhat confusing button placement...
Bottom line The GPSmap 60CSx has all the hallmarks of a decent handheld GPS device. However, it still offers too little at too high a price...
55%
uk.askmen.com
Updated:
2014-05-16 03:01:14
At just over six inches long, two inches wide and weighing 7.5 oz with batteries, the GPSMAP 60CSx is designed to be comfortable in the hand and extremely portable. Built with a GPS receiver capable of providing satellite reception even in heavy tree cove...
87%
askmen.com
Updated:
2011-07-31 06:14:10
Do you like GPS navigation devices or do you still use an atlas?Despite being overshadowed by the explosive popularity of aftermarket GPS navigation products in the automotive sector, handheld units such as the the Garmin GPSMAP 60CSx are still extreme...
87%
brighthub.com
Updated:
2011-07-31 06:14:12
The Garmin GPSMAP 60CSx hand-held GPS is one of the all-around best portable GPS units on the market. It works well for all kinds of outdoor enthusiasts and the activities in which they take part. This comprehensive review will help you decide if this...
100%
Brand Image Product code Product Stock Price from
Garmin

Garmin GPSMAP 76S navigator Handheld LCD 218 g
(show image)
010-10255-00 GPSMAP 76S 0.00
(excl. VAT)
0 (incl. VAT)