location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy SM-S938BZKGTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 512 GB 5000 mAh Black

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-S938BZKGTUR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-S938BZKGTUR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095848686
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Samsung
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2025 14:09:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy SM-S938BZKGTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 512 GB 5000 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 17.5 cm (6.9") 3088 x 1440 pixels
  • - Qualcomm Snapdragon 8 Elite 3.36 GHz
  • - 12 GB 512 GB
  • - 5G Dual SIM
  • - Bluetooth
  • - Penta camera 200 MP
  • - 5000 mAh Wireless charging
  • - Android 14
More>>>
Display
Display diagonal *
17.5 cm (6.9")
Display technology marketing name
Dynamic AMOLED 2X
Gorilla Glass version
Gorilla Glass Armor
Display resolution *
3088 x 1440 pixels
Processor
Processor family *
Qualcomm Snapdragon
Processor model *
8 Elite
Processor cores
8
Processor frequency *
3.36 GHz
Storage
RAM capacity *
12 GB
Internal storage capacity *
512 GB
Camera
Rear camera resolution (numeric) *
200 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
12 MP
Rear camera flash *
Yes
Rear camera type *
Penta camera
Network
SIM card capability *
Dual SIM
Mobile network generation *
5G
Bluetooth *
Yes
Ports & interfaces
USB port
Yes
USB connector type
USB Type-C
Design
Product colour *
Black
Colour name
Titanium Black
Performance
Fast charging
Yes
Wireless charging
Yes
Fingerprint reader
Yes
Face recognition
Yes
Navigation
Position location *
Yes
Software
Platform *
Android
Operating system installed *
Android 14
Battery
Wireless Power Share
Yes
Battery capacity *
5000 mAh
Power
USB Type-C charging port
Yes
USB Power Delivery (USB PD)
Yes
USB Type-C required charging power (min) *
15 W
USB Type-C required charging power (max) *
45 W
Weight & dimensions
Width
78.1 mm
Depth
8.9 mm
Height
163.4 mm
Weight *
234 g
Brand Image Product code Product Stock Price from
Samsung Galaxy S24 FE SM-S721B 17 cm (6.7") Dual SIM Android 14 5G USB Type-C 8 GB 256 GB 4700 mAh Grey Samsung Galaxy S24 FE SM-S721B 17 cm (6.7") Dual SIM Android 14 5G USB Type-C 8 GB 256 GB 4700 mAh Grey
(show image)
SM-S721BZAGEUB SM-S721B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy S24 FE SM-S721B 17 cm (6.7") Dual SIM Android 14 5G USB Type-C 8 GB 128 GB 4700 mAh Grey Samsung Galaxy S24 FE SM-S721B 17 cm (6.7") Dual SIM Android 14 5G USB Type-C 8 GB 128 GB 4700 mAh Grey
(show image)
SM-S721BZADEUB SM-S721B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy SM-S938BZSHTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 1 TB 5000 mAh Silver Samsung Galaxy SM-S938BZSHTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 1 TB 5000 mAh Silver
(show image)
SM-S938BZSHTUR SM-S938BZSHTUR 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy SM-S938BZBHTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 1 TB 5000 mAh Blue Samsung Galaxy SM-S938BZBHTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 1 TB 5000 mAh Blue
(show image)
SM-S938BZBHTUR SM-S938BZBHTUR 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy SM-S938BZTHTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 1 TB 5000 mAh Grey Samsung Galaxy SM-S938BZTHTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 1 TB 5000 mAh Grey
(show image)
SM-S938BZTHTUR SM-S938BZTHTUR 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy SM-S938BZKHTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 1 TB 5000 mAh Black Samsung Galaxy SM-S938BZKHTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 1 TB 5000 mAh Black
(show image)
SM-S938BZKHTUR SM-S938BZKHTUR 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy SM-S938BZSGTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 512 GB 5000 mAh Silver Samsung Galaxy SM-S938BZSGTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 512 GB 5000 mAh Silver
(show image)
SM-S938BZSGTUR SM-S938BZSGTUR 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy SM-S938BZBGTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 512 GB 5000 mAh Blue Samsung Galaxy SM-S938BZBGTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 512 GB 5000 mAh Blue
(show image)
SM-S938BZBGTUR SM-S938BZBGTUR 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy SM-S938BZTGTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 512 GB 5000 mAh Grey Samsung Galaxy SM-S938BZTGTUR smartphone 17.5 cm (6.9") Dual SIM Android 14 5G USB Type-C 12 GB 512 GB 5000 mAh Grey
(show image)
SM-S938BZTGTUR SM-S938BZTGTUR 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy SM-S936BDBDTUR smartphone 17 cm (6.7") Dual SIM Android 14 5G USB Type-C 12 GB 256 GB 4900 mAh Navy Samsung Galaxy SM-S936BDBDTUR smartphone 17 cm (6.7") Dual SIM Android 14 5G USB Type-C 12 GB 256 GB 4900 mAh Navy
(show image)
SM-S936BDBDTUR SM-S936BDBDTUR 0.00
(excl. VAT)
0 (incl. VAT)