location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lexmark Z1420 Wireless Color Printer inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z1420 Wireless Color Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80D2896
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark Z1420 Wireless Color Printer inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 12 ppm
  • - Wi-Fi
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:48:25
Uk has collected 15 expert reviews for Lexmark Z1420 Wireless Color Printer inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
macworld.co.uk
Updated:
2011-10-03 22:48:25
One of the neatest features on Lexmark’s Z1420 is that it comes with 802.11g and 802.11b compatible wireless built in. This is handy for the growing number of people who prefer to work purely from a laptop. Not having to plug it into a single comput...
Good Wireless networking, stylish Mac-friendly casing, decent print quality...
Bad Quite slow printing speed, flimsy construction, software is basic and isn’t designed for the Mac Min specs: Min specs: Mac OS X 10.3...
60%
expertreviews.co.uk
Updated:
2011-10-03 22:48:25
It prints without wires! Eventually. Cheap wireless printing, with big compromises. The Z1420 is the cheapest wireless printer currently available, which is not to be sniffed at if you like to wander around your home or office with your WiFi laptop...
60%
techradar.com
Updated:
2011-10-03 22:48:25
While many users are used to having their laptops connected to a wireless router, the most common way to add a printer is via a cable to the network. The Lexmark Z1420 (£50 inc. VAT) does away with this by incorporating 802.11g into the printer itself...
Good Uncomplicated setup, Good print quality and speed...
Bad No ad-hoc connectivity, Flimsy paper tray...
Bottom line While many users are used to having their laptops connected to a wireless router, the most common way to add a printer is via a cable to the network. The Lexmark Z1420 (£50 inc. VAT) does away with this by incorporating 802.11g into the printer itself...
70%
pcadvisor.co.uk
Updated:
2011-10-03 22:48:25
Portability is high on the list of requirements when choosing a printer. The Lexmark Z1420 Wi-Fi printer is lightweight and has a slim design - making it a very portable printer. The Lexmark Z1420 Wi-Fi printers wireless capabilities enable printin...
Bottom line Although the Lexmark Z1420 Wi-Fi printer is inexpensive and easy to use, we are surprised at the lack of such features as PictBridge support and memory card slots. Even if some of the Wi-Fi facilities are being used, we still suspect many a user will...
100%
trustedreviews.com
Updated:
2011-10-03 22:48:25
Lexmark's big selling-point for the Christmas season, 2007 will be Wi-Fi, a wireless connection for most of the ink-jet printers and all-in-ones in its new range. The Z1420 is the cheapest Wi-Fi printer in that range, and possibly the cheapest Wi-Fi print...
70%
computershopper.com
Updated:
2011-10-03 22:48:25
The Lexmark Z1420 is one of the least-expensive printers weve seen with built-in wireless networking, and it offers performance and print quality on a level with wired printers that cost the same amount. The included drivers for both Windows...
Good Inexpensive; easy to use; generally speedy performance for its class...
Bad Slow photo prints; feels flimsy...
Bottom line The Z1420 packs much better performance and print quality than youd expect from a printer this inexpensive...
78%