location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon RF 16-28mm F2.8 IS STM MILC Ultra-wide zoom lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RF 16-28mm F2.8 IS STM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6906C005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292241716
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Feb 2025 14:20:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon RF 16-28mm F2.8 IS STM MILC Ultra-wide zoom lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Component for: MILC Ultra-wide zoom lens Black
  • - Lens structure (elements/groups): 16/13
  • - Closest focusing distance: 0.25 m
  • - Dustproof
More>>>
Fast, bright, and responsive
Fast, bright, and responsive

See more detail in low light thanks to a wide aperture that inspires a more creative approach to your subject. Shoot at f/2.8 to add depth and extra dimension to your images.

Ultra wide-angle views
Ultra wide-angle views

Capture wide-angle views effortlessly thanks to a 16-28mm ultra-wide-angle zoom range that lets you get more into a scene. The Canon RF 16-28mm F2.8 IS STM lens offers a sweet spot in performance and practicality with an angle of view that inspires creativity.

A lens built for travelling light
A lens built for travelling light

When luggage space is limited, the RF 16-28mm F2.8 IS STM makes a clever choice for travel. Retract the zoom to 91mm for great portability thanks to the lens’ innovative design. And at 445g (approx.) you can leave it on the camera all day.

High quality results that set you apart
High quality results that set you apart

Enjoy superb image quality thanks to two aspheric elements and four UD lenses with Super Spectra coatings for incredible clarity. A fast Leadscrew (STM) motor delivers rapid, smooth, and near-silent focusing for both stills and video.

Creative features with a practical edge
Creative features with a practical edge

Capture striking star-like highlights with a nine-blade aperture and, with 5.5-stops of optical image stabilisation1, shoot and film handheld to be more innovative on the move, even in low-light.

Explore filmmaking and take your skills further
Explore filmmaking and take your skills further

The RF 16-28mm F2.8 IS STM’s STM technology delivers smooth autofocus transitions, ideal for filming subjects at different distances from each other. Any distortion correction is handled in-camera, too, which keeps the lens small and light, leaving you free to focus on your technique.

A design that can handle your busy life
A design that can handle your busy life

The RF 16-28mm F2.8 IS STM is small, light, and ready to work in all conditions. With near-L series image quality and a design that can handle rain, moisture and dust2, it’s an ultra-wide-angle zoom that deserves to be taken seriously.

Lens system
Component for *
MILC
Lens type *
Ultra-wide zoom lens
Lens structure (elements/groups) *
16/13
Lens viewing angle, horizontal
98°-65°
Lens viewing angle, vertical
74°10'-46°
Lens viewing angle, diagonal
108°10'-75°
Focal length range
16 - 28 mm
Minimum aperture number *
22
Number of diaphragm blades
9
Closest focusing distance *
0.25 m
Lens mount interface *
Canon RF
Control ring
Yes
Image stabilizer
Yes
Image stabilizer type
In-Body Image Stabilization (IBIS), Optical Image Stabilization (OIS)
Image stabilizer number of stops (OIS)
5.5
Lens system
Image stabilizer number of stops (IBIS x OIS)
8
Performance
AF actuator
STM
Camera brands compatibility *
Canon
Maximum magnification
0.26x
Lens coating features
Super Spectra Coating (SSC)
Design
Product colour
Black
Dustproof
Yes
Moisture-resistant
Yes
Weight & dimensions
Length
91 mm
Weight
445 g
Diameter *
7.65 cm
Filter size *
67 mm
Packaging content
Lens cap included
Yes
Lens cap model
E-67 II
Country Distributor
Magyarország 1 distributor(s)
Danmark 1 distributor(s)