location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre Tiny-In-One 24 Gen 5 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre Tiny-In-One 24 Gen 5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12NCGAR1EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892094753 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3029
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2025 17:54:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre Tiny-In-One 24 Gen 5 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touchscreen 60.5 cm (23.8") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 6 ms 250 cd/m² 1000:1
  • - 14 W
More>>>
Tiny Packages that pack a punch
Tiny Packages that pack a punch

The TIO 24 Gen 5 is a modular device that supports Lenovo’s range of ThinkCentre and ThinkStation Tiny Computers from 4th Gen. You can easily and quickly attach the Tiny to the monitor and secure them in a dedicated slot on the monitor’s back, offering a clutterfree desk. An unchanged installation process ensures that you have a consistent and smooth experience when attaching Tiny PCs to the monitor. Connect multiple different devices such as laptops, towers, or notebooks using the available HDMI or DP ports. Easily secure both your TIO monitor and Tiny Computer with the Kensington lock for additional security.

Remote meetings at its core
Remote meetings at its core

The TIO 24 Gen 5 gives you plug-and-play functionality with Lenovo’s Tiny PCs. A 1080p RGB webcam captures you accurately and two built-in 3W speakers help you listen to your colleagues clearly during meetings. Dedicated VoIP buttons make attending your meetings easier than ever. The menu Joystick allows you to tweak your screen’s settings easily. A dedicated privacy shutter allows you to cover the camera for privacy once a meeting ends. The Smart Traffic Light indicator shows the status of an ongoing meeting to avoid potential disruptions.

Your partner as well as nature’s
Your partner as well as nature’s

Experience clear and sharp detail, and a wide field of view on the monitor’s 23.8-inch FHD In-Plane Switching panel that supports a 99% sRGB color gamut. During long hours of exposure, the Eyesafe 2.0 certified technology and Natural Low Blue Light technology reduces harmful blue light without any color distortion. The TIO 24 Gen 5 also eases your physical comfort with options to lift and lower its height to match your seating position. The monitor is packaged in recycled paper and comes with the option to select a CO2 offset service, which allows you to do your bit for the environment.

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
LED backlight
Yes
Backlight type
W-LED
Touchscreen *
Yes
Touchscreen technology
Capacitive
Touch technology
Multi-touch
Display brightness (typical)
250 cd/m²
Response time *
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
4 ms
Pixel pitch
0.275 x 0.275 mm
Pixel density
93 ppi
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Colour depth
8 bit
Colour gamut standard
sRGB
Colour gamut
99%
sRGB coverage (typical)
99%
Performance
Low Blue Light technology
Yes
Multimedia
Number of speakers
2
RMS rated power
6 W
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Built-in camera *
Yes
Design
Product colour *
Black
Colour name
Raven Black
Detachable stand
Yes
Feet colour
Black, Red
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
Ports & interfaces
DisplayPort version
1.2
Built-in KVM switch
Yes
Network
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Adjustable height (max)
15.5 cm
Pivot
Yes
Pivot angle
-5 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 23.5°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
14 W
Power consumption (standby) *
0.5 W
Power consumption (max)
34 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
Power supply type
External
Energy efficiency scale
A to G
Weight & dimensions
Width (with stand)
539.8 mm
Depth (with stand)
207.6 mm
Height (with stand)
539.6 mm
Weight (with stand)
6.3 kg
Width (without stand)
539.8 mm
Depth (without stand)
72.8 mm
Height (without stand)
367.6 mm
Weight (without stand)
4 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
4.6 cm
Packaging data
Package width
620 mm
Package depth
187 mm
Package height
420 mm
Package weight
9.8 kg
Packaging content
Stand included
Yes
Cables included
AC
Power adapter included
Yes
Quick start guide
Yes
Power cable length
1 m
Other features
Compatible operating systems
Windows 10 Windows 11
Certification
EPEAT Gold Registered EU Energy Label (D-class) ENERGY STAR Certified TCO Certified 9.0 TCO edge 2.0 Volatile Organic Compound Certification RoHS compliant Eyesafe Certified 2.0 TÜV Rheinland Eye Comfort Certification TÜV Rheinland Low Blue Light (Hardware Solution)