location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy S24 FE SM-S721B 17 cm (6.7") Dual SIM Android 14 5G USB Type-C 8 GB 256 GB 4700 mAh Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S24 FE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-S721B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-S721B/DS/VE
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2025 14:40:45
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Galaxy S24 FE SM-S721B 17 cm (6.7") Dual SIM Android 14 5G USB Type-C 8 GB 256 GB 4700 mAh Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 17 cm (6.7") 1080 x 2340 pixels Gorilla Glass
  • - Samsung Exynos 2400e
  • - 8 GB 256 GB
  • - 5G Dual SIM NanoSIM + eSIM
  • - 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax) Bluetooth 5.3 Near Field Communication (NFC)
  • - Triple camera 50 MP 12 MP 8 MP
  • - 4700 mAh Wireless charging
  • - Android 14
More>>>
Display
Display diagonal *
17 cm (6.7")
Screen shape
Flat
Display technology marketing name
Dynamic AMOLED 2X
Display glass type
Gorilla Glass
Gorilla Glass version
Gorilla Glass Victus+
Display resolution *
1080 x 2340 pixels
Display number of colours
16 million colours
Maximum refresh rate
120 Hz
Processor
Processor family *
Samsung Exynos
Processor model *
2400e
Processor cores
10
Processor boost frequency
3.1 GHz
Storage
User memory
104.5 GB
RAM capacity *
8 GB
Internal storage capacity *
256 GB
Compatible memory cards *
Not supported
Camera
Rear camera resolution (numeric) *
50 MP
Second rear camera resolution (numeric)
12 MP
Third rear camera resolution (numeric)
8 MP
Rear camera aperture number
1.8
Second rear camera aperture number
2.2
Third rear camera aperture number
2.4
Optical zoom
3x
Digital zoom
30x
Front camera type *
Single camera
Front camera resolution (numeric) *
10 MP
Front camera aperture number
2.4
Rear camera flash *
Yes
Video capture resolution (max)
7680 x 4320 pixels
Maximum frame rate
240 fps
Resolution at capture speed
7680x4320@30fps
Rear camera type *
Triple camera
Auto focus
Yes
Image stabilizer
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Slow motion mode
Yes
Slow motion rate
240fps @FHD, 120fps @FHD, 120fps @UHD
Network
SIM card capability *
Dual SIM
Mobile network generation *
5G
SIM card type *
NanoSIM + eSIM
3G standards *
UMTS, WCDMA
4G standard *
LTE-TDD & LTE-FDD
5G standard *
Sub6 FDD, Sub6 SDL, Sub6 TDD
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Bluetooth *
Yes
Bluetooth version
5.3
Wi-Fi Direct
Yes
MIMO
Yes
Modulation
1024-QAM
Network
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB connector type
USB Type-C
USB version
3.2 Gen 1 (3.1 Gen 1)
Headphone connectivity
USB Type-C
Design
Form factor *
Bar
Product colour *
Green
Performance
Fast charging
Yes
Wireless charging
Yes
Fingerprint reader
Yes
Navigation
GPS (satellite)
Yes
NavIC
Yes
GLONASS
Yes
BeiDou
Yes
Galileo
Yes
Quasi-Zenith Satellite System (QZSS)
Yes
Position location *
Yes
Multimedia
Audio formats supported
3GA, AAC, AMR, APE, AWB, DFF, DSF, FLAC, IMY, M4A, Mid, MIDI, MP3, MXMF, OGA, OGG, OTA, RTTTL, RTX, WAV
Video formats supported
3G2, 3GP, AVI, FLV, M4V, MKV, MP4, WEBM
Software
Platform *
Android
Operating system installed *
Android 14
Battery
Battery capacity *
4700 mAh
Browsing time (Wi-Fi)
21 h
Browsing time (4G)
21 h
Continuous audio playback time
81 h
Continuous video playback time
28 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Barometer
Yes
Geomagnetic sensor
Yes
Hall sensor
Yes
Power
USB Type-C charging port
Yes
Endurance
Energy efficiency class *
B
Energy efficiency scale
A to G
Battery endurance per cycle *
2520 min
Battery endurance in cycles *
2000
Repeated free fall reliability class *
A
Repairability class *
C
International Protection (IP) code *
IP68
Weight & dimensions
Width
77.3 mm
Depth
8 mm
Height
162 mm
Weight *
213 g