location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL CP5426G 35.6 cm (14") Backpack Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP5426G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-CP5426G show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2025 13:54:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL CP5426G 35.6 cm (14") Backpack Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack 35.6 cm (14") Grey
  • - Foam, Polyethylene, Polyurethane
  • - Brand compatibility: Dell
  • - Tablet compartment
  • - Zip pocket Front pocket, Side pocket
  • - Carrying handle(s) Shoulder strap
  • - Scratch resistant
  • - 450 g
More>>>
Compact style
Compact style

With a sleek design that has a place for all your essentials, it’s the perfect balance of style and functionality. It’s lightweight and fits a 14-inch laptop, so you can easily take it everywhere you go. The modern grey colour complements any fit of the day.

Made from responsible materials
Made from responsible materials

This backpack is now designed with 57% recycled content by weight which is an average increase of 30% in the use of these materials. Plus, it features 100% OceanCycle certified recycled ocean-bound plastic in the exterior fabric reflecting our commitment to protect our ocean ecosystem.

Goodness in every fiber
Goodness in every fiber

This bag uses a more responsible dyeing process for the yarn that is kinder to the environment offering up to 97% lower impact on greenhouse gas emissions, 96% lower water impact and 98% lower fossil fuel use per kg of material than traditional dye processes.

Packaging with purpose
Packaging with purpose

Packaging is now made from 100% recycled or renewable materials with the elimination of plastic bags.

Soft on the inside
Soft on the inside

The dedicated laptop compartment is lined with brushed Nylex to keep your devices from getting scratched. The bumper on the top and thick PE foam padding on the back protect your gear from bumps and knocks.

Tough on the outside
Tough on the outside

The durable, water-resistant Ripstop weave fabric shields your items from the elements and the extra PU coating at the bottom is an added waterproof safeguard.

Tested for durability
Tested for durability

This backpack is designed with durable materials to endure everyday wear and tear over time. Our bags undergo rigorous quality and durability testing, including assessments of water resistance, strap strength, zipper strength and fabric abrasion to ensure your valuables are well protected.

It has your back
It has your back

The padded shoulder straps make commuting with your tech more comfortable.

Reflective strips on the side pockets and shoulder straps add visibility and safety.

The loop holds the zipper pull in place to prevent unwanted opening of the laptop compartment.

Being on-the-go is even easier with this design that’s more compact than ever.

The story is currently unavailable. Please, contact us.
Features
Surface coloration
Monochromatic
Compatibility
l
Maximum screen size *
35.6 cm (14")
Case type *
Backpack
Material *
Foam, Polyethylene, Polyurethane
Product main colour *
Grey
Gender
Unisex
Tablet compartment
Yes
Brand compatibility *
Dell
Interior pockets
Zip pocket
Front pocket
Yes
Exterior pockets
Front pocket, Side pocket
Number of front pockets
1
Features
Carrying handle(s)
Yes
Shoulder strap
Yes
Protection features
Scratch resistant
Total amount of recycled materials used for making
57%
Closure type
Zipper
Weight & dimensions
Width
270 mm
Depth
165 mm
Height
400 mm
Weight
450 g
Notebook compartment dimensions (W x D x H)
340 x 240 x 20 mm
Volume
21 L
Country Distributor
Nederland 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)