|
Almost everything a mobile user could wish for, but there are serious problems to note before you buy. It isnt the traditional worker or consumer markets that Nokia is aiming the N95 at - its the Web 2.0 generation. Not only is it proficient online...
|
|
|
D uring the Photokina 2006 Nokia presented the N95. This caused a lot of commotion in the mobile phone camera world. Now the multimedia giant is also available in the Netherlands, and we have made the first test shots. Judging by its specifications, th...
|
|
itreviews.com Updated: 2013-11-09 11:19:51
|
almost perfect multi-function Smartphone: Nokia has really pushed the boat out with its marketing of the swish new N95. Youd be hard pressed not to have seen an advert or two boasting the wide array of features and capabilities of...
|
|
expertreviews.co.uk Updated: 2013-11-09 11:19:51
|
Nokias flagship smartphone is truly a PC in your pocket. An incredibly powerful phone, but its very expensive and the battery life is terrible. The N95 is Nokias most powerful smartphone, and its absolutely packed with features. Theres a huge sc...
|
|
EISA.eu Updated: 2013-11-09 11:19:52
|
Within the Nokia N95s exceptionally ergonomic housing resides practically every feature one could imagine in a mobile device. The list includes GPS navigation system, Google Earth, 5 Megapixel camera with Carl Zeiss lens, MPEG4 video capture up to 30...
|
|
|
The N95 offers virtually everything a mobile user could wish for. But there are some serious problems to bear in mind before you buy. What do you think of this video? Let us know by clicking here. The N95 is difficult to slot into a category, with its...
|
|
|
There?s a thing in my pocket. But it?s not innuendo.?...
|
|
|
With GPS, Wi-Fi, music, video and a 5Mp camera, Nokias N95 iPhone killer does it all. Can one mobile phone succeed at everything? Weve had our doubts, but Nokias N95 mobile phone might yet sway us. The Nokia N95 is being touted as an alternative...

We enjoyed using the Nokia N95. The Nokia N95 is the first phone weve seen in a while that does a great job at combining style with function. But the Nokia N95s hefty £549 price tag is off-putting. Melissa J Perenson Lowest online price:...
|
|
Zdnet.com.au Updated: 2013-11-09 11:19:52
|
See whats inside the Nokia N95 box The N95 is Nokias flagship mobile device so far in 2007 -- we say mobile device as Nokia shies away from labelling its N series "mobile phones". Youd be forgiven for asking the question, "What is the Nokia N95?" In...

Best in class camera and camcorder, 2D/3D GPS satellite navigation, WLAN, miniUSB, UPnP support, Unique slider design, Stereo speakers...

Awful battery life, Sluggish when multitasking, Average LEDbased flash, Additional GPS charges (data and spoken navigation)...

If you need an all-in-one communications, navigation and imaging device and dont mind charging it every night, Nokias N95 raises the bar in the mobile world.
|
|
|
Out of the box, charged up and in your hand, the N95 is a very nice size. The dimensions are 9.9 x 5.3 x 2.1cm, so its thicker than many a mobile, but unless youve been living with a particularly skinny model for a while, the N95 isnt going to fee...

Its the gadget fans ultimate phone: it does absolutely everything and does it well. Its not as good as standalone devices, but at least it saves you carrying five bits of kit around. Nokia has produced a handset that doesnt compromise on size or f...
|
|
|
Is this all too much, or just the next logical step?...

Music player, 5 megapixel camera, GPS, Wi-Fi, 3G, HSDPA...

Jack of all trades master of none...

The Nokia N95 is a very nice if not muddled at times piece of kit, still bar the lack of a QWERTY keyboard this is still one of the best smartphones available today...
|
|
techradar.com Updated: 2013-11-09 11:19:53
|
If you want a phone that is good at everything, choosing a top-of-the-range Nokia S60 smartphone has always been a surefire bet. These are phones that tick all the boxes, continually win all the awards, and that allow you to get all the latest technolo...

Wi-Fi and 3G/HSDPA connectivity, Built-in GPS antenna and online mapping, 5-megapixel autofocus camera...

No optical zoom , Full Sat Nav navigation costs extra, No typewriter-style keyboard...

If you want a phone that is good at everything, choosing a top-of-the-range Nokia S60 smartphone has always been a surefire bet. These are phones that tick all the boxes, continually win all the awards, and that allow you to get all the latest technolo...
|
|
shinyshiny.tv Updated: 2013-11-09 11:19:53
|
Nokia is touting the N95 as a multimedia computer rather than a mere phone; that might be pushing it slightly, but its certainly a feature packed handset.
|
|
|
The N95 packs in just about every feature under the sun. Most are welcome additions, but there are a few issues that prevent this from being a great smart phone.

Feature packed, 3.5mm headphone jack, 1GB microSD card included, 5 megapixel camera, good display, TV-out...

Price, poor battery life, build quality, extra GPS costs and data usage, sluggish performance, no car mount for GPS use The Final Word The N95 packs in just about every feature under the sun. Most are welcome additions, but there are a few issues that...

The N95 packs in just about every feature under the sun. Most are welcome additions, but there are a few issues that prevent this from being a great smart phone.
|
|
|
Nokia is touting the N95 as a multimedia computer, rather than just a simple old phone. While that might be pushing it slightly, its certainly a feature packed handset. It supports 3G, HSDPA, GPRS, GSM, Wi-Fi, Bluetooth and infrared - basically every...
|
|
|
Ashley and Shiny Shinys Susi put the Nokia N95 through its paces. Nokia Came straight to this page? Visit www.TechDigest.tv for all the latest news. Posted by Alex Roumbas on April 20, 2007 in Mobile phones, Reviews | Permalink TrackBack TrackBack UR...
|
|
T3.com Updated: 2013-11-09 11:19:53
|
Once in a while, a real trophy gadget comes along. The N95, a vision in burnished metal is one such. GPS-enabled, its also a widescreen media player, five-meg camera and superb web-browser. Just as importantly, it all feels just right, from Nokias...

Satellite navigation, Simple to use...

Sluggish, occasionally buggy, interface...

Not just a great smartphone but one of the best personal navigators weve used...
|
|
3g.co.uk Updated: 2013-11-09 11:19:54
|
Nokia N95 3G Phone Review See 3Gs best deal on the Nokia N95 - click hereCutting edge dual slider ... The Nokia N95 was first announced in September 2006 at the Nokia Open Studio event in New York. The N95 has just landed in UK shops this month and h...
|
|
iMobile.com.au Updated: 2013-11-09 11:19:58
|
Nokia’s N Series has always been pushed by the company as multimedia entertainment devices on the edge of technology. Starting with the camera-centric N90 and N93, Nokia has continued to push forward in trying to integrate as many features into phon...
|
|
theglobeandmail.com Updated: 2014-03-20 04:58:12
|
Impressive multimedia device hampered by lack of QWERTY keypad.The first phone from Nokias N series to hit Canada, courtesy of Rogers Wireless, is the N95. Its billed as a “multimedia computer,” but this lofty and inaccurate moniker doesnt do the p...
|
|
|
Video review: The world’s best smartphone, the N95 has the battery juice and multimedia firepower to take on the incoming iPhone...

Sat-nav. Great camera. Every flavour of wireless known to man...

Suspect build quality. Short battery life when using sat-nav...

The world’s best smartphone, the N95 has the battery juice and multimedia firepower to take on the incoming iPhone...
|
|
cgena.com Updated: 2016-11-27 01:49:06
|
Greatest multimedia computer just got greater. So that watching videos, browsing the Internet or viewing maps is easy, it's all in the name. Nokia N95 8GB has finally landed on CgeNa's territory. Gaining the most publicity, we'll try to prove if its ta...
|
|
|
What's the difference between Nokia's popular N95 and the N95 8GB? We find out Stunning 5 Megapixel camera / on-board video editing Slider motion feels flimsy / chunky handset Early Nokia 3G phones looked like they had been styled by Picasso. And not i...

Stunning 5 Megapixel camera, onboard video editing...

Slider motion feels flimsy, chunky handset...
|
|
gadgetshow.channel5.com Updated: 2016-11-27 01:49:06
|
Nokia N95 8GB is a mobile phone designed and manufactured by known mobile company, Nokia. It is part of the company's N Series, and it comes with a memory capacity of 8 GB. The camera features a 5 MP camera and a secondary CIF videocall camera. Its mea...

iPhone schmiphone! If you want a multimedia mobile (that's not fruit-flavoured), get the N95 8GB. It's pretty much the same as the original except the bods at Nokia have given it a delicious 2.8-inch screen, has a far better battery, it's been...

Some of the features have remained the same from the original N95 - HSDPA powered 3G, Wi-Fi, a cracking five-megapixel camera and GPS! That's not to say they're not good, we just needed to put something in the 'bad' section.

Nokia did the seemingly impossible, it improved an already 'perfect' smartphone. The N95 8GB is one of the finest do-it-all handsets on the planet.Best offers for the Nokia N95 8GBeBay.co.uk £169.95 Amazon Marketplace £255.55 Nokia N95 8...
|
|
|
Although some of the enhancements over its predecessor are minor, they make a big difference to the user experience and deliver a device thats better behaved and more primed for business than its predecessor...

Although some of the enhancements over its predecessor are minor, they make a big difference to the user experience and deliver a device thats better behaved and more primed for business than its predecessor...
|
|
|
Nokia N95 8GB review I t has been quite some time since the Nokia N95 was put on the market. During the Mobile World Congress 2008 the successor was already announced: the Nokia N96. In the meantime Nokia have put an 8GB version of the Nokia N95 on the...
|
|
|
As its name rather heavily implies, the Nokia N95 8GB is a nominal upgrade to the N95, sporting 8GB of internal memory rather than the 160MB found in the original. Filling the role of an HSDPA capable mobile phone, a 5-megapixel digital camera, GPS, MP...

Feature packed, 5-megapixel camera, 3.5mm headphone jack, solid 2.8in display, TV-out...

A little on the costly side, slightly bulky, no car mount for GPS use The Final Word The Nokia N95 8GB has taken most of the things we like about the N95 and carefully refined them. While some flaws remain, it is a handsomely crafted device packed with...

The Nokia N95 8GB has taken most of the things we like about the N95 and carefully refined them. While some flaws remain, it is a handsomely crafted device packed with plenty of wonderful features.
|
|
|
With GPS, 3G and a 5-megapixel camera, the Nokia N95 ticks three important boxes that Apple overlooked with the iPhone. It’s no wonder then that this phone is often called the ‘iPhone killer’ and, in truth, it’s probably the only m...

Has the key features missing on the iPhone: 3G and GPS, digital camera produces great images, great build quality, decent interface...

Poor syncing connectivity to Mac computers, no Mac software included, lacks a touch-screen, simply isn’t as much fun to use as an iPhone...

As we mentioned in our iPhone review, the Nokia N95 is noticeably cheaper than the iPhone, and offers a wider range of technical features. One thing it lacks is the multi-touch interface that makes the iPhone such a joy to use; the N95 feels like ever...
|
|
|
Nokias N95 8GB: stacks more memory Unlike most upgrades, where cosmetic tweaks give a long-running model a new lease of life, there are real and significant differences with this Symbian S600-based smartphone. The extra 4GB of storage is the obvious...

With the N95 8GB, Nokia has added significant improvements to an already feature-loaded multimedia mobile. The enhancements aren’t solely cosmetic - it’s not just an iPhone-challenging memory upgrade either. Nokia has refined the screen design...
|
|
|
The Nokia N95 has already been hugely successful for Nokia, but the N95 8GB isnt simply a refresh with the upholstery refurbished and more memory installed. The increase in internal flash storage to 8GB is certainly the headline-grabbing upgrade for t...

Smooth video capture and playback, Excellent 5megapixel camera, HSDPA 3G connectivity, Improved GPS, Better battery life...

No MicroSD card expansion, Bulky case, S60 OS still prone to freezes/slowdowns...

An already impressive phone gets a great makeover. A geeks delight...
|
|
stuff.tv Updated: 2016-11-27 01:49:06
|
Video review: A harder, better, faster, stronger N95. Enough said...

Awesome memory capacity. Feature line-up still impressive. Stunning display. Improved processing performance...

Expensive. Still a chunky monkey. No expandable memory option. No camera lens cap...

A harder, better, faster, stronger N95. Enough said...
|
|
recombu.com Updated: 2016-11-27 01:49:06
|
A new and improved version of Nokia's wildly successful N95 smart phone that, as its name suggests, comes with 8GB of memory. Is this just a simple memory upgrade or is it a better phone?What we likeThe N95 8GB doesn't really do anything that the N95 d...

The N95 8GB is a welcome update to the N95 and offers a more polished offering. There's plenty to like here, with a larger screen and improved battery life. Hardcore users who want to swap cards and expand the memory will be disappointed by the lack of...
|
|
Mobile88.com Updated: 2016-11-27 01:49:06
|
Lets clear up some facts concerning the naming of the device. Why should it be Nokia N95 8Gb and not Nokia N95i or N96? The answer is quite simple, the magic sound of N95 is something very familiar to a consumer even faintly acquainted with the mobile...
|
|
|
The new N95 takes the original models jack-of-all-trades feature set and refines it even further answering some of the key criticisms. The result? Its still a jack-of-all-trades master of none handset, but just a lot better than before.>> Our score9/...

Bigger screen, 8GB of memory, better battery life...

Not much...

The new N95 takes the original models jack-of-all-trades feature set and refines it even further answering some of the key criticisms...
|
|
|
Impressive multimedia device hampered by lack of QWERTY keypad.The first phone from Nokias N series to hit Canada, courtesy of Rogers Wireless, is the N95. Its billed as a “multimedia computer,” but this lofty and inaccurate moniker doesnt do the p...
|
|
|
The Nokia N95 is as expensive as a laptop. But the high price is justified as the N95 is in a entente of its own. There is no phone in the market which can actually take on the N95. It loaded with tonnes of features and represents the very peak of tech...
|
|
Maxitmag.com Updated: 2013-11-09 11:19:48
|
The phone itself, BL-5F Battery, AC-5 Charger, HS-45 Headset and AD-43 Adapter, TV-Out cable, DKE-2 Connectivity cable, 1GB MicroSD card and SD Adapter, User Guide, Software CD, Screen protector, Leather case.(Package contents may vary from country to...
|
|
Digitaltrends.com Updated: 2013-11-09 11:19:49
|
We got our hands on an unlocked Nokia N95, and were impressed with many things about it. This Symbian-based multimedia phone lacks a touchscreen or QWERTY keyboard, focusing more on music, video, and photos. Its also a wireless Swiss Army knife, with...

3.5-mm headphone jack, Built-in WiFi, GPS, and Bluetooth, Excellent still/video camera with flash and autofocus, Great blogging tools...

No QWERTY keyboard or touchscreen, Slider opens too easily in pocket, Features drain battery life quickly...

It may not have a touchscreen or QWERTY keyboard, but the N95 is well-suited to multimedia lovers who dont want to lug a laptop around. Of course, if youre doing any real text blogging, youll definitely need a Bluetooth keyboard. The included 1GB mi...
|
|
pdastreet.com Updated: 2013-11-09 11:19:49
|
The Nokia N95 keeps getting better, thanks to major improvements from Nokia. Weve been testing the N95-3, also called the North American Edition, an updated version that was announced in August, 2007 and available to U.S. buyers a month later. Like it...
|
|
computershopper.com Updated: 2013-11-09 11:19:49
|
Small in size, but big on features, the $699.99 Nokia N95 is the Swiss Army knife of smartphones, with its built-in GPS, a 5-megapixel camera, 3G connectivity, and onboard Wi-Fi. Sure, the Apple iPhone is slimmer and sexier, and you have...

Robust media player; snappy Web browsing via 3G connection; 5-megapixel camera; built-in Wi-Fi, Bluetooth, and GPS; business-friendly productivity apps and e-mail support; good call quality...

Pricey; no QWERTY keypad; cheap-feeling plastic body...

One of the most versatile smartphones available, the Nokia N95 is a must-have for gadget lovers and road warriors who can afford its high price...
|
|
letstalk.com Updated: 2013-11-09 11:19:49
|
The Nokia N95 is a lot of things: a world phone, a 5-megapixel camera, a music player, a connection workhorse (IR, USB, Wi-Fi, and Bluetooth), a portable video player, and a smartphone. And it’s all these things in a compact, fun-to-use, lightweight...
|
|
smartphonetoday.com Updated: 2013-11-09 11:19:49
|
Page 1 | 2 | Next So you say youre in the market for a high-end multimedia smartphone, but all the hype surrounding a certain fruity phone has left you unmoved? If so, you may want to check out the Nokia N95, a device that can seemingly handle j...
|
|
bgr.com
Updated: 2013-11-09 11:19:50
|
What do you get when you add USA 3G bands (850MHz / 1900MHz WCDMA) to one of the most feature-rich phones on the market? Ah, you get the Nokia N95-3, and we’ve got it in the flesh in our hands-on studio! If you name something, this bad boy has got it...
|
|
|
As I am sure you have seen, Jenneth has been extremely impressed by the Nokia N95 smartphone, going as far as to call it her “JesusPhone”. I managed to get my hands on one for a couple of weeks to review, and while I agree with many of her poi...

Great screen, best web browser on a phone, excellent camera, HSDPA, nice design...

PRICE and BATTERY LIFE!!! Technorati: Nokia, Nokia N95, Smartphone, Mobile Phone, Mitchell Oke, Gear Diary...

As I am sure you have seen, Jenneth has been extremely impressed by the Nokia N95 smartphone, going as far as to call it her “JesusPhone”. I managed to get my hands on one for a couple of weeks to review, and while I agree with many of he...
|
|
siliconrepublic.com Updated: 2013-11-09 11:19:50
|
Ask any Nokia employee and you’d hear echoes of Winston Churchill’s “We’ll fight them on the beaches” speech when they talk of how their precious N95 will send Apple’s forthcoming and much-hyped iPhone limping back to the States. Without being...
|
|
|
Apparently the Nokia N95 will change the way we think about mobile phones with its multifunction capability, but I suspect existing Pocket PC and Smartphone users may be a little skeptical of this claim. We are after all used to having in our Pockets a...
|
|
mobilechoiceuk.com Updated: 2013-11-09 11:19:50
|
Its a convergence miracle. All hail the N95. top deals for this phone Handset cost: FREE 18 month contract, 5 Months Half PriceTariff: O2Supplier: Dial-A-Phone Buy now | Handset cost: FREE 18 month contractTariff: T-MobileSupplier: Dial-A-Phone Buy...

Look no further than its awe-inspiring feature set.

The OS is a little sluggish at times and the battery does drain at an alarming rate.

Its a convergence miracle. All hail the N95.
|
|
phonedog.com Updated: 2013-11-09 11:19:51
|
Nokias flagship handset, the N95, rests at the top of their N-Series line of multimedia computers. This long awaited mobile literally does it all, from phone calls to GPS-enabled driving directions, music to video, Bluetooth to WiFi, and then some...
|
|
|
The Nokia N95 was the first Smartphone with a GPS to be announced by Nokia at the end of 2006, and though it was joined by the 6110 at the 3GSM, the latter is not yet available. Hard to believe it descends from the Nokia 6600 of only 3 years ago with...
|
|
|
"Is this what computers have become?" they say in their promotion for the Nokia N95, which seems to have the muscle to power you with a PC in your pocket. The first of the N series phones to be released this year, N95 has had its share of popularity pr...

Carl Zeiss 5 MP lens, Autofocus with flash, 2GB microSD, A2DP Bluetooth v2.0, WiFi, Light Weight, 3G.

Plastic Body, Slow, Lots of Image Processing, Poor Battery Life, Slightly Cramped Outer Keys.

Auto...
|
|
|
Nokia calls the N95 a multimedia computer; I call it a lifestyle accessory. And more so than devices such as Treos and BlackBerries, the N95 could be the start of manufacturers understanding what people want to do, and putting it in a package that look...

As you can probably tell, the N95 packs a whole lot into one heck of a nice package. Nokia even ran a few Web ads talking about how the N95 helps you reclaim your pockets, and how people did computing back in the 'old days.' The N95 is truly a differen...
|
|
tipa.com Updated: 2013-11-09 11:19:51
|
Awarded by TIPA Association.
|
|
|
Much has been spoken – and written – about the fact that Nokia's N95 has a GPS antenna built into it, but I've not read a great deal about this in serious use for door to door navigation. Having tried it, I am more pleased with it than I expected to be, t...

This is not viable competition for standalone sat-nav devices, which tend to have a superior GPS antennas and a wider range of features. Also, anyone living in or visiting built-up areas may find it can be very flaky indeed. Neverthelessl, Nokia may have...
|
|
|
This is the our detailed test of Nokia N95, the best equipped phone on today’s mobile market. Nokia N95 is among first mobiles to have a built-in camera with a 5 megapixel resolution. Among its lures are also an integrated GPS module, HSDPA support...
|
|
|
Nokia's new N95 is a tri-band GSM handset with 3G and HSDPA support. Like others in the N series it makes a big noise with its numerous bells and whistles, not the least of which is built-in GPS and a 5-megapixel camera. I've found phones in the N series...
|
|
LordPercy.com Updated: 2013-11-09 11:19:52
|
Few phones have been as eagerly anticipated as the new Nokia N95, the promised combination of 3G / GSM, WiFi, Multimedia, camera and GPS heralds the real arrival of the converged device, but would it live up to our expectations when we got a chance to...
|
|
|
The N95 is Nokias new flagship "multimedia computer" - packed with a number of bleeding edge features - at least when it comes to phones sold in the States. We take a tour through most of the N95s unique features, except for its GPS. Unfortunately th...
|
|
|
Camera interface, description of functions, sample pictures, comparison to a digital camera, and sample VGA videos. Nokia N95 is among the first mobile phones on the European market to ever offer a 5-megapixel resolution. What’s more, its camera fea...
|
|
|
Provincialism has taken a back seat in the phone industry these days and Nokia seems to be in the forefront in the drivers’ seat. Theyre on a real roll here with newer and better phones being released almost on a weekly basis. And now this, the N95...
|
|
|
A breakthough device Listening to David Wood from Symbian at the recent Future Technologies conference, I heard him refer to the N95 several times as a breakthrough device. Now, this is no doubt a pre-programmed PR line when talking about the N95 b...
|
|
|
With the introduction of the N-series phones, Nokia started offering devices with advanced multimedia capabilities. N90, Nokia's first phone with Carl Zeiss optics was a hint about the company's intentions of creating a device which one day can substit...

The best camera in a cellphone we've seen, The best sounding speakers of a phone, Built in Bluetooth 2.0 plus EDR and WiFi, miniUSB and 3.5mm stereo jacks, Built in GPS with free software...

The camera acts rather slow, Singleband UMTS/HSDPA only...

Nokia N95 is a complex all-in-one device and performs well as such. The smartphone avails of fun options (including the good music player with powerful loudspeakers and a 3.5 mm jack and the best 5-megapixels camera on the market), as well as advanced...
|
|
infosyncworld.com Updated: 2013-11-09 11:19:54
|
The phone that can do everything comes to the U.S., with GPS navigation, a 5-megapixel camera and a unique dual-slide design. Is it the best phone weve seen?...

It does everything, and most things very well. GPS is best in class. Media playback is great.

Large by contemporary standards. Battery life diminished by huge feature list. Transfer software could be improved.

If you have ever read a phone review and thought: "That phone would be perfect if it only had . . . ," the N95 is the phone for you. It does everything, and nothing poorly. It is a top-notch GPS phone, camera phone, media phone and just plain phone...
|
|
|
The N95 is so loaded with high-end features that it sometimes seems as if it dropped out of a time warp from the future. Perhaps its astronomically high $749 price wont be worth much in future dollars, but right now, that is a lot to pay for a cell...

Most powerful multimedia phone in the USA. Five-megapixel camera. Luxurious features.

No 3G support. All those features really drain the battery. Individual features arent as good as best-of-breed single-purpose products, but cmon.

The future called, and it left its cell phone behind...
|
|
|
Heres one variation of my dream Nokia NSeries device: combine the Nokia N73s excellent camera with autofocus lens and its larger display with the Nokia N80s WiFi, d-pad and compact slider design. Nokia did more than one better with their latest NSe...
|
|
|
Video review: The world’s best smartphone, the N95 has the battery juice and multimedia firepower to take on the incoming iPhone...

Sat-nav. Great camera. Every flavour of wireless known to man...

Suspect build quality. Short battery life when using sat-nav...

The world’s best smartphone, the N95 has the battery juice and multimedia firepower to take on the incoming iPhone...
|
|
v3.co.uk Updated: 2013-11-09 11:19:55
|
Boasting features such built-in GPS and Wifi Nokias latest N-Series looks set to take the market by storm...
|
|
mobileblah.com Updated: 2013-11-09 11:19:55
|
Ever since the Nokia N95 first debuted back in September 2006, its been one of the most anticipated and highly coveted smart phones. In fact, Nokia didnt even have plans to bring the N95 to the United States, but after the high number of requests fro...
|
|
engadgetmobile.com Updated: 2013-11-09 11:19:56
|
Theres something about a $750 mobile that incites conflicted feelings of shock, awe, lust, and disgust in its beholder. Its unavoidable. Every time you lay eyes on the N95, you can almost hear Nokia saying, "were through playin -- this is our phone...
|
|
Laptopmag.com Updated: 2013-11-09 11:19:57
|
And the kitchen sink award goes to….Yes, Nokia crams every feature you can think of--and then some--into its much-anticipated N95, including a 5-MP camera, GPS, and Wi-Fi. Youll be hard-pressed to find a more stacked smart phone, or a more expensiv...

Large, crisp display, Built-in Wi-Fi, Very good browser, Dedicated music keys, Sharp 5-MP camera...

Initial GPS acquisition takes several minutes, Camera has slow shutter speed, Mediocre battery life, Insanely expensive...
|
|
|
Music department. It may be safely said that Nokia N95 is among the music-minded smartphones by Nokia, even though the manufacturer itself does not deliberately spotlight that, preferring to push all features of the device. The package the N95 comes in...
|
|
mobileburn.com Updated: 2013-11-09 11:19:57
|
Nokias N95 could well be the King Kong of smartphones. It has a monster spec sheet that contains a 5mp autofocus camera, a built-in GPS receiver, and WiFi connectivity. The question is, can its battery keep up with its capabilities?...

Amazing feature set, great camera, WiFi, good browser...

Horrible standby battery life...

Lets ignore the N95s abysmal battery life for a moment and talk about the positives. And by positives, I mean virtually every aspect of the N95. The N95 has a beautiful physical design that is rock solid in construction. The alphanumeric keypad might...
|
|
|
HARDWARE : The lookAs mentioned above, its a true beaty. It weighs 120 g and measures 99x53x21 mm (90 cc). Matt silver front and plum back really match each other. The back side is made of a plastic so soft that it feels as if it was a rubber. And it...
|
|
|
With the N95 Nokia proves once again that they know how to make beautiful and elegant phones. And when the beauty comes together with power and functionality - do we need anything else? Announced on September 26 2006, the N95 has just stated shipping...
|
|
|
The Nokia N95 has been one of the most talked-about additions to the N series line, and for good reason. When the Nokia N95 was first designed, you can easily tell that Nokia put a lot of emphasis and focus on the feature assortment. While style isnt i...
|
|
|
This smartphone's two-way slider makes it easy to switch between different modes. A numeric keypad slides out from the bottom of the N95, while dedicated media k...
|
|
productsifter.com Updated: 2013-11-09 11:19:59
|
Nokia prefers to call its N95 a multimedia computer rather than a smartphone, and when it touts a spec list including 5.0Megapixel camera, 3G, HSDPA, integrated GPS, high speed internet, Wi-Fi, MP3 player and a whole lot more, we’d be hard pushed to...
|
|
|
The Nokia N95, the flagship smartphone from Nokia and one of their most successful handset to date has been around for quite some time. It even spawned two newer version to accommodate user preference, its big brother, the N95 8GB and the N95-3, which...
|
|
|
First it was cameras and now music seems to be taking over mobile phone devices.
|
|
|
The Nokia N95 8GB was the first truly feature-rich mobile phone I ever owned. Smartphones had been around for a while but the Nokia N series represented a step forward and helped to really popularize them. The Nokia N95 has an amazing range of feature...

The Nokia N95 8GB mobile phone was an excellent model on release. Even by today’s standards it stands up pretty well and to be honest the feature set is still more than enough to satisfy casual users. It may be tough to get your hands on now and...
|
|
|
The Nokia N95-4 has been sold in mainstream retail stores for about a month. And, for a little longer than that, Nokia has given us a copy to review. Is Nokia’s fourth go-around with the N95 one that can stand up to iPhone 3G? Read more to find...

Excellent camera, battery life, signal, balanced S60 phone.

Buggy Bluetooth, buggy tethering, bad app store, overcomplicated WiFi, grossly, grossly, grossly overpriced, Final Score: 2/5...

Not much was said here that was good about the N95-4. That’s because we’ve come to take a lot of it for granted from Nokia. And, who wouldn’t expect that after years of successful phones. S60 has become the most dominant smartphone...
|
|
Smartdevicecentral.com Updated: 2016-11-27 01:49:06
|
The smartphone ($750 direct) is a multimedia enthusiasts dream, offering stellar audio, video, gaming, and photo capabilities in a nifty dual-slider form factor. The new N95 8GB is a modest update of that design. Like the original, its an unlocked G...
|
|
|
The Nokia N95 smartphone ($750 direct) is a multimedia enthusiasts dream, offering stellar audio, video, gaming, and photo capabilities in a nifty dual-slider form factor. The new N95 8GB is a modest update of that design. Like the original, its an...

Slick, dual-slider design. 8GB of internal storage and 128MB of RAM. 3G and Wi-Fi support. Built-in GPS. Hardware 3D graphics acceleration.

No QWERTY keyboard. No memory card slot. Camera and video functions slow down the phone, which is otherwise fast.

An evolutionary upgrade of Nokias popular unlocked N95 handset, the N95 8GB is a good choice for anyone who wants a top-notch multimedia smartphone but can live without a QWERTY keyboard...
|
|
electronista.com Updated: 2016-11-27 01:49:06
|
Nokia has often saved its best smartphones for Europe -- and its a move that has cost the company North American marketshare as the iPhone and other devices pass it by. The N95 8GB North America Model (NAM), however, is evidence that the company is m...

call quality.

Expensive, even on contract.

The N95 8GB is a difficult phone to review, as there are so many features one wants to like: in essence, it serves as the Swiss Army Knife of cellphones. If it werent for the lack of a QWERTY keyboard, the phone could be capable of nearly any heavy-du...
|
|
Computerpoweruser.com Updated: 2016-11-27 01:49:06
|
4.55 ounces; 3.9 x 2.09 x 0.83 inches (HxWxD); 802.11 b/g; A-GPS; Bluetooth with A2DP; 2.8-inch QVGA display with ambient light detector; 8GB internal flash memory; WCDMA (850/1900MHz); EGSM (850/900/1800/1900MHz); 5MP camera; stereo FM radio More ofte...
|
|
crn.com
Updated: 2016-11-27 01:49:06
|
One of the ongoing discussions in the Test Center has been whether the new Nokia N95 8 GB is a phone with a camera, or a camera with a phone. Or is it a media player that can take pictures and let you talk to others? The latest N95 from the Finland-bas...
|
|
|
I recently got a hold of the brand new Nokia N95 8GB (N95-4) smart phone running the Symbian OS. This phone is the most powerful and feature packed phone I have used to date! It truly dominates the Apple iPhone on just about every aspect with features...
|
|
|
As Yogi Berra said, its deja vu all over again. . . for the 4th time. The Nokia N95 8 gig US edition (known fondly by its model number, N95-4 by S60 lovers) is indeed the 4th version of Nokias extremely popular flagship phone. To be fair, there hav...
|
|
|
As Yogi Berra said, it's deja vu all over again. . . for the 4th time. The Nokia N95 8 gig US edition (known fondly by it's model number, N95-4 by S60 lovers) is indeed the 4th version of Nokia's extremely popular flagship phone. To be fair, there hav...

As ever, Nokia's flagship phone is a top pick, even though the N95 family is now 1 year old. Nokia keeps tweaking a good thing and the new kid on the block N95-4 model is still rife with cutting edge technology. When the N95 models first came out pric...
|
|
|
I really liked the original N95, but a few things left me with a sour taste in my mouth. For the price, the build quality was absolutely appalling, the battery life was pathetic and it constantly ran out of memory. I reviewed the N95 just under 6mths...
|
|
|
Nokia’s N95 is one of the most sought after phones on the market right now. It is not only Nokia’s top-of-the-line model, but it has one of the most extensive feature sets of any phone on the market, including highlights like a serious ca...
|
|
|
It was only last week that I wrote at the end of my review of the Nokia N81 8GB that you should keep an eye open for my take on the N95 8GB. Well, if you waited, you may be pleasantly surprised; because I'd say the N95 8GB is a better device. When I look...
|
|
|
Following the market success of Nokia N95, which became a hit with its combined all-in-one functionality, the Finnish company has launched N95 US and N95 8GB, the former model being intended above all to fill the market niche, that was created due to t...

Just as functional as the N95, Longer battery life, 8 GB memory, 2.8inch display...

Heavier than the N95, No lens cover, Cannot use 3G in America...

N95 8GB is a really incredible device, combining all kinds of different functions. Compared to N95, this model has 8GB of memory and a 2.8-inch display. Being an all in one device, it is targeted at the high-tech consumers, who would like to have a sma...
|
|
avecmobile.com Updated: 2016-11-27 01:49:06
|
The Nokia N95 is an all-in-one, feature-packed smartphone; but, despite its whistles and bells, it is a highly usable product. The device is exercised to the fullest in the hands of a power user who can take advantage of its 5 megapixel camera, GPS...
|
|
|
The most important thing you need to realize is that the Nokia N85 8Gb is not a brand-new handset – on the contrary, it comes in as an update to the original phone, albeit it’s different hardware-wise. Incidentally, the Nokia N95 8Gb’s f...
|
|
smape.com Updated: 2016-11-27 01:49:06
|
Nokia N95 is the first revolutionary product that provoked a tsunami-scale feedback on the market, and the model still stays about the top of the bestseller chart, having no direct competitors - and the chacnes for any such challenger to appear are ra...

Nokia N95 8GB – is the most perfect all-in-one solution up to date, the device offers an incredibly advanced functionality inside a relatively compact casing, but the price is pretty sky high, which is justified by its status. + Increased screen dia...
|
|
|
In terms of reviews, the Nokia N95 8GB is relatively simple to handle, thankfully. Not because its a simple or trivial product, but because the original N95 is so well known and has been written about so many times that theres really little point in...
|
|
tech-faq.com Updated: 2016-11-27 01:49:06
|
The N95-8GB is a brand new phone from Nokia, the makers of the incredibly famous (and high priced) N95. Taking a cue from Apples iPhone, the Nokia N95-8GB features a built in 8 Gigabyte hard drive for storage of tons of music, videos, and photos. Al...

Stylish design with a large screen and a sliding keypad ,8 GB hard drive for storage of plenty of files ,5 Megapixel camera , 3G and Wi-Fi support ,More features than nearly any other phone on the market...

Expensive ,No lens protection on the camera ,Linux operating system would have given more power to the phone...

The Nokia N95-8GB is the phone to get if you want something that looks sharp, can be used in a corporate environment, and will even impress all of your techie friends. Well worth the high price of admission.
|
|