location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK P7230 UMTS Intel® Core™ Duo 26.9 cm (10.6") 2 GB DDR2-SDRAM 80 GB 945GMS Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK P7230 UMTS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:P7230-05NC
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 05:22:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK P7230 UMTS Intel® Core™ Duo 26.9 cm (10.6") 2 GB DDR2-SDRAM 80 GB 945GMS Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo 1.2 GHz
  • - 26.9 cm (10.6") 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 80 GB
  • - 945GMS
  • - Bluetooth 2.0+EDR
  • - Windows Vista Business
More>>>
Display
Display diagonal *
26.9 cm (10.6")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor frequency *
1.2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Storage
Total storage capacity *
80 GB
HDD interface
Ultra-ATA/100
HDD speed
4200 RPM
Graphics
Discrete graphics card model *
945GMS
Discrete graphics card *
Yes
Maximum graphics card memory
0.224 GB
Audio
Audio system
Sigmatel STAC9228
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Ports & interfaces
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel 945GMS Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Business
Battery
Number of battery cells
6
Power
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
273 mm
Depth
201 mm
Height
30 mm
Weight *
1.25 kg
Other features
Wireless technology
IEEE 802.11a/b/g
Infrared data port
No
Dimensions (WxDxH)
273 x 201 x 30 mm
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 03:07:33
Uk has collected 28 expert reviews for Fujitsu LIFEBOOK P7230 UMTS Intel® Core™ Duo 26.9 cm (10.6") 2 GB DDR2-SDRAM 80 GB 945GMS Windows Vista Business and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pcadvisor.co.uk
Updated:
2012-11-19 03:07:29
The Fujitsu Siemens Lifebook P7230 is a portable and robust laptop that travels well. But although good its performance isnt amazing, and its far from inexpensive. If portability is high on your list of priorities when it comes to choosing a lapto...
Bottom line The Fujitsu Siemens Lifebook P7230 is well equipped for the harsh life on the road and would make an ideal travel companion if thats your main focus. However, its performance and specifications are a little subpar. We also think its very expensive...
80%
zdnet.co.uk
Updated:
2012-11-19 03:07:30
The LifeBook P7230 isnt the most stylish of ultraportables and we have a few minor niggles, but overall it performs very solidly indeed.
Good Small and light, Integrated 3G/HSDPA, Fingerprint scanner...
Bad Only two USB slots, No clasp to keep the notebook closed, Touchpad is small...
Bottom line The LifeBook P7230 isnt the most stylish of ultraportables and we have a few minor niggles, but overall it performs very solidly indeed...
73%
pcadvisor.co.uk
Updated:
2012-11-19 03:07:30
Attention, all you Legally Blonde fans, the Fujitsu LifeBook P7230 now comes with a hot-pink lid for US customers. recently reviewed its, ahem, more masculine twin for UK users. This Limited Pink Edition Fujitsu LifeBook P7230 ultraportable looks a...
Bottom line If flying your pink proudly (via a light-as-a-powder-puff notebook) matters as much to you as getting work done, the Limited Pink Edition Fujitsu LifeBook P7230 might be all the notebook you need. But if you value productivity, invest the $1,679 that...
70%
itpro.co.uk
Updated:
2012-11-19 03:07:30
Ultraportable PCs have to sacrifice something to get this small. In the case of the LifeBook P7230 the core functions of battery life, drives and networking remain intact. The keyboard is small and the Core Solo processor limits the performance for mul...
Bottom line Ultraportable PCs have to sacrifice something to get this small. In the case of the LifeBook P7230 the core functions of battery life, drives and networking remain intact. The keyboard is small and the Core Solo processor limits the performance for mul...
67%
pocket-lint.com
Updated:
2012-11-19 03:07:30
Too small or just right?...
Good Stunning battery life, lightweight...
Bad Rather slow...
Bottom line For such a lightweight notebook it isn’t the slimmest of machines but it has an amazingly long battery life...
80%
pcauthority.com.au
Updated:
2012-11-19 03:07:30
A very well-built ultraportable that?s great value, but a bit too small.
83%
pcadvisor.co.uk
Updated:
2012-11-19 03:07:30
The LifeBook P7230 is the lightest laptop weve reviewed that includes an integrated optical drive. It weighs 1.2kg, with a dual-layer DVD burner in place. Although the 1kg Asus U1F has the edge in performance, the Fujitsu has a better keyboard, cost...
Bottom line The LifeBook P7230 is a remarkable feat of laptop engineering: extremely light despite including an optical drive, and equipped with a nice little screen and a good keyboard. Its slow, but if email, light work and online researching on the go are all...
80%
Zdnet.com.au
Updated:
2012-11-19 03:07:31
A sleek-looking ultraportable, the Fujitsu LifeBook P7230 will turn heads with its polished design, but its middling performance make it best suited for basic office tasks.
0%
goodgearguide.com.au
Updated:
2012-11-19 03:07:32
The Fujitsu P7230 ultra portable notebook doesnt offer stellar performance, but its impressive battery life will keep you up and running for long periods of time and its light-weight design with the 10in screen make it very easy to carry around.
Good Good battery life, 10in screen, Eco mode button, optical drive can be replaced with a spare battery.
Bad Performance The Final Word The Fujitsu P7230 ultra portable notebook doesnt offer stellar performance, but its impressive battery life will keep you up and running for long periods of time and its light-weight design with the 10in screen make it very...
Bottom line The Fujitsu P7230 ultra portable notebook doesnt offer stellar performance, but its impressive battery life will keep you up and running for long periods of time and its light-weight design with the 10in screen make it very easy to carry around.
70%
pcauthority.com.au
Updated:
2012-11-19 03:07:32
You could fit four of these in the same dimensions of a gargantuan desktop replacement laptop.
0%
ixbtlabs.com
Updated:
2012-11-19 03:07:30
A surge in consumer interest in feature-rich mobile solutions brought to life new types of devices, such as UMPCs, which combine functionality of personal computers with a compact form factor. However, classic ultraportable notebooks continue to evolve...
Bottom line The Fujitsu Siemens Computers LIFEBOOK P7230 is an excellent notebook for a traveling user. Its compact, light-weight, it has a long battery life, and features excellent communication functions - you will be online practically everywhere. Besides, yo...
0%
Laptopmag.com
Updated:
2012-11-19 03:07:30
Fujitsus LifeBook P7230 combines style, portability, and compactness. We tested the pink special edition model, but it also comes in black, which costs $30 less for the same configuration. At $1,679, this three-pound looker costs significantly less th...
Good Compact, stylish design, High-quality webcam, Strong wireless performance...
Bad Relatively slow Core Solo processor, Only 40GB hard drive, No option for integrated mobile broadband...
60%
trustedreviews.com
Updated:
2012-11-19 03:07:30
Ask anyone in the TR office and you'll probably find that we all like our notebooks as small as possible. Sure, a desktop replacement has its uses, as does a gaming notebook or a media notebook but as our activities often take us out of the office the sma...
70%
hardwarecentral.com
Updated:
2012-11-19 03:07:30
Silver and black are okay for the Oakland Raiders, but Fujitsu has joined the latest laptop fashion by dressing its 3-pound compact in what the company calls Leather White. As for stuff more than skin deep, the little LifeBook flaunts an extra-bright 1...
67%
pcmag.com
Updated:
2012-11-19 03:07:31
Fujitsu has consistently pushed the envelope with its ultraportables and preached the importance of integrating optical drives into these tiny units. The Fujitsu LifeBook P7230 ($1,799 list) continues that tradition. It joins the ranks of the Sony VA...
Good Clad in white. Only 2.9 pounds. Integrated optical drive. You can swap in an extra battery in place of the optical drive.
Bad Impractical keyboard. Meager performance. Slow hard drive.
Bottom line The Fujitsu LifeBook P7230 is one of only three sub-3-pound ultraportables to integrate an optical drive, and the only one whose drive is modular...
70%
notebookreview.com
Updated:
2012-11-19 03:07:31
The Fujitsu LifeBook P7230 is a 10.6” widescreen display ultraportable that packs a lot into a little space. With a typically beautiful and blazingly bright Fujitsu CrystalView display and an integrated optical drive, this machine can serve as a ni...
Good Optical drive included in this size notebook is amazing, Fantastic screen, very bright and just superb color depth, Good selection of ports for such a small sized notebook, Light weight, about 3lbs, Great battery life, especially with the optional extr...
Bad Fan is quite loud and runs persistently, Keyboard keys pick up dirt easily, letters become discolored, Lid tends to show scuff marks, Slow performance due to processor, hard drive and resource hungry Vista, No integrated WWAN (cellular communication) o...
Bottom line I’ve really enjoyed using the P7230 for its real purpose – being a great notebook to throw in your bag when on the go and easily use in tight spaces. I used it while at an exposition in Germany called CeBIT and it was easy to pull the P7...
0%
Laptopmag.com
Updated:
2012-11-19 03:07:32
A stylish lightweight notebook that offers a lot of features and good battery life for a reasonable price.
Good Highly portable, Very competitive price, Dual-layer DVD drive, Strong wireless connectivity, Sleek white color option...
Bad Below-average graphics performance, No integrated mobile broadband option...
Bottom line With the exception of Sony, no company has mastered the art of ultraportable laptop design like Fujitsu. The compact LifeBook P7230 is one of the most lightweight systems on the market, and its one of the sexiest, with your choice of two colors: black...
70%