expertreviews.co.uk Updated: 2013-11-20 20:19:00
|
Unlike most Nokia handsets, which use the standard phone shape or slide open, the 6131 has a flip-open clamshell design. More unusually, you don't have to flip it open manually to access the screen and buttons. Instead, you push the large button at the t...
|
|
iMobile.com.au Updated: 2013-11-20 20:19:01
|
Overview IntroductionRepresenting the premium end of Nokia Series 40-equipped clamshells, the Nokia 6131 has everything going for it ? it?s a compact, stylish phone with a megapixel camera, QVGA screen (with more colours than most), Bluetooth 2.0, a m...
|
|
|
The 6131 is an outstanding mobile phone with a high quality display and excellent keypad. Its camera is the only letdown of a handset that has a long features list considering its asking price.

Flip button, Internal and External Displays, Interface and Controls, microSD slot...

Camera The Final Word The 6131 is an outstanding mobile phone with a high quality display and excellent keypad. Its camera is the only letdown of a handset that has a long features list considering its asking price.

The 6131 is an outstanding mobile phone with a high quality display and excellent keypad. Its camera is the only letdown of a handset that has a long features list considering its asking price.
|
|
Mobile88.com Updated: 2016-12-29 21:59:01
|
I will put a lot of comparisons because that helps put things in a relative perspective. The unit I have is made in Hungary.
|
|
|
When I started writing this review I predicted this handset to do really well in the market place and all the extensive testing that has been done I still stand by my decision. O.K, it may not have the best array of features but that is not what matter...
|
|
Mobile88.com Updated: 2013-11-20 20:18:59
|
I will put a lot of comparisons because that helps put things in a relative perspective. The unit I have is made in Hungary.
|
|
|
From Motorola Pebl to Nokia 6131 - A motorola fan takes on the Nokia 6131. January 6, 2007 on 10:02 pm | In Nokia 6xxx Reviews, Nokia Phone Comparisons | Generally speaking I am a motorola fan. I’ve had a couple Nokias along the way but most of my p...
|
|
|
The last time I looked at a clamshell handset from Nokia I was not exactly bowled over by the design. The N71 was just too big and cumbersome for me. But this week I have decided to try another clamshell from Nokia, the 6131. This was sent to me by T-Mobi...
|
|
phonedog.com Updated: 2013-11-20 20:19:01
|
For a company not known for their flip-style phones, the 6131 is a stylish surprise from Nokia. Done up in soft-finish black plastic with chrome trim, this quad-band GSM handset toes the visual line between business and fashion. Though the phone isn...
|
|
LordPercy.com Updated: 2013-11-20 20:19:02
|
Ahhh not since the days of the teenage ninja mutant turtles has a sweeter shell been seen in the Lordpercy offices. But the 90s were back as the Nokia 6131 in its clamshell joined us on test.
|
|
mobileburn.com Updated: 2013-11-20 20:19:02
|
With a soft touch finish and fairly impressive specification sheet, Jin had high hopes for the Nokia 6131 in this MobileBurn review, though the end verdict was somewhat mixed. Read on for all the details.

Glorious screens, nice soft touch compound, sleek design...

Below average battery life, poor camera...

Our review unit is from Malaysia and is running on firmware v03.70 12-05-06 RM-115The Nokia 6131 is a nice clamshell phone. With a very usable keypad and beautiful screens, it has a lot going for it. However, although the feature set looks extensive on...
|
|
|
Nokia 6131 is a mid-level clamshell, which can be used both in Europe and the US thanks to its quad-band GSM support. It's relatively big-sized and comprises a QVGA display with up to 16 million colors, an additional color display, camera and music pla...

Big display size, Solid built, Good ringing volume.

Big physical size, Low camera quality.
|
|
|
On the release of the first S40-powered handsets, it was obvious that interface enhancement and upgrading of certain applications will be not of the least importance for making phones successful. In the review of Nokia 7370 I have been stating more tha...
|
|
slashphone.com Updated: 2013-11-20 20:19:04
|
Say hi to the latest Nokia 6131. This clamshell phone is encased in a layer of soft touch paint that feels like rubber, and flips open with a press of the button at the top right hand side of the phone. Quite a smooth idea, but closing it back is not...
|
|
|
Nokia has prepared an excellent new phone, which is not only attractive, but also well equipped with modern capabilities. At a pretty competitive price you get a black-silver clamshell with two top-class color displays, automatic opening system, a megapix...
|
|