location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 3550 Intel® Core™ i7 i7-1355U Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N41K5-3YRPRO
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2025 17:08:11
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Latitude 3550 Re-imaging guide for Windows (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
SIM/eSIM Setup Guide for Windows (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL N41K5-3YRPRO user manual (33.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Latitude 3550 Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 3550 Intel® Core™ i7 i7-1355U Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Grey
  • - Intel® Core™ i7 i7-1355U Processor cores: 10
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 16 GB DDR5-SDRAM 2 x 8 GB
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - 54 Wh 65 W
  • - Windows 11 Pro 64-bit
More>>>
Essential performance for any business
Essential performance for any business

Maximum productivity: 13th Gen Intel® Core™ U-series processors offer businesses the performance to create high-end content and run your day-to-day business applications.

Next-level computing: Available on systems with Intel® Core™ Ultra processors, enable optimised power efficiency and be ready to handle the next generation of AI workloads that businesses require to stay ahead of the game. The Latitude 3550 with Intel® Core™ Ultra offers battery life up to 13% longer on average than the previous generation.

Time saver: Effortlessly jumpstart your workflow with the Copilot Hardware Key on your device, saving you time by providing quick access to the tools you need to start your workday.

Intelligent collaboration: Users enjoy smoother collaboration with AI-boosts that make Windows Studio Effects even better, with features like smart framing and noise suppression that don’t impact overall system performance.

Lightning-speed: Fast response time and improved performance with up to 64GB DDR5 upgradable memory.​

Built for efficiency: Choose from various battery options up to 54Whr, including Long Life Cycle. Charge up to 90% of your battery in an hour with Dell Optimizer’s ExpressCharge™.

Always camera ready
Always camera ready

Look your best on conference calls thanks to simultaneous multi-exposure High Dynamic Range (HDR). Available on configurations with an FHD or FHD IR camera, HDR technology takes several pictures simultaneously and blends them to accurately capture image detail in challenging lighting conditions, such as windowed offices and conference rooms.

Modern design to boost productivity
Modern design to boost productivity

Sleek design: Latitude 3550 is a small laptop that comes in a soft charcoal colour with a refined texture for a modern look.​​

Built for productivity: Premium-feel keyboard with durable, laser-etched key prints delivers long key travel for enhanced comfort. ​

Comfortable touch: The clickpad has a glass-like feel that provides a more comfortable experience.

Created for combining forces
Created for combining forces

Crystal clear audio: Intelligent audio removes background noise on both ends of the call, while Dynamic Volume adjusts your PC speaker volume so you can hear your call clearly over unexpected noises.

Look your best: Choose between multiple camera options up to FHD+IR, now with HDR technology and TNR4.

Create the perfect view: Enjoy a wide array of display options up to FHD touch.

Experience uncompromised connectivity
Experience uncompromised connectivity

High-speed connections:
Available Wi-Fi 6E and 4G ensures you’re always connected at high-speed.

Productivity anywhere:
Network Optimisation joins the best available network, prioritises conferencing apps and delivers fast data and video downloads with Dell's first simultaneous multi-network connection.

Confidently confidential
Confidently confidential

Layered security: The industry's most secure commercial PCs offer Dell SafeID, Dell SafeBIOS, fingerprint readers, TPM chip and lock slot options and pass MIL-STD 810H tests.

Seamless sign-on: Sign-in securely and effortlessly with the optional Windows Hello supported FHD-IR camera.

Peace of mind: Control your privacy with the mechanical camera shutter and mic mute button right at your fingertips.

Looking good has never felt so good
Looking good has never felt so good

This year, shipping with 50% recycled cobalt in batteries.

Designed with post-consumer recycled plastics in various parts of its design.

100% recycled, renewable and recyclable packaging with multipack options for even lesser waste.

EPEAT Gold registered with Climate+.

Dell Optimizer
Dell Optimizer

Personalised performance that automatically responds to your workstyle, with advanced privacy features and built-in AI that optimises audio, connectivity, productivity and configurability, all in one software.

Modern Workforce Solutions
Modern Workforce Solutions

Accelerate anywhere work experiences by modernising how you deploy, manage and support devices with PC as a Service. Leverage both the built-in protections of the industry's most secure commercial PCs and software protections for advanced threats to help ensure a trusted workspace under a predictable price per month.

Stay Secure, Be Productive
Stay Secure, Be Productive

Organisations report a 58% drop in security incidents with Windows 11 Pro devices.

Windows 11 Pro devices help you simplify your workday and improve productivity. Switch seamlessly between locations.

Blaze through your to-do list with AI-powered multitasking, features to get organised in a snap, and performance to speed demanding workloads to completion 42% faster on average.

ProSupport
ProSupport

Get 24x7 proactive, automated support and onsite service when you need it with Dell ProSupport. Let our team give you back valuable time so you can take care of business.

ProSupport Plus
ProSupport Plus

Get anytime priority access to expert support with AI-driven predictive analytics and Accidental Damage Service to protect against drops, spills, surges and more.

Design
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
250 cd/m²
Pixel pitch
0.17925 x 0.17925 mm
Pixel density
141 ppi
RGB colour space
NTSC
Colour gamut
45%
Display response rise/fall
35 ms
Maximum refresh rate
60 Hz
Contrast ratio (typical)
700:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
13th gen Intel® Core™ i7
Processor model *
i7-1355U
Processor cores
10
Processor threads
12
Processor boost frequency
5 GHz
Performance cores
2
Efficient cores
8
Performance-core Max Turbo Frequency
5 GHz
Efficient-core Max Turbo Frequency
3.7 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
15 W
Maximum turbo power
55 W
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Memory data transfer rate
5200 MT/s
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
QLC
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio chip
Realtek ALC3204
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
2.07 MP
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Video capturing speed
30 fps
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Wi-Fi data rate (max)
2400 Mbit/s
Network
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB4 Gen 2x2 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Power adapter barrel connector
4.5 mm
USB Type-C DisplayPort Alternate Mode
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Copilot key
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Battery
Number of battery cells
3
Battery capacity *
54 Wh
Battery voltage
11.4 V
Battery recharge time
4 h
Fast charging
Yes
Battery weight
220 g
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.34 A
AC adapter output voltage
19.5 V
DC-in jack
Yes
USB Power Delivery (USB PD)
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Wedge
Fingerprint reader
Yes
Face recognition
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
140 G
Operating vibration
0.66 G
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Climate +, EPEAT Silver
Weight & dimensions
Width
359 mm
Depth
239.7 mm
Height (front)
1.81 cm
Height (rear)
2.04 cm
Weight *
1.81 kg
Carbon footprint
Total carbon footprint (kg of CO2e)
120
Carbon emissions, manufacturing (kg of CO2e)
85.8
Carbon emissions, logistics (kg of CO2e)
4.8
Carbon emissions, energy usage (kg of CO2e)
27.36
Carbon emissions, end-of-life (kg of CO2e)
2.16
Total carbon emissions, w/o use phase (kg of CO2e)
92.64
PAIA version
GaBi version 1, 2024
Packaging content
AC adapter included *
Yes
Country Distributor
United Kingdom 1 distributor(s)