location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Replacement Battery Cartridge, VRLA battery, 9Ah, 12VDC, 2-year warranty

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Replacement Battery Cartridge, VRLA battery, 9Ah, 12VDC, 2-year warranty
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RBC17 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304206811 show
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 770616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jan 2025 23:08:11
The date of the most recent change of this product data-sheet in Icecat.
APC RBC17 user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC Replacement Battery Cartridge, VRLA battery, 9Ah, 12VDC, 2-year warranty
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Sealed Lead Acid (VRLA)
  • - 108 VAh
  • - 1 pc(s)
More>>>
Features
Product colour
Black
Battery technology *
Sealed Lead Acid (VRLA)
Battery capacity
108 VAh
Number of batteries included *
1 pc(s)
Battery life
5 year(s)
Certificates
Compliance certificates
RoHS
Certification
REACH
Weight & dimensions
Weight
2.59 kg
Width
94 mm
Height
65 mm
Depth
151 mm
Packaging data
Package width
175 mm
Packaging data
Package height
213 mm
Package depth
89 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Logistics data
Harmonized System (HS) code
85044095
Total carbon footprint (kg of CO2e)
9.29
Brand Image Product code Product Stock Price from
APC Replacement Battery Cartridge #32 with 2 Year Warranty APC Replacement Battery Cartridge #32 with 2 Year Warranty
(show image)
RBC32 Replacement Battery Cartridge #32 with 2 Year Warranty 0.00
(excl. VAT)
0 (incl. VAT)
APC Replacement Battery Cartridge, VRLA battery, 7Ah, 24VDC, 2-year warranty APC Replacement Battery Cartridge, VRLA battery, 7Ah, 24VDC, 2-year warranty
(show image)
RBC48 Replacement Battery Cartridge, VRLA battery, 7Ah, 24VDC, 2-year warranty 0.00
(excl. VAT)
0 (incl. VAT)
APC Replacement Battery Cartridge #11 Sealed Lead Acid (VRLA) APC Replacement Battery Cartridge #11 Sealed Lead Acid (VRLA)
(show image)
RBC11 Replacement Battery Cartridge #11 0.00
(excl. VAT)
0 (incl. VAT)
APC RBC5 UPS battery Sealed Lead Acid (VRLA) APC RBC5 UPS battery Sealed Lead Acid (VRLA)
(show image)
RBC5 RBC5 0.00
(excl. VAT)
0 (incl. VAT)
APC Replacement Battery Cartridge 4 with 2 Year Warranty APC Replacement Battery Cartridge 4 with 2 Year Warranty
(show image)
RBC4 Replacement Battery Cartridge 4 with 2 Year Warranty 0.00
(excl. VAT)
0 (incl. VAT)
APC RBC13 UPS battery Sealed Lead Acid (VRLA) APC RBC13 UPS battery Sealed Lead Acid (VRLA)
(show image)
RBC13 RBC13 0.00
(excl. VAT)
0 (incl. VAT)
APC RBC27 UPS battery Sealed Lead Acid (VRLA) APC RBC27 UPS battery Sealed Lead Acid (VRLA)
(show image)
RBC27 RBC27 0.00
(excl. VAT)
0 (incl. VAT)
APC RBC25 UPS battery Sealed Lead Acid (VRLA) APC RBC25 UPS battery Sealed Lead Acid (VRLA)
(show image)
RBC25 RBC25 0.00
(excl. VAT)
0 (incl. VAT)
APC Replacement Battery Cartridge 24 with 2 Year Warranty APC Replacement Battery Cartridge 24 with 2 Year Warranty
(show image)
RBC24 Replacement Battery Cartridge 24 with 2 Year Warranty 0.00
(excl. VAT)
0 (incl. VAT)
APC RBC22 UPS battery Sealed Lead Acid (VRLA) APC RBC22 UPS battery Sealed Lead Acid (VRLA)
(show image)
RBC22 RBC22 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 8 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
México 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 6 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 3 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)