location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-C8026N Laser Printer Colour 600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C8026N Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
042BF013 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-C8026N Laser Printer Colour 600 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - 600 x 600 DPI
  • - A3 26 ppm
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 650 sheets Total output capacity: 500 sheets
  • - Internal memory: 128 MB 600 MHz
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
26 ppm
Colour *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Warm-up time
179 s
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
9 s
Features
Maximum duty cycle *
100000 pages per month
Input & output capacity
Total input capacity *
650 sheets
Total output capacity *
500 sheets
Paper tray 2 input capacity
150 sheets
Maximum input capacity
4150 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Media size (tray 1)
A5-A3, Letter, Legal, Custom (148 x 210 - 297 x 420 mm)
Media weight (tray 1)
60-105g/m2
Performance
Internal memory *
128 MB
Maximum internal memory
512 MB
Internal storage capacity
20 GB
Storage media
HDD
Processor model
PowerPC 750CXe
Processor frequency
600 MHz
Sound pressure level (printing)
53 dB
Powersave acoustic emission
35 dB
Sound power level (standby)
38 dB
Power
Power consumption (printing) *
700 W
Power consumption (standby)
165 W
Power consumption (PowerSave)
30 W
Weight & dimensions
Weight
84.3 kg
Dimensions (WxDxH)
699 x 715 x 463 mm
Other features
I/O ports
1 x High speed bi-directional parallel (IEEE 1284); 1 x Fast Ethernet 10/100Base-TX; 1 x KUIO-LV Option-Interface slot; 1 x Multiple interface connection (MIC).
Power requirements
AC 220~240 V, 50/60 Hz
Colour printing technology
Kyocera Mita Colour ECOSYS
Upgrade type
2 slots (64, 128, 256 MB DIMM)
Brand Image Product code Product Stock Price from
KYOCERA FS-C5020N Laser Printer Colour 600 x 600 DPI KYOCERA FS-C5020N Laser Printer Colour 600 x 600 DPI
(show image)
012F33NL FS-C5020N Laser Printer 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS-C8008N Colour Laser Printer 600 x 600 DPI A3 KYOCERA FS-C8008N Colour Laser Printer 600 x 600 DPI A3
(show image)
FS-C8008N FS-C8008N Colour Laser Printer 0.00
(excl. VAT)
0 (incl. VAT)