- - Remote lifter
- - Bluetooth
- - Black
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra GN1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1000-04

Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991005028

Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
299513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
15 Jul 2025 04:37:39
The date of the most recent change of this product data-sheet in Icecat.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
More>>>
Completes your wireless headset solution
With its discreet design, Jabra GN1000 fits on your telephone and enables remote call control with virtually any deskphone system. Jabra GN1000 automatically takes your handset off the hook and lets you answer calls with the touch of a button from your cordless headset.
150 metres Wireless Freedom
The Jabra GN1000 puts the freedom and convenience of wireless communication within everyone’s reach. You can now walk and talk up to 150 metres away from your deskphone. Answer calls, multitask and move around on your terms.
Remote Call Control
Answer and end calls, adjust the volume and mute your call on the Jabra wireless headset with seamless integration between your deskphone and headset. The remote call control gives you the power to multitask and be productive.
Features
Product type
*
Remote lifter
Brand compatibility
*
Jabra
Product colour
Black
Weight & dimensions
Weight
295 g
Ports & interfaces
Bluetooth

Packaging content
Quantity per pack
1 pc(s)
Packaging data
Package width
140 mm
Package depth
67 mm
Packaging data
Package height
190 mm
Package weight
250 g
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
399 mm
Master (outer) case length
600 mm
Master (outer) case height
316 mm
Master (outer) case gross weight
11.9 kg
Products per master (outer) case
32 pc(s)
Country of origin
China
1
Country | Distributor |
---|---|
![]() |
6 distributor(s) |
![]() |
4 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
4 distributor(s) |
![]() |
6 distributor(s) |
![]() |
5 distributor(s) |
![]() |
4 distributor(s) |
![]() |
1 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
3 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
Login
or Register as new user (free)
if you want to see more distributor details .
If you represent a supplier and want to include your information here, please contact us.
If you represent a supplier and want to include your information here, please contact us.