location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra GN2000 Mono, Noise Cancelling

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra GN2000 Mono, Noise Cancelling
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2013-82-04 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991003017
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116913
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2025 12:06:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra GN2000 Mono, Noise Cancelling
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wired USB connectivity Bluetooth
  • - Supraaural 118 dB
  • - Microphone type: Boom
More>>>
Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Hearing protection technologies
Jabra PeakStop
Plug and Play
Yes
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
Bluetooth
Yes
Headphones
Ear coupling *
Supraaural
Headphones
Acoustic system
Semi-open
Headphone sensitivity
118 dB
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Weight & dimensions
Weight
52 g
Packaging content
Quick start guide
Yes
Windscreen included
Yes
Ear pads
Yes
Ear pad material
Leatherette
Quantity
1
Other features
QD connector
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 10:11:04
Uk has collected 1 expert review for Jabra GN2000 Mono, Noise Cancelling but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Jabra GN2000 USB Mono Headset Wired Head-band Office/Call center Black Jabra GN2000 USB Mono Headset Wired Head-band Office/Call center Black
(show image)
20001-435 GN2000 USB Mono 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 MS Duo NC IP Headset Head-band Office/Call center Black Jabra GN2000 MS Duo NC IP Headset Head-band Office/Call center Black
(show image)
2089-820-105 Jabra GN2000 MS Duo NC IP 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 USB Jabra GN2000 USB
(show image)
20001-432 Jabra GN2000 USB 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 USB CIPC NC Mono Headset Wired Head-band Office/Call center Black Jabra GN2000 USB CIPC NC Mono Headset Wired Head-band Office/Call center Black
(show image)
20001-436 GN2000 USB CIPC NC Mono 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Duo IP + LINK 280 MS Headset Wired Head-band Office/Call center Jabra GN2000 Duo IP + LINK 280 MS Headset Wired Head-band Office/Call center
(show image)
2089-280-09 GN2000 Duo IP + LINK 280 MS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Mono IP + LINK 280 MS Headset Wired Head-band Office/Call center Black Jabra GN2000 Mono IP + LINK 280 MS Headset Wired Head-band Office/Call center Black
(show image)
2083-280-09 GN2000 Mono IP + LINK 280 MS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 MS USB Mono Headset Wired Head-band Office/Call center Jabra GN2000 MS USB Mono Headset Wired Head-band Office/Call center
(show image)
20001-431 GN2000 MS USB Mono 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Mono Headset Wired Office/Call center Grey Jabra GN2000 Mono Headset Wired Office/Call center Grey
(show image)
2003-820-105 GN2000 Mono 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Duo SoundTube Headset Wired Grey Jabra GN2000 Duo SoundTube Headset Wired Grey
(show image)
2009-320-105 GN2000 Duo SoundTube 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Duo Headset Wired Grey Jabra GN2000 Duo Headset Wired Grey
(show image)
2009-820-105 GN2000 Duo 0.00
(excl. VAT)
0 (incl. VAT)