location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 40D + 580EX II 10.1 MP CMOS 3888 x 2592 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40D + 580EX II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1901B046 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2018 19:15:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS 40D + 580EX II 10.1 MP CMOS 3888 x 2592 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.1 MP CMOS Black
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Megapixel (approx.) *
10.1 MP
Sensor type *
CMOS
Maximum image resolution *
3888 x 2592 pixels
Supported aspect ratios
3:2
Focusing
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction, Slow synchronization
Memory
Compatible memory cards *
CF
Display
Display *
LCD
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
230000 pixels
Viewfinder
Magnification
0.95x
Ports & interfaces
I/O ports
PAL/ NTSC
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Manual, Shade, Tungsten
Camera
Scene modes *
Close-up (macro), Night, Portrait, Sports, Landscape
Self-timer delay *
2 s
Histogram
Yes
Image processor
DIGIC III
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Operational conditions
Recommended operating temperature range (T-T)
85
Storage temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
145.5 mm
Depth
107.8 mm
Height
73.5 mm
Weight
740 g
Packaging content
Bundled software
ZoomBrowser EX ImageBrowser PhotoStitch EOS Utility Picture Style Editor
Other features
Video capability
No
Effective sensor resolution
10500000 pixels
Built-in flash
Yes
Camera shutter speed
30-1/8000 s
Compatible operating systems
Windows 2000 (SP4) / XP (SP2) / Vista
Digital SLR
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 05:52:56
Uk has collected 98 expert reviews for Canon EOS 40D + 580EX II 10.1 MP CMOS 3888 x 2592 pixels Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
practicalphotography.com
Updated:
2011-08-14 05:52:52
The new Canon EOS 40D is not exactly groundbreaking and we may think it’s just a 10D Mark IV but it’s a complete D-SLR package and that is hard to argue with. A true five-star D-SLR...
Bottom line The £799 price-tag of the EOS 40D places it somewhere between the Nikon D80 (£510) and D300 (£1299) in the current market. That’s probably where we would place it based on features and handling too, as it’s not quite as rugged as the D300 but has more...
100%
macworld.co.uk
Updated:
2011-08-14 05:52:53
This semi-professional DSLR is the 10-megapixel successor to the EOS 30D, reviewed last autumn, and slots into Canon’s range between the budget 400D and the mortgage-baiting EOS 1Ds Mark III. The 40D is still pricey – at around £900 without le...
Good Built to last, bridges the gap between entry-level and pro DSLRs, warm colours and plenty of detail in the images, large LCD...
Bad Expensive, no built-in image stabilisation, poor positioning of power switch...
80%
Photoradar.com
Updated:
2011-08-14 05:52:53
But something odd happened with the 30D. It was a semi-pro camera with an 8MP sensor when the cheaper model in the range - the 400D - had 10 million pixels. Canon's put that right with the EOS 40D, but the improvements in this camera go far beyond a si...
Bottom line But something odd happened with the 30D. It was a semi-pro camera with an 8MP sensor when the cheaper model in the range - the 400D - had 10 million pixels. Canon's put that right with the EOS 40D, but the improvements in this camera go far beyond a si...
80%
digicambuyer.co.uk
Updated:
2011-08-14 05:52:53
DSLRs are fast becoming the camera type of choice for even the amateur user, which means the step-up models are becoming all the more important, especially as they may encourage entry into the world of professional photography. The Eos 40D represents...
Good Strong, weatherproof body, Excellent highspeed drive mode, Capable in the studio and on location...
Bad Resolution could be larger, Live View is annoying to access, Not a massive leap from the 30D...
100%
itreviews.com
Updated:
2011-08-14 05:52:53
If this is your first tentative step into the semi-pro photo arena, its hard to imagine a more complete, trustworthy and versatile introduction, and for the veteran the 40D has some definite improvements to offer over the EOS 30D. Canon - EOS 40D pri...
0%
computerarts.co.uk
Updated:
2011-08-14 05:52:54
Canon EOS 40D Canon upgrades its 30D SLR, with some spectacular results Canon has taken a while to refresh its popular 30D SLR for keen amateurs and semi-pros, but here it is. The 40D is a big, serious camera, one that will instantly appeal to buyers...
100%
techadvisor.co.uk
Updated:
2011-08-14 05:52:54
The Canon EOS 40D is a digital SLR camera that strikes a terrific balance between performance and price. Weve used a wide spectrum of digital SLRs, from entry-level models up to pro cameras. Once you have a taste of the capabilities of a profession...
Bottom line The strengths of the Canon EOS 40D overshadow any minor drawbacks. It is a powerful, scalable camera. This is a great step-up model whose versatility will grow along with a keen photographer. And if youre a more advanced shooter or a pro looking for...
90%
expertreviews.co.uk
Updated:
2011-08-14 05:52:54
The EOS 40D succeeds the 30D as Canons digital SLR for the discerning photography enthusiast. £930 may be a lot to spend on a camera, but dont be misled by the unexceptional 10.1-megapixel resolution; theres plenty here to persuade you to part wi...
100%
techradar.com
Updated:
2011-08-14 05:52:54
The EOS 40D replaces the 30D, which itself replaced Canons mid-range 20D model. These were all pitched above the basic entry-level 300D/350D/400D series, with metal build, faster continuous shooting and more advanced controls. But something odd happen...
Good Huge LCD screen, Impressive continuous shooting speed, 10-megapixels...
Bad No great advances in image quality...
Bottom line The EOS 40D replaces the 30D, which itself replaced Canons mid-range 20D model. These were all pitched above the basic entry-level 300D/350D/400D series, with metal build, faster continuous shooting and more advanced controls. But something odd happen...
80%
alphr.com
Updated:
2011-08-14 05:52:54
Superb build quality and performance make this a worthwhile upgrade for serious amateurs. Theres no denying Canons success at the amateur end of the DSLR market. The EOS 350D (web ID: 72900) and 400D (web ID: 97741) made good impressions when they a...
83%
pocket-lint.com
Updated:
2011-08-14 05:52:55
Can this improve on the 30D?...
Good Handling, image quality, ease of use, dust removal system/prevention, AF, great colour performance, low noise, Good software package...
Bad Crowded buttons, fiddly button/dial combinations, metering foibles...
Bottom line While it looks very similar, the new model has a host of new features that make it a significant advance over the predecessor...
80%
ultimatepc-reviews.co.uk
Updated:
2011-08-14 05:52:55
PDF-file...
0%
pcauthority.com.au
Updated:
2011-11-04 09:50:51
Superb build quality and performance make this a worthwhile upgrade for serious amateurs.
83%
smh.com.au
Updated:
2011-11-04 09:50:52
This 10-megapixel digital single-lens reflex has several evolutionary improvements over the EOS 30D, including the extra 2 million pixels, a larger LCD screen and what is called "live view" function. Live view is using the LCD screen as the view...
0%
dpexpert.com.au
Updated:
2011-11-04 09:50:52
This 10 megapixel digital single lens reflex has several evolutionary improvements over the EOS 30D, including the extra two million pixels, a larger LCD screen and what is called “live view” function. Live view is using the LCD screen as the...
Good The picture quality from the CMOS sensor and image processor is smooth, film-like and noise free even at high ISO settings. Dynamic range is as good as it gets, with detail well preserved both in highlights and shadows. The mechanical refinement of the...
Bad The larger LCD is a low resolution affair, with 230,000 pixels, compared with nearly one million on the Nikon D300 and the Sony A700. This diminishes the usefulness of live view and also affects picture review. And there is no auto-focus assist lamp fo...
Bottom line This is a fine camera with worthwhile advances on its predecessor. Canon has dominated this segment of the market for DSLRs between $2000 and $3000, but now faces stiff competition. The Sony A700, the Nikon D300 and the Olympus E-3 are coming soon, whi...
0%
goodgearguide.com.au
Updated:
2011-11-04 09:50:52
Its been a long time coming, but Canon has finally released the successor to the EOS 30D, unsurprisingly named the EOS 40D. Featuring an upgraded 10-megapixel sensor, live view technology and dust reduction, along with the standard Canon feature set...
Good Brilliant image quality, speedy burst mode, robust construction, dust reduction solution...
Bad Some minor auto focus problems in low light The Final Word For at least a little while it appears the Canon 40D is king of the hill. While the Nikon D80 and D200 both provide reasonable alternatives for enthusiasts, and the Nikon D40x and Canon EOS 400...
Bottom line For at least a little while it appears the Canon 40D is king of the hill. While the Nikon D80 and D200 both provide reasonable alternatives for enthusiasts, and the Nikon D40x and Canon EOS 400D are both more suitable options for amateurs, the 40Ds bl...
90%
photoreview.com.au
Updated:
2011-11-04 09:50:53
A replacement for Canons EOS 30D has been due for some time so the unveiling of the 10.1-megapixel EOS 40D at the end of August was no surprise. Nor was the inclusion of Canons EOS Integrated Cleaning System, which was pioneered on the EOS 400D and i...
90%
apcmag.com
Updated:
2014-03-20 01:28:34
The fiddly menu system and odd-looking body have been overhauled, and this new model has a larger LCD (3in), better positioned controls and a superior grip. Despite the 40D body being the same size (14.5 x 10.8 x 7.3 WDH) and weight (740g without batte...
Good image qualityEasy to use...
Bad Slow focusing, Slightly overpriced...
70%
stuff.tv
Updated:
2014-03-20 01:28:35
Theres a bundle of easy as pie first-time DSLRs out there but for those whove already ditched their compact cams, Canon and Nikon have just laid out some seriously tempting upgrades. At a whopping £1300 without a lens, Nikons 12.3MP D300 is the p...
Good will appreciate the top deck LCD for quickly viewing shooting info. Theyll also warm to the three custom settings modes and the two control wheels, for hastily shifting shutter speed and aperture in metered-manual mode. Beginners will gravitate more...
Bad Low-res screen. No HDMI...
Bottom line A great step-up camera and one of the best value DSLRs around...
100%
about.com
Updated:
2011-08-14 05:52:53
Before I start writing my review of Canon’s EOS 40D camera, I’d like to you ask you, the reader/consumer, a few questions. Please answer them honestly. What would you rather have in these features? Reflex viewing- Pentamirror or Pentaprism? Viewfinder-...
80%
tech2.com
Updated:
2011-08-14 05:52:53
hey Amritaansh Verma: is 800 grams so heavy for you to carry?...
Good Feature-rich, 3-inch LCD screen and Live View, Good tonal response, Good battery life...
Bad Focusing manually using Live View can be a pain...
Bottom line The Canon EOS 40D is a subtle improvement over the 30D, but in many ways it’s also an understudy for the EOS 1D Mark III. The 40D is used by many professionals as well as enthusiasts, and in our tests we found the camera does have a lot to offer...
80%
connectreviews.com
Updated:
2011-08-14 05:52:53
Digital SLRs are still becoming more and more popular as they become cheaper in price. A couple of years ago, an ordinary consumer couldn’t buy a camera like the EOS 40D from Canon since it would cost more than $1500. It’s a midrange SLR for those loo...
Good Durable and rugged design, Large 3inch LCD, EOS Integrated Cleaning System for sensor cleaning, Noise is barely noticeable at high ISO levels, Amazing image quality.
Bad Live View mode only works in manual modes and only with manual focus.
Bottom line Digital SLRs are still becoming more and more popular as they become cheaper in price. A couple of years ago, an ordinary consumer couldn’t buy a camera like the EOS 40D from Canon since it would cost more than $1500. It’s a midrange SLR for t...
0%
asiaone.com
Updated:
2011-08-14 05:52:53
I LOVE this camera. Its easy to use and has plenty of features to keep the serious photographer occupied.Shooters familiar with the earlier EOS series will find that the camera has retained many of its easy-to-use features, like the top-mounted main d...
0%
juzaphoto.com
Updated:
2011-08-14 05:52:53
The Canon 40D has many improvements and new technologies that makes it one of the very best cameras ever produced by Canon. The image quality is as good as it gets in this price range - not a big jump in comparison with the 20/30D (more resolution but...
0%
macworld.com
Updated:
2011-08-14 05:52:53
As with its predecessors, Canon’s EOS 40D is one of the top contenders in the mid-range DSLR market. The 40D will not only attract new shooters, but entice some owners of previous models to upgrade.
Good Image quality; great interface with re-defined menu structure; nice customization features; good live view implementation; custom modes.
Bad Limited auto-bracketing; inconvenient power switch; lacks some advanced features and customization options.
Bottom line As with its predecessors, Canon’s EOS 40D is one of the top contenders in the mid-range DSLR market. The 40D will not only attract new shooters, but entice some owners of previous models to upgrade.
90%
trustedreviews.com
Updated:
2011-08-14 05:52:53
It's been nearly two years since I reviewed the Canon EOS 30D , and in that time the market for mid-range semi-professional digital SLRs has become a lot more crowded. While Canon is still the undisputed worldwide DSLR market leader, it no longer has only...
90%
apcmag.com
Updated:
2011-08-14 05:52:53
The fiddly menu system and odd-looking body have been overhauled, and this new model has a larger LCD (3in), better positioned controls and a superior grip. Despite the 40D body being the same size (14.5 x 10.8 x 7.3 WDH) and weight (740g without batte...
Good image qualityEasy to use...
Bad Slow focusing, Slightly overpriced...
70%
Creativepro.com
Updated:
2011-08-14 05:52:53
When thinking about product upgrades, most of us focus on the things that we want added to or changed in our favorite hardware or software. With cameras, thats usually more pixels, more features, and a lower price. One thing we dont always focus on i...
90%
Digitaltrends.com
Updated:
2011-08-14 05:52:53
Late last year Canon released the EOS 40D, a 10-megapixel D-SLR targeted to serious photographers since it costs north of $1,000 USD for the body alone. Add a few lenses and accessories, the next thing you know you’ve hit $2K. This camera is tar...
Good Good 10-megapixel images, Amazing 6.5 fps burst mode, Large 3-inch LCD...
Bad Heavy, Gets noisy above 800 ISO, Live View—I still don’t get it...
Bottom line You really can’t wrong buying the Canon EOS 40D. Photo quality is very good, there are a ton of manual adjustments, it feels right—and then there’s that startling 6.5 fps burst mode. It’s like stepping on a Porsche’s...
85%
maclife.com
Updated:
2011-08-14 05:52:54
The EOS 40D has nearly everything we could want in an advanced consumer SLR. Or is it an entry-level pro model? We can’t tell, and that’s why we like it. Like many high-end SLRs, the 40D has exceptional manual controls, speedy performance, and...
Good Excellent image quality. Comfortable, solid body. Live View LCD mode. Complete manual controls and customization.
Bad Noise creeps into extremeISO photos. Can’t use Live View or RAW formats in auto modes.
Bottom line The Canon 40D bridges entry-level SLRs with expensive, pro options. We can easily overlook its few shortcomings and focus on its excellent image quality and wide array of useful features...
100%
photo.net
Updated:
2011-08-14 05:52:54
The Canon 40D gives you the same 10-megapixel resolution as the Rebel XTi for nearly double the price, double the size, and double the weight. The sensor is the same physical size as on the Digital Rebel, resulting in a waste of glass when using lenses...
Bottom line The crop sensor combined with state-of-the-art systems makes the Canon 40D the best digital SLR body for budget-conscious wildlife photographers. Adding the 6.5 frames per second capture rate makes the 40D the best digital SLR body for sports photogra...
0%
v3.co.uk
Updated:
2011-08-14 05:52:54
The EOS 40D is the most expensive and, so far, most impressive of Canons consumer-level digital SLRs. The range goes up higher (see the professional 5D), but youre talking about adding £1,000 to the price. The 40D is bigger than many digital cameras...
80%
digitalcamerainfo.com
Updated:
2011-08-14 05:52:54
A year and a half in the making, Canon’s EOS 40D modifies the foundation set by the EOS 30D and 20D, while incorporating elements from the manufacturer’s 1D line. The camera is centered on a 10.1-megapixel APS-C-sized CMOS sensor, paired with...
Good 6.5 fps burst List price sRAW Live Preview Highlight Tone Priority Reorganized menus Wireless capabilities Constant display of ISO in viewfinder .95x viewfinder Interchangeable focusing screens Dust reduction Additional weather-seals Silent modes (good...
Bad Reassigned buttons on top of camera Non-customizable Picture Styles and Direct Print buttons Silent modes are not as quiet as expected Lacks body-based image stabilization No commander flash mode...
Bottom line The EOS 40D stands as a solid successor to Canon’s popular EOS 30D. It offers increased resolution, 30 percent faster continuous shooting, and enhanced computing power. A number of innovations, such as sRAW files, Live Preview, automatic dust reduct...
0%
letsgodigital.org
Updated:
2011-08-14 05:52:54
The seven models, from EOS D30 to the 40D, have changed drastically. The image sensor and processor took huge steps forwards and also the DSLR camera itself improved a lot. Can you still imagine how happy a 1.8-inch monitor on the back of a camera made...
84%
photographyreview.com
Updated:
2011-08-14 05:52:54
Canon’s newest prosumer digital SLR, the EOS 40D, is more than an updated EOS 30D; it is a ground breaking advanced amateur camera. Released in September 2007, the EOS 40D sports a similar chassis to the 20D and 30D; the 40D is a lightweight, featur...
0%
akihabaranews.com
Updated:
2011-08-14 05:52:54
One week with the Canon EOS 40D, there arent many people who wouldnt like that! As we already had the pleasure to review the 1D Mark III, this "semi-pro" solution got us pretty impressed, and features a lot of things seen on the "big brother". Replac...
90%
whatdigitalcamera.com
Updated:
2011-08-14 05:52:54
The dual digit range of Canon EOS cameras from the D30 through to the 10D, 20D and 30D have always enjoyed a large following of dedicated enthusiasts and semi-pros. The solid build, higher resolution and enhanced features have proven to...
Good Build quality, 6.5fps, 3in LCD screen, image detail...
Bad Some handling issues, low resolution LCD screen...
90%
Neocamera.com
Updated:
2011-08-14 05:52:54
This DSLR from Canon performs so well that finding something to criticize about it was difficult. Although it is missing some features compared to other cameras in its class, nearly everything that the Canon EOS 40D does, it does very well. Image qual...
80%
thinkcamera.com
Updated:
2011-08-14 05:52:54
Product Details We clicked with:Class leading autofocusExtremely long battery lifeNo image noise to speak ofSuper-sharp high resolution imagesThree custom memories on dial a joyShots in the dark:Live view isnt as elegantly integrated as Olympus versi...
100%
pcworld.com_techhive.com
Updated:
2011-08-14 05:52:54
New Canon digital SLR camera strikes a terrific balance between performance and price.
Good Fast: Capable of 6.5 frames per second, Produced pleasing, wellbalanced images...
Bad Live View mode is kludgy...
Bottom line New Canon digital SLR camera strikes a terrific balance between performance and price.
83%
steves-digicams.com
Updated:
2011-08-14 05:52:54
The EOS 40D digital SLR, occupying the middle-range of the EOS line of cameras, is the update to the popular EOS 30D from 2006. Incorporating the best features of Canons prosumer models, the EOS 40D redefines the state of the art for mid-range dSLRs...
0%
dcresource.com
Updated:
2011-08-14 05:52:54
Shop & Save Support us by shopping online for the EOS-40D here! Price range: $1184 - $1299View all prices for this product Your donation is also greatly appreciated.The EOS-40D is Canons midrange digital SLR, replacing their popular EOS-30D, which...
0%
vr-zone.com
Updated:
2011-08-14 05:52:54
Following many months of intense anticipation by photography enthusiasts all over the world, the Canon EOS 40D, that was built on the sucess of Canons perennially popular EOS 20D and 30D was launched on 20th August. The EOS 40D sports a newly enhanced...
Bottom line Canon had decided to make improvements to the cameras internals. The functions one can obtain from the menus are still about the same, just that the menu system has been made much more presentable. The shutter sound has a sense of urgency, but a few o...
90%
stuff.tv
Updated:
2011-08-14 05:52:54
Theres a bundle of easy as pie first-time DSLRs out there but for those whove already ditched their compact cams, Canon and Nikon have just laid out some seriously tempting upgrades. At a whopping £1300 without a lens, Nikons 12.3MP D300 is the p...
Good will appreciate the top deck LCD for quickly viewing shooting info. Theyll also warm to the three custom settings modes and the two control wheels, for hastily shifting shutter speed and aperture in metered-manual mode. Beginners will gravitate more...
Bad Low-res screen. No HDMI...
Bottom line A great step-up camera and one of the best value DSLRs around...
100%
photographyblog.com
Updated:
2011-08-14 05:52:55
The Canon EOS 40D is the newest addition to Canons extensive range of digital SLR cameras. Canon splits its DSLRs into three separate ranges, identified by the number of digits in the model name. The EOS 400D is the ‘amateur’ model, the EOS 1D...
Bottom line Many people imagine that a better camera will help you take better pictures. That’s not quite true. In fact, a better camera simply helps you take pictures better… In other words, the picture quality is decided by the photographer, not the ca...
90%
best4reviews.com
Updated:
2011-08-14 05:52:55
The EOS 30D has been revamped and updated with this, the EOS 40D, which arrives with all the latest high-tech gadgetry on board including live view high resolution, 10.1-megapixel CMOS sensor. There’s a new sensor...
Good Handling, image quality, ease of use, good dust removal system and prevention, AF, great colour and white balance, low noise, Good software.
Bad Over crowded buttons, fussy button/dial combinations, metering foibles.
Bottom line Canon’s EOS 40D is a camera that boasts some neat technology, so much there’s not room to do it all justice here, suffice to say, barring the metering anomaly (which a firmware upgrade is likely to sort easily), this is a great camera with a massive...
67%
cameralabs.com
Updated:
2011-08-14 05:52:55
Canon EOS 40D video tours: Major features / Silent shooting / Astro-photography / WFT-E3(A) wireless Support this site by price checking below The EOS 40Ds Live View facilities are invaluable to specialist photographers, especially those involved i...
Good Superb handling and 6.5fps shooting, Great build & improved weatherproofing, Live View and PC remote control, Effective anti-dust during our test period.
Bad Resolution not a big step-up, Default settings benefit from sharpening, Screen doesn’t have VGA resolution, No HDMI port and tough rivals.
Bottom line Canon’s EOS 40D features many improvements over its predecessor and finally shows the pesky Nikon D80 who’s boss – albeit one which costs almost half as much again. Canon’s delivered a superb DSLR which handles beautifully, is pack...
90%
luminous-landscape.com
Updated:
2011-08-14 05:52:55
Canon has taken a major step forward and has brought to market a came...
0%
The-digital-picture.com
Updated:
2011-08-14 05:52:55
The Canon EOS 40D review is coming.
0%
dpreview.com
Updated:
2011-08-14 05:52:55
The EOS 40D becomes the sixth Canon prosumer digital SLR, a line which started back in 2000 with the EOS D30, and how far weve come. Its been eighteen months since the EOS 30D and although on the surface the 40D looks like a fairly subtle upgrade...
Good Excellent resolution, good per-pixel sharpness, Good tonal response, dynamic range extended compared to competition, EOS 30D, Highlight tone priority option delivers even more dynamic range with very little downside, Trademark Canon CMOS noise free images...
Bad Average automatic white balance performance, still very poor under incandescent light, Picture Style tone curve not indicated in camera menu (contrast is an offset, not absolute), Continuous shooting rate slower than specified, 6 fps @ 1/500 sec, 6.3 fps...
Bottom line Seven years since the EOS D30, the sixth incarnation of that camera displays all of the advantages of a progressive evolution in both features and quality. With each step up the evolutionary ladder to the EOS 40D Canon has demonstrated improvements in...
85%
Kenrockwell.com
Updated:
2011-08-14 05:52:55
The Canon 40D is exactly as we guessed: its a 10 MP, 6.5 FPS, 3" LCD update of the Canon 20D and Canon 30D. Its $1,299.99, you can order it today and its available 10 September 2007. The Canon 40D is the first significant update in Canons mid-line...
0%
bobatkins.com
Updated:
2011-08-14 05:52:55
The new Canon EOS 40D, announced by Canon on August 19th 2007, is the latest addition to Canons line of "prosumer" cameras and replaced the Canon EOS 30D. While the EOS 30D was a minor upgrade of the EOS 20D, the new Canon EOS 40D is a whole new camera, w...
0%
Wlcastleman.com
Updated:
2011-08-17 07:39:42
Canon EOS 40DPerformance Review and Microscope Application The following images and data are from initial performance evaluation on the Canon EOS 40D for general photography and photomicroscopy. I was most interested in the 40D's performance (resolutio...
0%
The-digital-picture.com
Updated:
2014-11-19 05:53:50
A full Canon EOS Rebel T4i / 650D review is planned...
0%
Country Distributor
Nederland 1 distributor(s)