location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 5610 XpressMusic 5.59 cm (2.2") 111 g Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5610 XpressMusic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002C8L4
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 5610 XpressMusic 5.59 cm (2.2") 111 g Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Red
  • - 5.59 cm (2.2") 240 x 320 pixels
  • - Rear camera resolution (numeric): 3.2 MP
  • - Bluetooth 2.0+EDR
  • - FM radio
  • - Lithium-Ion (Li-Ion) 900 mAh
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 11:42:41
Uk has collected 54 expert reviews for Nokia 5610 XpressMusic 5.59 cm (2.2") 111 g Red and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2011-08-02 11:42:39
Sliding 3G music phone with 3MP camera, stereo Bluetooth and large 2.2-inch display.The goodSteve Jobs may be healthier than a beansprout sandwich (reportedly) but the future of his iPod empire doesn’t look so certain. Slip a microSD card (up to 4GB) f...
Good Steve Jobs may be healthier than a beansprout sandwich (reportedly) but the future of his iPod empire doesn’t look so certain. Slip a microSD card (up to 4GB) full of songs into the sweet-sounding 5610 and your ears will never look back again. Or yo...
Bad If you don’t have a stereo Bluetooth earphones, you’re stuck with Nokia’s own, rather average headset. And unlike some of Finland’s newer phones, the 5610 definitely does not Come With Music – you’ll have to make do wit...
Bottom line More than just a music phone, the 5610 slides into our Best Buy lists for its effortless ease of use and simple, satisfying sonics. Nokia 5610 XpressMusic is tagged with Nokia, Nokia 5610 XpressMusic, phone and phones. Select a tag (Nokia, for example)...
100%
3g.co.uk
Updated:
2011-08-02 11:42:41
Nokia 5610 XpressMusic Review by 3G.co.uk 3Gs 30 Second Comment The Nokia 5610 XpressMusic is the top banana with regard to the Nokia 5310 ( candybar ) and the 5610 ( slider ) but exactly how good is the 5610 XpressMusic ? Nokia 5610 XpressMusic Rev...
0%
pocket-lint.com
Updated:
2011-08-02 11:42:41
With a greater feature set than just music the Nokia 5610 XpressMusic phone will offer you something more after youve finished listening to your favourite tracks. The build quality might be a bit suspect, but that doesnt detract from what is a good "br...
Good Music buttons, Series 40 interface, 3 megapixel camera, stereo Bluetooth...
Bad No Ovi connection, build quality not great...
Bottom line With a greater feature set than just music the Nokia 5610 XpressMusic phone will offer you something more after youve finished listening to your favourite tracks...
0%
pcworld.co.nz
Updated:
2011-11-08 09:47:02
Given it weighs 124g, it isn’t light. It has a nice form factor though, and sits comfortably in the hand. More importantly it looks cool, and is the kind of phone you’d be proud to rest on the bar at the pub. The 5610 is first and foremost a music pho...
0%
iMobile.com.au
Updated:
2011-11-08 09:47:04
Well it looks like it’s another offering from the XpressMusic branded line of Nokia phones. This time the mobile phone giant has hit us with a slider form factor version of the entertainment oriented handset. Keeping in-line with the style of it...
0%
goodgearguide.com.au
Updated:
2011-11-08 09:47:04
The portable music player is the must-own gadget of the 21st Century; arguably rivalling the mobile phone with its widespread popularity. It therefore stands to reason that so many vendors attempt to combine the two, with a legion of music-centric hand...
Good Good music functionality, microSD slot, 3G coverage, Bluetooth functionality...
Bad Poorly designed back panel The Final Word The Nokia 5610 is a well designed music-orientated phone. While it fails to excel in any one area, it offers a solid performance across the board. As such, it will satisfy as both an MP3 player and mobile phone.
Bottom line The Nokia 5610 is a well designed music-orientated phone. While it fails to excel in any one area, it offers a solid performance across the board. As such, it will satisfy as both an MP3 player and mobile phone.
75%
smh.com.au
Updated:
2011-11-08 09:47:05
Just about any halfway decent mobile phone these days will play MP3 music. Its been a long time since mobile phones were just plain old mobile phones. Digital music players, digital cameras, web and email on the move, TV news channels and live s...
0%
stuff.tv
Updated:
2014-03-20 05:05:17
Video review: The 5610 has the features, mods and moves to be a real middle weight music phone contender...
Good Handy NaviSlider music shortcut. Impressive sounding music player. Decent camera...
Bad No support for Nokia online music store downloads. Lack of integrated 3.5mm headphone jack...
Bottom line The 5610 has the features, mods and moves to be a real middle weight music phone contender...
80%
knowyourmobile.com
Updated:
2014-03-20 05:05:17
Nokia has been making plenty of noise about mobile music recently, announcing a spread of music download and streaming mobile internet services. At the core of its handset range, though, Nokia has been equally busy upgrading its specialist mobile music...
Good 1GB MicroSD memory card, 3G, Fantastic audio performance, 3.2 megapixel camera...
Bad Bulky design...
Bottom line A feature laden phone that deliver a fantastic music listening experience...
70%
cgena.com
Updated:
2016-12-29 21:58:36
Nothing creates a stronger first impression more than the unit's external design. The 5610 is encased in and colored . Some people may dislike that the material used for the casing looks very much like plastic, but more people seem to think that that'...
0%
thestar.com.my
Updated:
2016-12-29 21:58:36
Just a little off-key By KHOR SOW YEE THE 5610 XpressMusic boasts a sleek silhouette and ebony finish with scarlet strips that feel much more rock ‘n’ roll than its predecessor, the 5300. Another distinguishing feature on an otherwise standar...
Good Nice camera; user-friendly menu.
Bad Insufficient internal memory; feels plasticky.
Bottom line In all honesty, there really isn’t much to set the Nokia 5610 XpressMusic phone apart in the already crowded field – it’s really just a pretty standard music player and a passable phone. Even its one major plus point, the 3.2-megapixel c...
0%
Mobile88.com
Updated:
2016-12-29 21:58:36
Our upcoming article will be entirely devoted to Nokia 5610 XpressMusic, summing facts up that one is very close to 6500 classic, while Nokia 5610 XpressMusic is designed after Noki 6500 slide. Such an expansion of the companys portfolio is extremely...
0%
cgena.com
Updated:
2011-08-02 11:42:39
Nothing creates a stronger first impression more than the unit's external design. The 5610 is encased in and colored . Some people may dislike that the material used for the casing looks very much like plastic, but more people seem to think that that'...
0%
letstalk.com
Updated:
2011-08-02 11:42:39
There are lots of cell phones on the market today that offer some kind of music capability, but few are as robust as the Nokia 5610 XpressMusic phone. Along with stellar music offerings—including a FM radio—this cell phone offers plenty of other solid...
80%
Digitaltrends.com
Updated:
2011-08-02 11:42:39
Nokia’s audio-centric XpressMusic 5610 serves as a niche device for those who want a portable jukebox packaged in along with their phone, but without all the bulk of a full-on convergence device like the iPhone. We liked the highly practical for...
Good Slider button makes accessing music easy, Sleek, well-built case, Compact, Respectable sound quality and EQ...
Bad Software needs a little refinement, Not suitable for movies, only music, Sketchy battery life when used with music, Non-standard headphone jack, *...
Bottom line Nokia’s XpressMusic 5610 won’t surf the Web competently, allow you to tap out texts in seconds with a QWERTY keyboard or let you pass your flight watching Mad Max without some serious eye strain, but as a phone and a music player, it does...
75%
pcmag.com
Updated:
2011-08-02 11:42:39
REVIEW Yes, T-Mobiles Nokia 5610 XPressMusic does feature a solid music player and FM radio. But its also a good choice for shutterbugs, thanks to its 3.2-megapixel camera and VGA video recording—the best that any phone in T-Mobiles lineup offers...
0%
Laptopmag.com
Updated:
2011-08-02 11:42:39
T-Mobile’s latest music phone scores big with its intuitive controls and sharp camera, but a few drawbacks give us pause.
Good Big, simple music controls, Sharp 3.2-MP camera, Good call quality...
Bad 2.5mm headphone jack, Basic, unattractive interface...
Bottom line The Nokia 5610 XpressMusic, T-Mobile’s higher-end cousin to the Nokia 5310, forgoes the svelte candy-bar form factor for a chunkier slider design with a larger display. Adding easier-to-use music controls and a sharper 3.2-megapixel camera, the phon...
60%
about.com
Updated:
2011-08-02 11:42:39
Guide Result: Mostly RecommendedRecommended For: Music, Radio, Relatively Low PriceNot Recommended For: Advanced Users How far can $99.99 go for a modern-day cell phone? While you’ll get an ample bang for your economical buck with the new Nokia 5610 Xp...
70%
infosyncworld.com
Updated:
2011-08-02 11:42:39
T-Mobile adds a new musical slider to its lineup, with an updated look and improved camera. Get the details in our in-depth Nokia 5610 review.
Good Classy look. Camera beat our expectations. Good music feature set...
Bad Lacks some of the ease of the cheaper Nokia 5310. Music features should be more compelling, quicker to acceess. 3.5mm headphone jack a necessity...
Bottom line We hate to be the bearers of faint praise, but the Nokia 5610 is a good music phone. It isnt great. In fact, it isnt even as good as the Nokia 5310, a phone with a better design that is available for half the price, $50 instead of $100. That phone...
67%
phonearena.com
Updated:
2011-08-02 11:42:40
Nowadays, choosing a cell phone is a hard task. The market is flooded with many models with different design, quality and functionality, targeted at different audiences. Some people prefer smartphones, others look for something less complicated, like a...
Good The display can be used in direct sunlight, Solid sliding mechanism and longlasting battery, It's not expensive for what it offers...
Bad Mediocre sound quality during a call, Low level browser capabilities, microSD is under the back lid, which is hard to remove...
Bottom line If you are looking for an affordable music slider with youthful, sporty appearance, Nokia 5610 will offer you not only that, but also a player with an intuitive interface, quality sound and FM radio, to listen to, once you get bored with the rest of th...
70%
star-techcentral.com
Updated:
2011-08-02 11:42:40
Just a little off-key By KHOR SOW YEE THE 5610 XpressMusic boasts a sleek silhouette and ebony finish with scarlet strips that feel much more rock ‘n’ roll than its predecessor, the 5300. Another distinguishing feature on an otherwise standar...
Good Nice camera; user-friendly menu.
Bad Insufficient internal memory; feels plasticky.
Bottom line In all honesty, there really isn’t much to set the Nokia 5610 XpressMusic phone apart in the already crowded field – it’s really just a pretty standard music player and a passable phone. Even its one major plus point, the 3.2-megapixel c...
0%
mobile-review.com US
Updated:
2011-08-02 11:42:40
The volume of 64-chord ring tones is quite high, so you are very unlikely to miss a call, but, since there is only one loudspeaker, mounted on the rear at that, it was not a rare occasion when we had the 5610 in jeans and didn’t hear it ring. In ter...
0%
Mobile88.com
Updated:
2011-08-02 11:42:40
Our upcoming article will be entirely devoted to Nokia 5610 XpressMusic, summing facts up that one is very close to 6500 classic, while Nokia 5610 XpressMusic is designed after Noki 6500 slide. Such an expansion of the companys portfolio is extremely...
0%
smape.com
Updated:
2011-08-02 11:42:40
The new XpressMusic line of Nokia music handsets sports some great improvements in terms of marketing strategies and looks more consistent than the companys initial attempts to take over the music phone market. The explanation lies behind the enhance...
Bottom line Nokia 5610 XpressMusic is a musical variation of the business phone 6500 slide sporting a bright design and inheriting most of the formers functionality, now augmented by a number of audio enhancements and comfortable player controls. + High quality...
0%
techtree.com
Updated:
2011-08-02 11:42:40
After Sony Ericsson wooed the market with its Walkman series in 2005, Nokia decided to counter-attack by releasing its own brand of music-centric devices dubbed as XpressMusic. The XpressMusic category of phones is positioned above the standard Nokia m...
Good Big screen, Good quality 3.2 MP camera, Neat interface.
Bad Should have bundled at least a 1 GB card, Average music quality, Inconsistent network performance.
Bottom line Battery Life...
70%
stuff.tv
Updated:
2011-08-02 11:42:41
Video review: The 5610 has the features, mods and moves to be a real middle weight music phone contender...
Good Handy NaviSlider music shortcut. Impressive sounding music player. Decent camera...
Bad No support for Nokia online music store downloads. Lack of integrated 3.5mm headphone jack...
Bottom line The 5610 has the features, mods and moves to be a real middle weight music phone contender...
80%
gsmarena.com
Updated:
2011-08-02 11:42:41
We are having the pleasure of a handset that has been designed to meet the highest expectations of music fans. Its other features however are pretty interesting too and will surely appeal to a wider audience. It seems phone manufacturers are head over...
0%
tech2.com
Updated:
2011-08-02 11:42:41
Nokias newly launched phones with the Xpressmusic series tag have been the talk of the town for quite some time. Luckily for Nokia, the decision to remain low profile on the marketing strategy and market hype has worked wonders. Sort of like the under...
Good Good camera, with flash, Music player offers good sound, Stylish form factor, Fast UI, Voice clarity is brilliant...
Bad Battery cover not easy to open...
Bottom line Nokias newly launched phones with the Xpressmusic series tag have been the talk of the town for quite some time. Luckily for Nokia, the decision to remain low profile on the marketing strategy and market hype has worked wonders. Sort of like the under...
80%
mobilechoiceuk.com
Updated:
2011-08-02 11:42:41
The Nokia 5610 XpressMusic will no doubt be a big seller as, spec-wise, it ticks all the right boxes. The music capabilities are great and its refreshing to have a camera of equal quality. However, we werent taken with the plastic bodywork and the sl...
Good A nice all-rounder with a quality media player and impressive 3.2-megapixel camera. Theres a nice array of additional features to keep you entertained too.
Bad Maybe were being harsh, but the plastic finish just doesnt make us swoon. The sliding mechanism feels a little flimsy too.
Bottom line The Nokia 5610 XpressMusic will no doubt be a big seller as, spec-wise, it ticks all the right boxes. The music capabilities are great and its refreshing to have a camera of equal quality. However, we werent taken with the plastic bodywork and the slide...
60%
slashphone.com
Updated:
2011-08-02 11:42:41
Lastest News in this categoryNokia 6300i Now with WiFi for VoIPNokia today introduced the Nokia 6300i, which offers a fully integrated VoIP (Voice over IP) client combined with a GSM mobile phone. Vodafone Spain Releases Nokia...
0%
tech-faq.com
Updated:
2011-08-02 11:42:41
Think of the Nokia 5610-XpressMusic almost like a Nokia N95 Lite for multimedia lovers. It packs in almost as many features as the famous flagship Nokia phone without the ultra high price tag and the smartphone capabilities, making it the perfect pho...
Good Loaded with features ,Great battery life ,3G support ,Small and stylish...
Bad External speaker quality not really great for a multimedia phone...
Bottom line The Nokia 5610-XpressMusic is a fantastic device that packs in all of the features that any media junkie could ever ask for. Highly recommended, as this really is a poor mans N95 – and most of us dont need the smart phone functionality from that dev...
0%
brighthub.com
Updated:
2011-09-21 00:06:14
The Nokia 5610 is an inexpensive, attractive mobile phone for those who love music. The 5610 has a sleek slider design, is well constructed and looks durable. The phone offers a satisfying music-centric feature set and pleasing performance. The handse...
Bottom line The Nokia 5610 is a nice looking phone with a good set of features. The phone takes nice pictures, has an average battery life and mature looks. Being a music phone, the 5610 has excellent audio quality and clarity. The Nokia 5610 is a very good...
80%