location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-H6000IV (033A0): Powered USB, w/o PS, ECW, MICR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-H6000IV (033A0): Powered USB, w/o PS, ECW, MICR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CB25033A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946488295
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-H6000IV (033A0): Powered USB, w/o PS, ECW, MICR
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal POS printer
  • - 180 x 180 DPI
  • - 94 lps
  • - Connectivity technology: Wired
  • - USB port
  • - White
  • - 4.4 kg
More>>>
Printing
Maximum resolution
180 x 180 DPI
Print speed
94 lps
Print speed
300 mm/sec
Character size
0.99 x 2.4 mm
Character density
21.2 cpi
Print technology *
Thermal
Type *
POS printer
Paper handling
Maximum roll diameter
8.3 cm
Supported paper width
80, 58 mm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
2
Connectivity technology *
Wired
Standard interfaces
USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Mean time between failures (MTBF)
360000 h
Autocutter durability
2 million cuts
Country of origin
China
Ribbon life
4 million characters
Safety
WEEE, RoHS, FCC; CAN/CSA-CEI/IEC CISPR 22
Certification
WEEE, RoHS, FCC; CAN/CSA-CEI/IEC CISPR 22
Design
Product colour *
White
Power
Input current
1.7 A
Power supply type
DC
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
System requirements
Compatible operating systems
Windows 2008/2000/XP/Vista, WEPOS, POSReady
Weight & dimensions
Weight
4.4 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
300 mm
Package depth
400 mm
Package height
300 mm
Package weight
5.6 kg
Print technology
Column capacity
56/42
Logistics data
Products per pallet
56 pc(s)
Products per pallet layer
8 pc(s)
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.25 m
Products per pallet (UK)
63 pc(s)
Products per pallet layer (UK)
9 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.25 m
Other features
Dimensions (WxDxH)
186 x 278 x 181 mm
Buffer size
4 KB