location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6555 Gold 5.08 cm (2") 97 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6555 Gold
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002B0J1
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6555 Gold 5.08 cm (2") 97 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gold
  • - 5.08 cm (2") 240 x 320 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Bluetooth 2.0+EDR
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 1020 mAh
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 21:25:30
Uk has collected 30 expert reviews for Nokia 6555 Gold 5.08 cm (2") 97 g and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
brighthub.com
Updated:
2013-11-20 21:25:24
The Nokia 6555, which was released in August 2007, has a clamshell design and seems to have been designed to fit in with the high end Nokia but at the same time hold its own ground. This phone comes in looking sleek and has a slim design that fits in...
Bottom line The Nokia 6555 is a phone that rates above average with strengths being in the entertainment features. With enough memory to store all your music files and the battery life to go with it, this phone is ideal for travel and you can take it on fli...
80%
Howstuffworks.com
Updated:
2013-11-20 21:25:24
The Nokia 6555 is somewhat long for a flip phone and it has a bit of heft at 3.42 ounces. Nonetheless, it is sturdy and lightweight and the length makes for surprisingly comfortable cradling when the phone is active. One of the features thats noticeab...
Good Excellent external LCD, stellar internal screen, thin, comfortable ergonomics, great reception, music player...
Bad Poor battery life, unimpressive camera...
Bottom line The Nokia 6555 is somewhat long for a flip phone and it has a bit of heft at 3.42 ounces. Nonetheless, it is sturdy and lightweight and the length makes for surprisingly comfortable cradling when the phone is active. One of the features thats noticea...
80%
mobile-review.com US
Updated:
2013-11-20 21:25:25
The volume of the 6555’s polyphony is high enough to make sure you will hear it in various environments. While it sounds a tad muffled as opposed to phones enjoying two speakers, the Nokia 6555 is still loud enough. The reception quality was never a...
0%
wirelessinfo.com
Updated:
2013-11-20 21:25:25
The Nokia 6555 is a low-end offering for AT&T that offers an intriguing mix of the very good, very bad, and in-between. For the former you have controls and a keypad that are very comfortable and responsive. In the middle you have poor battery life and...
Bottom line The Nokia 6555 is a fairly solid low-end handset with a couple of drawbacks that youre going to expect from any phone you can get for free. The question is whether those drawbacks ruin the handsets usefulness, and in the case of the Nokia 6555 the a...
0%
infosyncworld.com
Updated:
2013-11-20 21:25:25
Nokia says their stylish multimedia flip phone can do a lot of fancy things. But was the multimedia experience at all worthwhile?...
Good Smooth lines, intuitive messaging software...
Bad Atrocious music downloads, software and overall experience...
Bottom line It seems like the 6555b is doing its best to outperform an outdated package. Messaging will never be ideal on a numeric 12-keypad, TV will never be ideal on such a tiny screen, and without a solid music service or intuitive interface, the 6555b drops...
54%
smape.com
Updated:
2013-11-20 21:25:26
One of the inalienable tools employed in market competition by rival companies is product segmentation; that is, designing products each targeted towards a particular target audience comprising people of certain age, sex and personal preferences. The...
Bottom line Nokia 6555 is a fair bargain provided that the price policy doesnt change. It offers a nice design and a functionality quite decent for the respective market segment. + High ergonomics+ High quality screens+ 3G Support+ Powerful firmware platform- Th...
0%
gsmarena.com
Updated:
2013-11-20 21:25:26
Subdued elegance and decent feature set give Nokia 6555 its edge in the crowded midrange. The two quality displays and great keypad provide for comfortable handling, while 3G support adds to the excitement with this elegantly tall and sleek clamshell...
0%
phonescoop.com
Updated:
2013-11-20 21:25:27
The Nokia 6555 is a slim clamshell boasting 3G, unique styling and a middle-of-the-road feature set. Considering that is has Series 40 3rd edition tying everything together, it could shine brightly. But not even the latest version of Nokias hearty OS...
0%
phonearena.com
Updated:
2013-11-20 21:25:27
Volume Control and PTT keyMobile phones have grown from just talking devices to multipurpose devices that we rely on in our daily lives. We now even have niche models that are geared towards one specific role above all others making it just a little di...
Good Plenty of features to get you through the day, Long battery life, Good quality pictures considering the spec of the camera...
Bad Web browsing is very lacking, Location of microSD slot, Some sound issues...
Bottom line So, is the 6555 a great multipurpose phone at the end? Well, yes. Okay, so it may not get any awards or attract you from that iPhone or BlackBerry but that’s not what its goal is. The 6555 is there to get you through the day and still provide you with...
69%
Laptopmag.com
Updated:
2013-11-20 21:25:27
AT&T and Nokia team up to offer 3G goodness anyone can afford.
Good Affordable, Fast 3G data, Slim design, Easy access to instant messaging...
Bad No over-the-air music downloads, Flimsy form factor...
Bottom line AT&T is aggressively pushing its 3G network, and nowhere is this more evident than in the Nokia 6555. Priced at just $49 with a rebate and two year contract, the 6555 is an attractive little clamshell that sports a decent feature set, including a 1.3-m...
60%
tech-faq.com
Updated:
2013-11-20 21:25:29
The Nokia 6555 is a new clamshell flip phone that brings style to a marketplace that most companies would simply neglect – the average man or woman who is just looking for a device with the bare essentials. This is one of those devices that often sc...
Good 3G capability+ Long battery life+ Brilliant screen+ Great multimedia player...
Bad Poor digital camera- Low quality materials used in the design could allow for damage to the phone...
Bottom line As a phone for the average person who doesnt want anything fancy, the Nokia 6555 is possibly the perfect device. It has all of the features you need and none of the ones you dont.
0%
Brand Image Product code Product Stock Price from
Nokia

Nokia 6555 Black 5.08 cm (2") 97 g
(show image)
0029492 6555 Black 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6555 Silver 5.08 cm (2") 97 g
(show image)
0039616 6555 Silver 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6555 Red 5.08 cm (2") 97 g
(show image)
002B0D4 6555 Red 0.00
(excl. VAT)
0 (incl. VAT)