location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-M660B toner cartridge Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-M660B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-M660B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808987352998 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2022 21:55:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-M660B toner cartridge Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Magenta
  • - Colour toner page yield: 5000 pages
  • - Laser printing
More>>>
Features
Compatibility *
CLP-610ND, CLP-660N, CLP-660ND, CLX-6200FX, CLX-6200ND, CLX-6210FX, CLX-6240FX
Colour toner page yield *
5000 pages
Type *
Original
Printing colours *
Magenta
Brand compatibility *
Samsung
Packaging data
Package width
403 mm
Packaging data
Package depth
278 mm
Package height
140 mm
Package weight
1.71 kg
Other features
Print technology
Laser printing
Page yield footnote
5% @ A4
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
Samsung MLT-D111S toner cartridge 1 pc(s) Original Black Samsung MLT-D111S toner cartridge 1 pc(s) Original Black
(show image)
MLT-D111S MLT-D111S 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor CLP660Y-HY-FRC toner cartridge 1 pc(s) Yellow
(show image)
CLP660Y-HY-FRC CLP660Y-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor CLP660M-HY-FRC toner cartridge 1 pc(s) Magenta
(show image)
CLP660M-HY-FRC CLP660M-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor CLP660C-HY-FRC toner cartridge 1 pc(s) Cyan
(show image)
CLP660C-HY-FRC CLP660C-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor CLP660B-HY-FRC toner cartridge 1 pc(s) Black
(show image)
CLP660B-HY-FRC CLP660B-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - Samsung CLP-Y660B - For Samsung CLP 6xx / CLX 62x0 series toner cartridge 1 pc(s) MM Yellow Laser Toner - Samsung CLP-Y660B - For Samsung CLP 6xx / CLX 62x0 series toner cartridge 1 pc(s)
(show image)
65022DK Yellow Laser Toner - Samsung CLP-Y660B - For Samsung CLP 6xx / CLX 62x0 series 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - Samsung CLP-M660B - For Samsung CLP 6xx / CLX 62x0 series toner cartridge 1 pc(s) MM Magenta Laser Toner - Samsung CLP-M660B - For Samsung CLP 6xx / CLX 62x0 series toner cartridge 1 pc(s)
(show image)
65021DK Magenta Laser Toner - Samsung CLP-M660B - For Samsung CLP 6xx / CLX 62x0 series 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - Samsung CLP-C660B - For Samsung CLP 6xx / CLX 62x0 series toner cartridge 1 pc(s) MM Cyan Laser Toner - Samsung CLP-C660B - For Samsung CLP 6xx / CLX 62x0 series toner cartridge 1 pc(s)
(show image)
65020DK Cyan Laser Toner - Samsung CLP-C660B - For Samsung CLP 6xx / CLX 62x0 series 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Samsung CLP-K660B - For Samsung CLP 6xx / CLX 62x0 series toner cartridge 1 pc(s) MM Black Laser Toner - Samsung CLP-K660B - For Samsung CLP 6xx / CLX 62x0 series toner cartridge 1 pc(s)
(show image)
65019DK Black Laser Toner - Samsung CLP-K660B - For Samsung CLP 6xx / CLX 62x0 series 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)