location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-C660B toner cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-C660B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-C660B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0635753720952 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-C660B toner cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Colour toner page yield: 5000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Features
Compatibility *
CLP-610ND, CLP-660N, CLP-660ND, CLX-6200FX, CLX-6200ND, CLX-6210FX, CLX-6240FX
Quantity per pack *
1 pc(s)
Colour toner page yield *
5000 pages
Type *
Original
Printing colours *
Cyan
Brand compatibility *
Samsung
Packaging data
Package width
403 mm
Package depth
278 mm
Package height
140 mm
Package weight
1.71 kg
Other features
Print technology
Laser printing
Brand Image Product code Product Stock Price from
Freecolor

Freecolor CLP660Y-HY-FRC toner cartridge 1 pc(s) Yellow
(show image)
CLP660Y-HY-FRC CLP660Y-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor CLP660M-HY-FRC toner cartridge 1 pc(s) Magenta
(show image)
CLP660M-HY-FRC CLP660M-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor CLP660C-HY-FRC toner cartridge 1 pc(s) Cyan
(show image)
CLP660C-HY-FRC CLP660C-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor CLP660B-HY-FRC toner cartridge 1 pc(s) Black
(show image)
CLP660B-HY-FRC CLP660B-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - Samsung CLP-Y660B - For Samsung CLP 6xx / CLX 62x0 series toner cartridge 1 pc(s) MM Yellow Laser Toner - Samsung CLP-Y660B - For Samsung CLP 6xx / CLX 62x0 series toner cartridge 1 pc(s)
(show image)
65022DK Yellow Laser Toner - Samsung CLP-Y660B - For Samsung CLP 6xx / CLX 62x0 series 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - Samsung CLP-M660B - For Samsung CLP 6xx / CLX 62x0 series toner cartridge 1 pc(s) MM Magenta Laser Toner - Samsung CLP-M660B - For Samsung CLP 6xx / CLX 62x0 series toner cartridge 1 pc(s)
(show image)
65021DK Magenta Laser Toner - Samsung CLP-M660B - For Samsung CLP 6xx / CLX 62x0 series 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - Samsung CLP-C660B - For Samsung CLP 6xx / CLX 62x0 series toner cartridge 1 pc(s) MM Cyan Laser Toner - Samsung CLP-C660B - For Samsung CLP 6xx / CLX 62x0 series toner cartridge 1 pc(s)
(show image)
65020DK Cyan Laser Toner - Samsung CLP-C660B - For Samsung CLP 6xx / CLX 62x0 series 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Samsung CLP-K660B - For Samsung CLP 6xx / CLX 62x0 series toner cartridge 1 pc(s) MM Black Laser Toner - Samsung CLP-K660B - For Samsung CLP 6xx / CLX 62x0 series toner cartridge 1 pc(s)
(show image)
65019DK Black Laser Toner - Samsung CLP-K660B - For Samsung CLP 6xx / CLX 62x0 series 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)