location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser M7000DN Colour 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AcuLaser M7000DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB61011BW
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser M7000DN Colour 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A3 32 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 380 sheets Total output capacity: 320 sheets
  • - Internal memory: 64 MB 288 MHz
More>>>
Printing
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Warm-up time
16 s
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
100000 pages per month
Printing colours *
Black
Page description languages *
PCL 5e, PCL 6, PDF 1.6
Country of origin
China
Input & output capacity
Total input capacity *
380 sheets
Total output capacity *
320 sheets
Maximum input capacity
1380 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Paper tray media weight
60 - 216 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Optional connectivity
Parallel
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Management protocols
TCP/IPv4, TCP/IPv6, IPSec, LPR, FTP, IPP, PORT9100, WSD, Net BIOS over TCP/IPv4 only AppleTalk
Performance
Internal memory *
64 MB
Maximum internal memory
320 MB
Processor frequency
288 MHz
Sound pressure level (printing)
54 dB
Sound power level (standby)
33 dB
Design
Product colour *
White
Display
LCD
Certification
EN55022, Class B EN61000-3-2 EN61000-3-3 EN55024
Power
Power consumption (printing) *
970 W
Power consumption (standby)
82 W
Power consumption (PowerSave)
544 W
Power consumption (off)
0 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
5 - 85%
Weight & dimensions
Weight
22.8 kg
Dimensions (WxDxH)
518 x 463.5 x 333 mm
Packaging data
Package width
620 mm
Package depth
627 mm
Package height
655 mm
Package weight
29.9 kg
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
106 cm
Products per pallet layer
2 pc(s)
Products per pallet
4 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
106 cm
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
4 pc(s)
Other features
Mac compatibility
Yes
Wireless technology
No
Safety
IEC60950-1, EN60950-1, IEC60825-1, EN60825-1 Class 1 Laser Product
Compatible operating systems
Windows 7 (32bit/64bit), Windows Vista (32bit/64bit), Windows XP (32bit/64bit), Server 2008 (32bit/64bit), Server 2008R2 (64bit), Server 2003 (32bit/64bit) Mac OS 10.4.11 Linux
Power LED
Yes
Stand-by LED
Yes
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)