location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Parallel interface card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Parallel interface card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C824521
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946485157
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:23:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Parallel interface card
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - IDM (Interface decurler module)
  • - Device compatibility: Inkjet printer
  • - Brand compatibility: Epson
  • - Country of origin: Japan
  • - Quantity per pack: 1
More>>>
Features
Type *
IDM (Interface decurler module)
Device compatibility *
Inkjet printer
Brand compatibility *
Epson
Compatibility *
- WorkForce AL-C500DXN - WorkForce AL-C500DTN - WorkForce AL-C500DN Series - WorkForce AL-C500DN - WorkForce AL-C500DHN - AcuLaser M7000TN - AcuLaser M7000N - AcuLaser M7000DTN - AcuLaser M7000DT2N - AcuLaser M7000DN - AcuLaser C9300TN - AcuLaser C9300N Series - AcuLaser C9300N - AcuLaser C9300DTN - AcuLaser C9300DN - AcuLaser C9300D3TNC - AcuLaser C9300D2TN
Country of origin
Japan
Packaging data
Quantity per pack *
1 pc(s)
Package width
155 mm
Package depth
215 mm
Packaging data
Package height
70 mm
Package weight
235 g
Logistics data
Products per pallet
650 pc(s)
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
5.22 m
Products per master (outer) case
20 pc(s)
Products per pallet layer
25 pc(s)
Products per pallet layer (UK)
30 pc(s)
Products per pallet (UK)
780 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
5.22 m