location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MX435 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX435
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5783B008 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MX435 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 9.7 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port Wi-Fi
  • - 8.5 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
9.7 ppm
Print speed (colour, normal quality, A4/US Letter)
5.5 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
ADF scanner
Scan technology
CIS
Image formats supported
JPG
Input colour depth
36 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Duplex faxing
No
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
50 pages
Fax broadcasting
20 locations
Fax coding methods
MH, MMR, MR
Features
Digital sender
No
Input & output capacity
Total input capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Photo paper sizes
10x15, 13x18, 20x25
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Security algorithms
128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK, WPS
Performance
Sound pressure level (printing)
42.5 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
18 W
Power consumption (standby)
1.7 W
Power consumption (off)
0.4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
458 mm
Depth
385 mm
Height
200 mm
Weight
8.5 kg
Other features
PictBridge
Yes
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-08-30 01:30:12
Uk has collected 4 expert reviews for Canon PIXMA MX435 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
gadgetspeak.com
Updated:
2013-08-30 01:30:12
It has been a while since I last took a look at a Canon printer. Checking my records revealed that this period covered at least 15 months. Now the arrival of the Canon PIXMA MX-435 Office All-in-One model that period has been brought to a close. This u...
80%
pcadvisor.co.uk
Updated:
2013-08-30 01:30:12
Canon’s Pixma printers always provide good quality and performance, but the 5-colour printing system used in many models means that their running costs can be quite high. The new Canon Pixma MX435 is an attempt to rectify that problem and provide an af...
Bottom line The MX435 isn’t the fastest printer around, but its speed and quality are still good for a printer costing less than £80, and its range of additional features makes it a good choice for home workers who need a versatile, multifunctional office printer...
80%
macworld.co.uk
Updated:
2013-08-30 01:30:12
Canon’s Pixma printers always provide good quality and performance, but the 5-colour printing system used in many models means that their running costs can be quite high. The new Pixma MX435 is an attempt to rectify that problem and provide an affordab...
Good Affordable, multifunction printer with wireless networking and AirPrint support...
Bad Moderate speed for colour and photo printing...
80%
trustedreviews.com
Updated:
2013-08-30 01:30:12
SOHO all-in-ones which include Automatic Document Feeders (ADFs) usually start at around £100, but Canon has managed to offer its PIXMA MX435 at a price which shaves around £20 off this. It appears a well-appointed machine and about as black and shiny as...
Good Wireless link supports Airprint, Highyield cartridges available, Scan to PDF for archival...
Bad Long pauses during colour prints, Cumbersome output tray, Tricolour cartridge...
80%
Brand Image Product code Product Stock Price from
Canon PIXMA MG7750 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA MG7750 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
0596C008 MG7750 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX395 Inkjet A4 4800 x 1200 DPI Canon PIXMA MX395 Inkjet A4 4800 x 1200 DPI
(show image)
6987B008 MX395 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX515 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi Canon PIXMA MX515 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi
(show image)
5784B006 MX515 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MG2150 Inkjet A4 4800 x 1200 DPI Canon PIXMA MG2150 Inkjet A4 4800 x 1200 DPI
(show image)
5288B006 MG2150 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX420 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA MX420 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
4789B010 MX420 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX410 Inkjet A4 4800 x 1200 DPI 8.7 ppm Wi-Fi Canon PIXMA MX410 Inkjet A4 4800 x 1200 DPI 8.7 ppm Wi-Fi
(show image)
4788B010 MX410 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP282 Inkjet A4 4800 x 1200 DPI 8.4 ppm Canon PIXMA MP282 Inkjet A4 4800 x 1200 DPI 8.4 ppm
(show image)
4498B025 MP282 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX7600 Inkjet A4 4800 x 1200 DPI 11 ppm Canon PIXMA MX7600 Inkjet A4 4800 x 1200 DPI 11 ppm
(show image)
2437B010 MX7600 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX330 Inkjet A4 4800 x 1200 DPI 7.5 ppm Canon PIXMA MX330 Inkjet A4 4800 x 1200 DPI 7.5 ppm
(show image)
3300B008 MX330 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX320 Inkjet A4 4800 x 1200 DPI 7.5 ppm Canon PIXMA MX320 Inkjet A4 4800 x 1200 DPI 7.5 ppm
(show image)
3299B008 MX320 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)