More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon

Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIXMA iP6000D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9315A017

Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
125159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Features
Colour
*

Number of print cartridges
*
6
Printing
Print resolution colour
4800 x 1200 DPI
Maximum resolution
*
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter)
*
11 ppm
Print speed (colour, normal quality, A4/US Letter)
9 ppm
Input & output capacity
Maximum input capacity
300 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size
*
A4
Media size (tray 1)
A4, B5, A5, Credit Card (54 x 86 mm), 4 x 6", 5 x 7"
Ports & interfaces
I/O ports
Direct Print Port: Camera direct photo printing from PictBridge &
Bubble Jet Direct compliant digital cameras & camcorders
Mobile Phone: IrDA 1.2 (JPEG only)
Performance
Sound power level (printing)
32 dB
Design
Market positioning
*
Home & office
Display
LCD
System requirements
Mac compatibility

Minimum system requirements
Windows: PC with Windows XP, Windows 2000, Windows Me
or Windows 98, USB interface¹, CD-ROM Drive. Free hard disk
space: 50 MB for Windows XP/2000, 15 MB for Windows Me/98.
Mac: Macintosh computer with Mac OS 9.x or Mac OS X v10.2.1
or later, USB interface. Free hard disk space: 30 MB for Mac OS 9.x,
100 MB for Mac OS X v10.2.1 or later.
Weight & dimensions
Weight
7 kg
Packaging data
Bundled software
Windows: Easy-WebPrint, Easy-PhotoPrint, PhotoRecord,
Easy-PrintToolBox
Mac: Easy-PhotoPrint
Other features
Dimensions (WxDxH)
429 x 312 x 195 mm
Infrared data port

Interface
USB
Type
6-ink with Micro-Nozzles
Media types supported
64 to 105 g/m² . Canon special media up to 273 g/m²
Standard input trays
Sheet feeder. Cassette
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 5 expert reviews for Canon PIXMA iP6000D inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
50%
|
Source | Review comments | Score |
---|---|---|
pcmag.com
Updated:
2015-01-01 01:58:00 |
The Canon Pixma iP6000 is a throwback to an earlier generation of photo printers that did a good job with photos but not much Specs: Technology: Ink Jet, Potential Use: All-purpose...
|
50%
|
steves-digicams.com
Updated:
2015-01-01 01:58:00 |
The Pixma iP6000D like all of the 2004 PIXMA photo printers feature Canon?s exclusive FINE high-performance print heads. FINE technology (Full-photolithography Inkjet Nozzle Engineering) delivers sub-micron level precision during the manufacturing proc...
|
0%
|
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
IP6000D | Printer Canon IP-6000D inkjet |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
1
Country | Distributor |
---|---|
![]() |
1 distributor(s) |
Login
or Register as new user (free)
if you want to see more distributor details .
If you represent a supplier and want to include your information here, please contact us.
If you represent a supplier and want to include your information here, please contact us.