location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot PRO 1 8Mpix 7xopt 64MB CF + GRATIS 2/3" 8 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot PRO 1 8Mpix 7xopt 64MB CF + GRATIS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9140A011-VELB1
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot PRO 1 8Mpix 7xopt 64MB CF + GRATIS 2/3" 8 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 MP CCD Black
  • - Image sensor size: 2/3"
  • - Optical zoom: 6x Digital zoom: 3.2x
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Image sensor size *
2/3"
Megapixel (approx.) *
8 MP
Sensor type *
CCD
Supported aspect ratios
4:3
Lens system
Optical zoom *
6x
Digital zoom *
3.2x
Flash
Flash modes *
Red-eye reduction
Memory
Internal memory
64 MB
Compatible memory cards *
CF, microdrive
Display
Display *
LCD
Display diagonal *
5.08 cm (2")
Display resolution (numeric)
235.000 pixels
Ports & interfaces
I/O ports
USB
Camera
Camera playback
Slide show
Multi burst mode
Yes
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
BP-511A / BP-514/ BP-511 / BP-512
Power requirements
CA-560
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
117.5 mm
Depth
90.3 mm
Height
72 mm
Weight
545 g
Other features
Camera CCD sensor
2/3 CCD
Data compression
Superfine, Fine, Normal / RAW
Metering
Evaluative, Centre-weighted average, Spot (centre or linked to focusing frame)
Lens system
14 / 10
Built-in flash
Yes
Camera shutter speed
15 – 1/4000
Compatible operating systems
Windows 98(including SE) / 2000 / Me / XP OS 9.0 – 9.2, OS X v10.1 / v10.2
Brand Image Product code Product Stock Price from
Canon PowerShot Pro 1 +GRATIS 256MB geheugen 2/3" 7 MP CCD Black Canon PowerShot Pro 1 +GRATIS 256MB geheugen 2/3" 7 MP CCD Black
(show image)
9140A011AA-RAM Powershot Pro 1 +GRATIS 256MB geheugen 0.00
(excl. VAT)
0 (incl. VAT)